-
Supplier: ASTM International
Description: (6) notch, crimp, and sealless joints, (7) galvanized strapping (by weight loss test), (8) ductility of strapping coating, (9) base metal ductility (by bending test), and (10) straightness (camber, coil set, and spiral twist). The coil configuration are specified and
-
Supplier: ASTM International
Description: 1.1 This guide covers information on flat strapping materials (steel or nonmetallic) for the prospective user wanting initial guidance in selecting a strapping material and applied configuration for use in packaging (closing, reinforcing, baling, unitizing, or palletizing) and
-
Supplier: Eaton | Power Quality
Description: Individually control outlets via Serial or Ethernet connection Voltage Monitoring and Current Monitoring Local current meter display shows current draw External inputs for temperature, humidity, and switch-closure sensors Strapping allows control of up to 23 slave units from a master
- Number of Electrical Outlets: 8
- Current Rating: 16 amps
- Power Rating: 3,330 watts
- Frequency: 50 Hz, 60 Hz
-
-
Supplier: Microchip Technology, Inc.
Description: The KS8999 contains eight 10/100 physical layer transceivers, nine MAC (Media Access Control) units with an integrated layer 2 switch. The device runs in two modes. The first mode is an eight port integrated switch and the second is as a nine port switch with the ninth port available through
- Network Equipment: Switch
-
Supplier: Microchip Technology, Inc.
Description: power requirements. Combining on-chip termination and internal LDO regulator help minimize system cost. The KSZ8895 family supports high-performance memory bandwidth and shared memory-based switch fabric with non-blocking configuration. The KSZ8895 family also includes an extensive feature
- Network Equipment: Switch
Find Suppliers by Category Top
More Information Top
-
IAPS-4000
IEC - IAPS environmental controller (IEC-4001) PWR - Power supplies (PWR-4000) IOC - Input/output concentrators (IOC-4100) CSU - Configuration strapping units (CSU-4100) OCM - Options configuration module (OCM-4100) LHP - Lightning/high I-intensity radiated field protectors (LHP-4000/4001) FCC/FGC - Flight control/guidance computers FMC …
-
IAPS-3000
ICC - IAPS card cage (ICC-3001) IEC - IAPS environmental controller (IEC-3001) PWR - Power supplies (PWR-3000) IOC - Input/output concentrators (IOC-3100) CSU - Configuration strapping units (CSU-3100) OCM - Options configuration module (OCM-3100) FGC - Flight guidance computers FMC - Flight Management Computers …
-
Federal Register > Tuesday, May 24, 2011 > [76 FR 29997] Airworthiness Directives; Bombardier, Inc. Model CL-600-2B19 (Regional Jet Series 100 & 440) Airplanes
… Limitations and Normal Procedures sections of the airplane flight manual; revising the maintenance program for certain airplanes by incorporating certain inspections; replacing certain data concentrator units (DCUs) with modified DCUs, and, if ‡applicable, modifying the configuration strapping units , installing the outboard low …
-
Federal Register > Friday, April 1, 2011 > [76 FR 18024] Airworthiness Directives; Bombardier, Inc. Model CL-600-2B19 (Regional Jet Series 100 & 440) Airplanes
… this AD: Replace any data concentrator units (DCUs) having part number (P/N) 622-9820-007, 622-9820-008, or 622-9820-009 with modified DCUs having P/N 622-9820-010, and, if applicable, modify the configuration strapping units (CSUs), in accordance with …
-
Federal Register > Monday, May 10, 2010 > [75 FR 25788] Airworthiness Directives; Bombardier, Inc. Model CL-600-2B19 (Regional Jet Series 100 & 440) Airplanes
… this AD: Replace any data concentrator units (DCUs) having part number (P/N) 622-9820-007, 622-9820-008, or 622-9820-009 with modified DCUs having P/N 622-9820-010, and, if applicable, modify the configuration strapping units (CSUs), in accordance with …
-
System Integration of a Safe, High Power, Lithium Ion Main Battery into a Civil Aviation Aircraft
The Pro Line 21's Configuration Strap Unit (CSU) was used to inform the EICAS that a Li-Ion battery was installed.
-
Use of modile enclosures for weather protection & contamination containment
On the enclosure, the operations consist in placing the unit in a hauling configuration ( strapping down all moving parts, of the crane), slinging of the enclosure (movement by winch), movement by hauling to the new vault, re-assembly of the enclosure and …
-
Characteristics of 400 V dc plug and socket-outlet for DC distribution systems
Within a rack, multiple sockets in a strap configuration supply power to individual units of ICT equipment via plug connectors.
-
Quadrocopter Hovering Using Position-estimation Information from Inertial Sensors and a High-delay Video System
These control methods are usually separated into two control loops—the high-speed, inner loop that controls the quadrocopter’s attitude based on the outputs from the IMU (Inertial Measurement Unit ) in a strap -down configuration [43] and the slower, outer loop that controls …
-
The Review of Common Attitude Testing Technology--《Shanxi Electronic Technology》2013年05期
Institute of Electronic Engineering,China Academy of Engineering physics,Mianyang 621900,China);Study of Strap -down Inertial Measurement Unit Configurations [J];Journal of Detection & Control;2005-03 .
Indicates content that may require registration and/or purchase.