-
Supplier: Fluoro-Plastics, Inc.
Description: requirements. Fluoro-Plastics stocks huge inventories so that same day shipment of most standard sizes is available. Conforms to ASTM D 1710 and MIL-P 19468.
- Use Temperature: 250 F
- Thermal Conductivity: 0.24518743 W/m-K
- Coeff. of Thermal Expansion (CTE): 55 µin/in-F
- Tensile Strength (Break): 1,500 to 3,000 psi
-
Supplier: Fluoro-Plastics, Inc.
Description: for cutting into blanks for machining into smaller parts. All material conforms to ASTM D3294 and MIL-P22241. Teflon® is a registered trademark of E.I. Du Pont De Nemours and Company used under License by Fluoro-Plastics, Inc. Only Dupont makes TEFLON®. Applications of PTFE & Teflon® ASTM
- Use Temperature: 250 F
- Thermal Conductivity: 0.24518743 W/m-K
- Coeff. of Thermal Expansion (CTE): 55 µin/in-F
- Tensile Strength (Break): 1,500 to 3,000 psi
-
Supplier: ASTM International
Description: R05200) or powder-metallurgy consolidated (UNS R05400) unalloyed tantalum. Tantalum mill products shall be formed with the conventional extrusion, forming, swaging, rolling, and drawing equipment, and may be furnished as descaled or pickled, abrasive blasted, chemically milled, ground,
-
-
Supplier: AGC Chemicals Americas, Inc.
Description: solvents, these nonflammable resins conform to UL Standard 94V-0. ETFE resins are also resistant to ultraviolet light, making them suitable for outdoor use. A 16,000-hour accelerated weathering test (comparable to 30 years’ exposure) produced almost no signs of film deterioration. Available
- Cure / Dry Temperature: 340 F
- Features: Flame Retardant / UL 94V-0 Rated, Protective, Weather / UV Resistant
- Chemistry: Fluoropolymers (PTFE, FEP, MFA, etc.), Resin Base / Polymer Binder
- Industry: Food and Beverage, Machine Tools, OEM / Industrial, Process Equipment
-
Supplier: AGC Chemicals Americas, Inc.
Description: solvents, these nonflammable resins conform to UL Standard 94V-0. ETFE resins are also resistant to ultraviolet light, making them suitable for outdoor use. A 16,000-hour accelerated weathering test (comparable to 30 years’ exposure) produced almost no signs of film deterioration. Available
- Cure / Dry Temperature: 340 F
- Cure / Set Temperature: 340 F
- Features: Coating, Flame Retardant / UL 94V-0 Rated, Protective, Weather / UV Resistant
- Chemistry: Fluoropolymers (PTFE, FEP, MFA, etc.), Resin Base / Polymer Binder
-
Supplier: National Bronze & Metals Inc.
Description: bearings, gears, valve components, wearplate and wearstrip. Conforms to continuous cast specification ASTM B505 and centrifugal cast specification ASTM B271. Typical Uses for C95400 Aluminum Bronze: AUTOMOTIVE: Weld Guns FASTENERS: Nuts, Large Hold Down Screws INDUSTRIAL: Pickling Hooks,
- UNS Number: 95,400
- AISI / AA / CDA Grade: 954
- Overall Width / OD: 1 to 12 inch
- Overall Thickness: 0.25 to 3.5 inch
-
Supplier: DeZURIK, Inc.
Description: Steel, Food Processing or other Industries. DeZURIK 2-24″ KGC Knife Gate Valves conform to the requirements for design and production testing of AWWA C 520-10, First Edition. The heart of the KGC-ES is the DeZURIK Exclusive Premium Packing System. This system features a tight tolerance
- Valve Type: Gate / Knife Valves
-
Supplier: ASTM International
Description: designations are described. Material shall be made from ingots produced by vacuum arc melting, electron beam melting, or other melting process to be carried out in furnaces conventionally used for reactive metals. Seamless tubes may be made by billet extrusion with subsequent cold working, by
Find Suppliers by Category Top
More Information Top
-
Extrusion
conform extrusion machine , and Fig. 3.81 shows a part produced by it.
-
Benefits of wheel-tool gap sensing in Conform/spl trade/ extrusion machinery
A high-temperature capacitive gap sensing system is designed and implemented on a copper Conform extrusion machine in a pro- duction plant.
-
Design and application of a new kind of rolling coupling
The principal electric motor of LJ300 Conform continuous extrusion machine is a direct current one.
-
BNF Metals Technology Centre
…and low-pressure diecasting; rolling and drawing machinery; a variety of furnaces and presses (including a 750-t horizontal extrusion press); a powder metallurgy unit, complete with atomizer (capable of producing 100kg quantities of powder); and a Conform continuous extrusion ma- chine .
-
Performance of a superconducting solenoid magnet for BELLE detector in KEKB B-factory
The conductor is composed of NbTi / Cu strand cable clad with 99.99 YOpure aluminum stabilizer by using a type of conform continuous extrusion machine [5].
-
PM2008 World Congress
In another development, the company was using continuous rotary extrusion with a Conform machine to produce Al base feedstock for precursor foaming materials.
-
1989 TMS Annual Meeting
A continuous extrusion machine following the conform process is used for the purpose.
-
Abstracts of metalworking literature
Conform is a rotary extrusion machine .
-
Biotechnology, Chemical and Materials Engineering II
[2] B.Y. Song, Conform continuous extrusion and cladding machine .
-
News & Views
Conform machine ensure that the extruded prod- ucts are capable of meeting the exact- ing specifications .
Indicates content that may require registration and/or purchase.