-
Supplier: Cole-Parmer
Description: leakproof qualities. White marking area aids in easy sample identification. Vials withstand temperatures from 121
C to 196 C (250 to 384 F). Flat-bottom vials have conical shaped wells and are self standing. Exacting round-bottom vials allow - Volume: 1.2 cc
- Outer Diameter: 35 mm
- Height: 12 mm
-
Supplier: Cole-Parmer
Description: leakproof qualities. White marking area aids in easy sample identification. Vials withstand temperatures from 121
C to 196 C (250 to 384 F). Flat-bottom vials have conical shaped wells and are self standing. Exacting round-bottom vials allow - Volume: 2 cc
- Outer Diameter: 44 mm
- Height: 12 mm
-
Supplier: Cole-Parmer
Description: leakproof qualities. White marking area aids in easy sample identification. Vials withstand temperatures from 121
C to 196 C (250 to 384 F). Flat-bottom vials have conical shaped wells and are self standing. Exacting round-bottom vials allow - Volume: 2 cc
- Outer Diameter: 46 mm
- Height: 12 mm
-
-
Supplier: Cole-Parmer
Description: leakproof qualities. White marking area aids in easy sample identification. Vials withstand temperatures from 121
C to 196 C (250 to 384 F). Flat-bottom vials have conical shaped wells and are self standing. Exacting round-bottom vials allow - Volume: 2 cc
- Outer Diameter: 46 mm
- Height: 12 mm
-
Supplier: SKS Science Products
Description: caps; caps come attached to vials.These exceptionally sturdy vials have a conical interior bottom that allows for maximum retrieval of content by syringe or micropipette. V Vials can be used for small-scale reactions, centrifugation storage and shipping. Amber V
Find Suppliers by Category Top
More Information Top
-
Environmental Chemistry
Pour 2 mL of this solution into a 3-mL conical bottom vial .
-
http://dspace.mit.edu/bitstream/handle/1721.1/58169/618512337-MIT.pdf?sequence=2
weighed tissue segment was placed into a 2 mL conical bottom vial with o-ring seal cap .
-
Establishment of a fast and high yield method for routine production of [ 131 I]MIBG and investigation of its radiochemical stability for diagnosis and treatme...
Ten-milliliter conical bottom vials with Teflon stoppers as reaction vessel were specially fabricated.
-
In Situ Formation of Hydroxyapatite – Αlpha Tricalcium Phosphate Biphasic Ceramics with Higher Strength and Bioactivity
The disks were kept individually in conical bottom vials (20 mL) and filled with the medium.
-
Carbon 13 discrimination during lipid biosynthesis varies with dietary concentration of stable isotopes: implications for stable isotope analyses
The samples were then centrifuged at 1050 rcf for 5 min, and the supernatant was drawn off and retained in a glass conical bottom vial .
-
Radiohalogenation of non activated aromatic compounds via aryltrimethylsilyl intermediates
-30 torr) at 5OoC to dryness in a 1.0 mL conical bottomed vial .
-
Identification of Male-Specific Chiral Compound from the Sugarcane Weevil Sphenophorus levis
The columns were washed with distilled hexane, and the extracts were concentrated to 10 insect equivalents (10 IE/µL) under an argon stream in a clean conical bottom vial .
-
Summary of Stock Identification Research on White Sturgeon of the Columbia River, 1985-1991 Final Report.
DNA/RNA was then stored at 4°C in 1.5 ml screw cap conical bottom vials and labeled with the sample number.
-
Spectrophotometric determination of uranium using chromotrope 2R complexes
For the preconcentration of U(VI), 20 mL of aliquots containing 100 lg L-1 U(VI) were taken into 50 mL conical bottom vials .
-
Quantitative Genetics of Signal Evolution: A Comparison of the Pheromonal Signal in Two Populations of the Cabbage Looper, Trichoplusia ni
The ovipositor, with the associated pheromone gland, was excised and put in a 1-ml conical bottom vial containing 100 ng of the internal standard (E,Z)- 4,7-tridecadienyl acetate (E,Z-4,7-13:Ac) in 50 l of methylene …
Indicates content that may require registration and/or purchase.