Products/Services for Continuous Drying Lumber Kilns
-
Kilns (industrial) - (97 companies)...for drying wood or wood products are similar to ovens and run at lower temperatures. Kilns come in a variety of configurations including bench or cabinet, continuous, front load, top load, and vertical load. Bench or cabinet industrial kiln types...External ConfigurationApplicationHeat Source / Transfer -
Lumber and Sawmill Equipment - (72 companies)...are trimmed to standard lumber lengths. A kiln or air-drying process removes naturally occurring moisture from the planks. A planer smooths the lumber surface to a uniform width and thickness. The lumber is then inspected, tagged, and shipped to market... -
Process Dryers - (597 companies)...of the drum may have baffles or louvers to channel the hot air or cascade the material. Straight pass or flatbed dryers are used to dry continuous webs or sheets that cannot tolerate wrapping around a cylinder or the formation or loops in festoon racks... -
Lumber and Engineered Wood - (549 companies)...cabinets, or flooring. Lower-grade hardwoods such as beech and hickory may check or split during drying. Lumber and engineered wood such as wood pulp are made from softwood trees such as spruce and pine. The production of wood pulp involves several steps... -
Continuous Miners - (14 companies)Continuous miners are composed of a rotating steel drum with hard metal teeth that is advanced through a mine in order to simultaneously excavate and extract coal and soft minerals in underground mining operations. Continuous miners are excavation...
-
Dry Material (Powders) Level Sensors - (133 companies)Dry material (powders) level sensors are used to measure levels of solid, dry materials in either continuous or point values represented with various output options. Image Credit: Carlton-Bates Company | First Sensor AG | CARLO GAVAZZI Automtation...
-
Continuous Emissions Monitoring Systems (CEMS) - (42 companies)Continuous emissions monitoring systems (CEMS) are used for the evaluation of pollutants from a gaseous exhaust. An integrated scheme of instrument hardware and a data acquisition system allows the operator to repeatedly measure emissions to remain...
-
Beams, Joists, and Wall Studs - (190 companies)...be evaluated for wind. Typically, the design of continuous spans is based on the longest span so that, for example, the shortest span is not less than 50% of the longest span. Other specifications to consider when selecting rafters, beams, and joists...
-
Solid and Dry Film Lubricants - (192 companies)Solid and dry film lubricants form a dry layer or coating that excludes moisture and reduces friction, binding, and wear. They often contain additives such as corrosion, oxidation, and rust inhibitors. Extra pressure (EP) additives include...
-
Dry Material (Powders) Level Switches - (62 companies)Dry material (powders) level switches are used to measure levels of dry, solid materials via an electrical switching action. Dry material level switches are used to detect the level of dry materials along process lines, or in tanks or vessels...
Product News
-
Vooner FloGard LLC
Dry Vacuum Compressors for Continuous Operation Single Stage Dry Vacuum Compressors. The CD Series is formed by dry vane compressors extremely compact and light thanks to their monobloc design resulting in very quiet operation and vibration free mounting. They can be supplied complete with inlet and exhaust filters. A special vacuum tight version is available for gas analyzer equipment. Dry Vane Technology. The dry vane compressors are 100% oil free (eco-friendly), easy to plug in and ready to work thanks to the pressure regulation valve... (read more)Browse Wastewater Treatment Equipment Datasheets for Vooner FloGard LLC -
Harper International Corporation
Mesh Belt Conveyor Furnaces and Kilns Harper's mesh belt conveyor furnaces and kilns are designed for the continuous processing of parts as well as advanced materials such as granular, powder, or particulate aggregates in high purity and specialty atmosphere environments at temperatures up to 2000 C. Our experience with a variety of belt materials, including mesh, strip, and chain, allows us to specify the exact design for your needs for an ideal thermal process solution, including gas, electric and microwave heated systems. Harper... (read more)Browse Furnaces (industrial) Datasheets for Harper International Corporation -
Harper International Corporation
Custom Kilns (Industrial) Harper International Corporation manufactures custom kilns to match your specifications. (read more) -
Hartzell Air Movement
Centrifugal Plug Fan for drying applications Circulate air more efficiently in ovens, paint booths, evaporators, kilns and other industrial drying applications with the Hartzell Series 12 Plug Fan. This unhoused centrifugal plug fan incorporates Hartzell 's tested and proven "PL " wheel, featuring heavy-duty, single-thickness airfoil blades. Designed for plenum installation, Series 12 Plug Fans are ideal for air circulation in a wide range of industries, including energy, food processing, heavy industry, pulp and paper, chemical... (read more)Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
Control Instruments Corp.
Monitoring Combustible Gases in Kilns A new white paper by Control Instruments, "Monitoring Combustible Gases in Kilns," discusses the hurdles involved with monitoring combustible gas concentrations for safety and key points to consider. Heating all sample-wetted parts of the analyzer and sampling system to 250 C will prevent condensation. The sample stays intact. The measurement includes all combustible vapors. Sample pumps cannot provide the same level of reliability as an aspirated sampling system and should be avoided... (read more)Browse Combustion Analyzers Datasheets for Control Instruments Corp. -
Harper International Corporation
Pusher Tunnel Furnaces and Tunnel Kilns Harper 's pusher furnaces and tunnel kilns are ideal for processes requiring precise control of temperature and atmosphere, for those with longer residence times that require exact control of the heat up rate of the product (temperature profile), and those with a lower gas/solid reaction. Our focus is on systems that offer the greatest operating life, lowest operating cost, and highest efficiency for the manufacturing of advanced materials. Harper offers a distinct advantage in pusher furnaces... (read more)Browse Furnaces (industrial) Datasheets for Harper International Corporation -
Eastern Instruments
Continuous Mass Flow Measurement – Plastics indicate a problem somewhere upstream in the process. Detecting these problems early keeps them from escalating into larger problems involving broken machinery or dragging on for weeks unnoticed, resulting in ballooning amounts of wasted product. Compounding. The patented CentriFlow® technology is very useful for compounding applications where multiple products are either batched or continuously blended. A CentriFlow® Meter can be used to measure powdered base resins, while a CentriFeeder TM could... (read more)Browse Solids Flow Meters Datasheets for Eastern Instruments -
Ducon Environmental Systems
Precision Cooling - Furnace and Kiln Exhaust Gases Ducon supplies custom engineered evaporative gas coolers and conditioners to cool the gases exhausting from furnaces, kilns, and boilers. Ducon utilizes its proprietary spray nozzles to accurately control the humidity in the gas so as to minimize the corrosion in the equipment and completely evaporate all water droplets. Ducon has designed gas coolers to handle over 1,000,000 ACFM in a single unit. (read more)Browse Electrostatic Precipitators Datasheets for Ducon Environmental Systems -
Charles Ross & Son Company
Versatile low shear blending and drying the continuous turnover of materials heated within the vessel leads to fast drying and cost-effective solvent recovery. The pictured Vertical Blender has a maximum capacity of 32 ft^3. The design is ideal for processing large volumes where floor space is limited. Sizes range from lab scale to full production models. (read more)Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Tork
Continuous improvement increases productivity Small continuous improvements in unexpected places can significantly improve quality, cost and delivery. The last thing you want in manufacturing is downtime. But with small continuous improvements, you can significantly improve quality, cost and delivery. Tork provides the solutions and services that equip you to improve in your facility. Find out how here. * ?Equipped?to?Improve TM?(2020)? (read more)
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Transportation and Air Quality > AP-42, Compilation of Air Pollutant Emission Factor...
Lumber used to manufacture glulam may be dried in onsite lumber kilns or purchased pre- dried from suppliers. … from the lumber supply with a hand-held moisture meter or with a continuous in- line meter …
-
Vacuum drying of wood with radiative heating: I. Experimental procedure
… of supplying energy with radiative emitters instead of heated plates would allow the heat and mass transfer on the main faces of the board to be maintained by convective ex- change, which would be a significant improvement to contin- uous vacuum kilns . … ex- change allows the moisture not only to be evacuated from the main faces of the board, but also allows the surface moisture content and temperature to be better controlled, which is of utmost importance for the quality of the dried lumber .
-
The temperature and moisture content in lumber during preheating and drying
The thermocouple leads were connected to digital thermometers for con- tinuous temperature recording on strip chart recorders (Fig. 3). The lumber was preheated and dried in one of the laboratories 500 fbm steam heated, forced-air circulation kilns .
-
Blacklight
Crook, bow, ans twist were half that found in conventionally stickered studs dried on the same schedule. It was concluded that the reduction in warp (with resultant increase in lumber value), together with the system's inherent labor efficiency, justifies continuing work on mechanical design of roll-feed continuous kilns .
-
Maderas. Ciencia y tecnología - HIGH-FREQUENCY ELECTRIC CURRENT FOR DRYING OF WOOD - HISTORICAL PERSPECTIVES
… moisture content and helps retain product quality as has been demonstrated with a continuous microwave dryer (Resch … An RfV- dryer can also be used for re- drying of softwood lumber (Elustondo and Avramidis 2002). There, hot air convection kilns dry Western hemlock and white fir structural lumber to a target of …
-
Renewable energy annual 1996
's7 In practice, end users are infrequently located near landfills and rarely require continuous fuel in the … End- use options include industrial applications such as kilns , lumber drying , oil refining, hotel heating, and cement manufacturing.
-
2010 Combined Subject Index IEEE Industry Applications Society Publications
Noncoherent demodulation of continuous phase modulated signals using Extended Kalman Filtering. Vyncke, T. J., +, APEC Feb. 2010 1711-1718 Kilns Crowley, Daniel, +, CITCON March 2010 1-9 Demonstration of very high temperature kiln for drying softwood lumber .
-
Federal Register > Friday, July 30, 2004 > [69 FR 45944] National Emission Standards for Hazardous Air Pollutants: Plywood and Composite Wood Products; Effluen...
Plywood and composite wood products manufacturing facilities also include facilities that manufacture dry veneer and lumber kilns located at any ‡facility. Pressurized refiners are operated with continuous infeed and outfeed of wood material and maintain elevated internal pressures …
-
Federal Register > Thursday, January 9, 2003 > [68 FR 1276] National Emission Standards for Hazardous Air Pollutants: Plywood and Composite Wood Products
This subpart also establishes requirements to demonstrate initial and continuous compliance with the compliance options, operating requirements … Plywood and composite wood products manufacturing facilities also include facilities that manufacture dry veneer and lumber kilns located at any facility.
-
Present methods of drying and conditioning wood for use
Veneer drying is somewhat more difficult than drying small particles of wood, but generally less difficult than lumber drying . Most veneer dry- ers are continuous forced-convection units, but air-impingement (jet) dryers are be- coming … Platen re-dryers or dry kilns are frequently used for final drying of hardwood veneer in panel …
Indicates content that may require registration and/or purchase.