Products/Services for Continuous Roving Fiberglass Mufflers

  • Silencers and Mufflers (Industrial)-Image
    Silencers and Mufflers (Industrial) - (292 companies)
    Last revised: February 6, 2025 Industrial silencers and mufflers absorb and attenuate noise levels from machinery and other sources for environmental amelioration and regulatory compliance. They use several basic designs...
  • Roving and Yarn-Image
    Roving and Yarn - (141 companies)
    ...roving and yarn is biodegradable. Material types for roving and yarn include natural fibers such as cotton, wood, linen, flax, silk, and wool. Choices may also include glass or fiberglass, E-glass, and S-glass; rock woo and slag wood; ceramic materials...
  • Specialty Fibers, Fabrics, and Textiles-Image
    Specialty Fibers, Fabrics, and Textiles - (523 companies)
    ...control. Shielding from electromagnetic interference (EMI). Shielding from radio frequency interference (RFI). Types. Fibers. Specialty fibers are bulk, chopped fibers or thin, continuous filaments that are supplied as any of the following: Monofilaments...
  • Glass Fibers and Fiberglass Cloth-Image
    Glass Fibers and Fiberglass Cloth - (246 companies)
    Glass fibers and fiberglass cloth consist of bulk, chopped fibers or continuous strands of glass. Glass fibers and fiberglass cloth is used in reinforcing plastics and composites as well as other specialized electrical and thermal applications...
  •  
    Continuous Miners - (14 companies)
    Continuous miners are composed of a rotating steel drum with hard metal teeth that is advanced through a mine in order to simultaneously excavate and extract coal and soft minerals in underground mining operations. Continuous miners are excavation...
  •  
    Fiberglass Fabrication Services - (141 companies)
    ...composites. A mineral fiber, fiberglass is used in many applications in both the industrial and commercial sectors. There are many variations of fiberglass with properties suitable for different functions. Examples include continuous fibers...
  •  
    Composite and Fiberglass Molding Services - (284 companies)
    Composite and fiberglass molding services perform injection molding, blow molding, compression molding, rotationalmolding, thermoforming, and dip molding. Composite and fiberglass molding services perform: injection molding. blow molding...
  •  
    Continuous Emissions Monitoring Systems (CEMS) - (42 companies)
    Continuous emissions monitoring systems (CEMS) are used for the evaluation of pollutants from a gaseous exhaust. An integrated scheme of instrument hardware and a data acquisition system allows the operator to repeatedly measure emissions to remain...
  •  
    Pultrusion Services - (18 companies)
    Pultrusion services produce fiber-reinforced plastic (FRP) profiles such as rods, angles, tubes, and sheets by pulling fibers and resins through a heated die in a continuous process. Typically, pultruded products are used in applications...
  •  
    Grating - (226 companies)
    ...steel, stainless steel, or galvanized steel. They are available in a variety of shapes, mesh types, and sizes. Fiber reinforced plastic (FRP) products are made by weaving continuous strands of fiberglass through thermosetting plastics. Grates...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Fiberglass and Glass Technology
    …in, 99 in US, role, 93 Atmospheric emissions, limits, 271–272 Automotive–belts, hoses, and mufflers application, 220 Chevrolet … BS standards, UK, 93 Bulk molding compounds (BMC), 139t, 141–142, 148–149, 156t batch/ continuous process, 148 Buried … unidirectional continuous fibers, 131–132 composites for wind turbines blade design methodologies, 170–172 blade-manufacturing techniques, 169–170 raw materials, 169 continuous fibers for reinforcement, 125–126 E-glass fibers, 127 fiberglass manufacturing, 128–129 fiberglass size … 140 fabrics woven from rovings , 141 glass mats, 138–140…
  • Acoustic Attenuation Performance of Perforated Absorbing Silencers
    The average diameter of the individual filaments in the roving strand is 24 μm. .... technique as well as the acoustic characteristics of some other absorbing materials, including fiberglass board, shoddy, and … Kullman T. , 1999 , “Durability, acoustic performance and process efficiencies of absorbent fibers for muffler filling,” Proceedings … The acoustic attenuation performance of a single-pass, perforated concentric silencer filled with continuous strand fibers is…
  • Encyclopedia of Polymer Science and Technology
    In ring spinning, the roving is first attenuated to the desired size through a series of drafting .... These ap- plications currently can not use fiberglass insulation within their exterior wall spaces. .... A system for the con- tinuous polymerization of various monomers in scCO2 has been developed (35). .... Muffler .
  • Encyclopedic Dictionary of Polymers
    Sheet-Molding Compound n (SMC) A fiberglass - reinforced thermosetting compound in sheet form, usu- ally rolled into … An oven in the form of a tunnel mounted over, or containing a continuous conveyor belt, used .... Slubbing n The product of the slubber, it is the interme- diate stage between sliver and roving . .... Surah is used for ties, mufflers , blouses, and dresses.
  • Renewable Energy Systems
    …facesheets are helically wound using 450 yield strand interspersed with 20 oz unidirectional roving and a minor … sized pilot projects must be operated in situ and for at least one continuous year to obtain .... The laminates are primarily fiberglass with some carbon fiber for additional strength. .... - heat exchangers - control, monitoring units - starter - exhaust gas muffler - exhaust gas after treatment - fuel system - lubrication system…
  • The Wiley Dictionary of Civil Engineering and Construction Complete Document
    Stubbing or roving, indicating the yarn number (count}, e.g., a 1.5 hank roving . .... Swath cutter: Self-propelled forest harvesting ma- chine capable of continuous movement while simultaneously felling multiple sterns .... JOINT REINFORCING MESH Woven fiberglass mesh used with jointing compound in completing the joint between drywall panels. .... MUFFLER Expansion chamber used to muffie the noise of engine combustion, oil, or gas flow noise.
  • Springer Handbook of Acoustics
    For that reason, each muffler is unique to its installation. .... Provide a continuous bead of acoustical sealant around ceiling and perimeters of partition Structure Acoustical sealant at .... Fiberglass tiles have significantly lower CAC values. .... frequency mod- ulation coherence across carriers: Effects of mod- ulation rate, harmonicity and roving of the carrier…