-
Supplier: Gurley Precision Instruments
Description: Continuous OD filters light precisely, Designs for 0.04 to 2.0 & 0.04 to 4.0, Spectral Range: 400nm to 700nm
- Diameter, Square Side, or Rectangular Length: 50.799972568014816 mm
- Rectangular Width: 25.399986284007408 mm
- Thickness: 1.5747991496084592 mm
- Optical Density: 0.04 to 4
-
Supplier: Edmund Optics Inc.
Description: Variable Density Beamsplitter Variable Neutral Density Use Two to Control Optical Transmission Design Wavelength of 400 - 700nm Density Neutrality of +/-5% The density (and film thickness) of these continuously variable neutral
- Optical Density: 0.04 to 1
- Features: Neutral Density Filters
-
Supplier: Edmund Optics Inc.
Description: Variable Density Beamsplitter Variable Neutral Density Use Two to Control Optical Transmission Design Wavelength of 400 - 700nm Density Neutrality of +/-5% The density (and film thickness) of these continuously variable neutral
- Optical Density: 0.04 to 4
- Features: Neutral Density Filters
-
-
Supplier: Edmund Optics Inc.
Description: Variable Density Beamsplitter Variable Neutral Density Use Two to Control Optical Transmission Design Wavelength of 400 - 700nm Density Neutrality of +/-5% The density (and film thickness) of these continuously variable neutral
- Optical Density: 0.04 to 3
- Features: Neutral Density Filters
-
Supplier: Edmund Optics Inc.
Description: Variable Density Beamsplitter Variable Neutral Density Use Two to Control Optical Transmission Design Wavelength of 400 - 700nm Density Neutrality of +/-5% The density (and film thickness) of these continuously variable neutral
- Optical Density: 0.04 to 2
- Features: Neutral Density Filters
-
Supplier: Newport MKS
Description: The MVA-TS-KT Variable Attenuator (MVA) Kit for Mai Tai is an easy to use kit for the continuous attenuation of the laser output power. Often times, to adjust the laser power down to the level required, users are forced to use either neutral density filters or other
-
Supplier: Newport MKS
Description: The M-MVA-TS-KT Variable Attenuator (MVA) Kit for Mai Tai is an easy to use kit for the continuous attenuation of the laser output power. Often times, to adjust the laser power down to the level required, users are forced to use either neutral density filters or other
-
Supplier: Newport MKS
Description: The MVA-MT-KT Variable Attenuator (MVA) Kit for Mai Tai is an easy to use kit for the continuous attenuation of the laser output power. Often times, to adjust the laser power down to the level required, users are forced to use either neutral density filters or other
-
Supplier: Newport MKS
Description: The M-MVA-MT-KT Variable Attenuator (MVA) Kit for Mai Tai is an easy to use kit for the continuous attenuation of the laser output power. Often times, to adjust the laser power down to the level required, users are forced to use either neutral density filters or other
-
Supplier: Gurley Precision Instruments
Description: Linear Adjustable Attenuation by Rotation, Variable Density Range from 0.0 to 4.0, Spectral Range: Optically Flat from 400nm to 700nm
- Diameter, Square Side, or Rectangular Length: 25 to 100 mm
- Thickness: 1.524 mm
- Optical Density: 0 to 4
- Surface Quality: 60-40 Scratch / Dig
-
Supplier: Thorlabs, Inc.
Description: At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the
- Diameter, Square Side, or Rectangular Length: 12.700000000000001 to 100 mm
- Rectangular Width: 10.000000000000002 to 25 mm
- Thickness: 0.56 to 6.300000000000001 mm
- Transmission Range: 200 to 16,000 nm
Find Suppliers by Category Top
Featured Products Top
-
. The device belongs to the STM32F103 medium-density performance line. ST currently lists the STM32F103C8 as an active product in volume production, making it suitable for maintaining established equipment and developing products that require a mature, widely supported MCU platform. The (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Continuously Variable Neutral Density Filters | Edmund Optics
Continuously Variable Neutral Density Filters .
-
Modulation Spectroscopy Of Semiconductor Microstructures: An Overview
The second technique which was recently developed and involves keeping the DC intensity of the reflected light con- stant through the use of a continuously variable neutral density filter placed after the monochromator.25.26 .
-
Criteria for Specifying Projectors for the Photo-Interpreter
The use of continuously varying neutral density filters is one of the most effici- ent methods of varying the screen illumi- nation.
-
Large spectral tuning of liquid microdroplets by local heating with a focused infrared laser
The infrared laser is transmitted through a 2x telescope, a continuously variable neutral density filter , a neutral density filter used as a beam combiner, reflected by a dichroic mirror, and focused to the center of individual microdroplets using a high numerical aperture …
-
Chaotic data encryption using semiconductor laser diodes
controlled by continuously variable neutral density filters (NDF1 and NDF2).
-
Single-molecule tools for enzymology, structural biology, systems biology and nanotechnology: an update
Continuous variation of the laser power can be achieved either with a combination of a half-wave plate and polar- izer or with a continuously variable neutral density filter .
-
Photoinduced Electron Transfer in Perylene‐TiO 2 Nanoassemblies
The polarization of pump beam was set to the magic angle (54.7°) relative to the probe beam and its intensity adjusted using a continuously variable neutral density filter .
-
Probing events with single molecule sensitivity in zebrafish and Drosophila embryos by fluorescence correlation spectroscopy
A continuously variable neutral density filter (NDC-25C-2, Thorlabs, Newton, NJ) is used to adjust the laser power.
-
Methods in Membrane Lipids
The laser intensity is regulated by a circular, continuously vari- able neutral density filter ND.
-
Reliable source of conditional non-Gaussian states from single-mode
thermal fields
η, set by rotating a continuously variable neutral density filter wheel placed in front of the λ/2 plate.
Indicates content that may require registration and/or purchase.