-
Description: of the valve seat is on the outermost side of the flow channel, so flow rate here is much slower than that of the flow-through, and the erosion of the valve seat is also small. Parts name and material of drain control valves 32 Reducer 20# 12Cr1MoV F91 F92 27
- Valve Type: Drain Valves
- Media: Steam
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Description High Pressure High Flow Specialty Gas Control Panel With Diaphragm Valve , 3000Psig Oxygen Control Medical Changeover Manifold Panel JW100 Series Semi-automatic Changeover Device A high-pressure high-flow specialty gas control panel with diaphragm
- Maximum Pressure: 3,002.262574693978 psi
- Size: 1/2", 1/4", 3/8"
- Application: Gas
- Type: NPT
-
Supplier: Spirax-Sarco
Description: The M40S ISO Automation is a reduced bore ball valve, with a single piece body, having ISO mounting as standard (making it easy and safe to automate). It is an isolating valve, which can be used with the majority of industrial fluids, not a control valve. The valve
- Valve Size: 0.9842525 to 5.905515 inch
- Pressure Rating: 739.69227 psi
- Number of Ports: 2
- Media Temperature: -20.2 to 500 F
-
-
Description: Valve No. Parts Name Materials No. Parts Name Materials 1 Body WCB 10 Stop plate 25 2 Disc 25+507 11 Nut ZCuSn10Zn2 3 Pin 304 12 Handwheel 25 4 Stem 2Cr13 13 Nut 25 5 Bellows 304 14 Fill port NBR 6 Gasket 304 15 Nut 45 7 Bonnet WCB 16 Bolts 45 8 Packing Graphite 17 Gasket
- Features: Bolt Flange, Butt Weld
- Valve Type: Directional Valves, Globe Valves
-
Description: Type Globe Valve with Bellows No. Parts Name Materials No. Parts Name Materials 1 Body WCB 10 Stop plate 25# 2 Disc 25#+507 11 Nut ZCuSn10Zn2 3 Pin 304 12 Handwheel 25# 4 Stem 2Cr13 13 Nut 25# 5 Bellows 304 14 Fill port NBR 6 Gasket SS304 15 Nut 45# 7 Bonnet WCB 16 Bolts
- Valve Type: Bellows Valves, Directional Valves, Globe Valves
- Features: Bolt Flange, Butt Weld
-
Supplier: ALMiG USA Corporation
Description: Features: Very easy toperate Microprocessor control unit ALMIG AIR CONTROL f Soft start through frequency transformer. Avoidance of current peaks during start-up All electric connections tagged (name plates) for easy maintenance Customer passwords for best system security
- Interface: Digital Front Panel
- Features: Gas / Air, Limit / Set Point Control, Multi-Function Controller, Rate Indication / Control
- Form Factor: Panel / Chassis Mount
- Control Signal: Serial / Digital
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: used, each serving specific needs based on pressure control and gas purity requirements. Single Stage Manual Gas Changeover Manifold Panel The single-stage manual gas changeover manifold panel is designed for primary pressure control of medical oxygen in small to medium-sized
- Temperature Range: -40 to 165.2 F
- Application: Gas
- Body Material: Stainless Steel
-
Description: Description Product Name: Pneumatic Diaphragm Actuator Type: Spring return diaphragm Action: Reverse acting or direct acting Supply air pressure: 260 to 800 kPa Air connection: 1/4 NPT or 3/8 NPT Optional accessories: Positioner, Pressure regulator with filter, Limit switch, Solenoid
- Air Supply Pressure: 37.70957823287122 to 116.0294714857576 psi
- Air Supply Pressure Range: 37.70957823287122 to 116.0294714857576 psi
- Actuator Type: Diaphragm Actuator
- Actuator Action: Direct Acting, Reverse Acting
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Supply Ability: 5000 Piece/Pieces per Week Specifications Highlight: gas control panel , pressure control panel Material: 316L SS Maximum Inlet Pressure: 3000, 2200, 500PSI Output Pressure: 0-25,0-50,0-100, 0-250, 0-500PSI Working Temperature: -23~+74 Deg C Applied Gas: Pure Gases,
- Temperature Range: -40 to 165.2 F
- Size: 1/8"
- Application: Gas
- Type: NPT
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Specifications Highlight: gas control panel, pressure control panel Max Inlet Pressure: 2200, 3000 Psig Outlet Pressure Range: 0~25, 0~50, 0~100, 0~150 , 0~250psig Working Temperature: -40° F ~+165° F(-40°C+74°C) Cv: 0.14 Valve Seat: PU, PTFE ,FCTFE Body Material: 316L
- Maximum Pressure: 3,002.262574693978 psi
- Size: 1/2", 1/4", 3/8"
- Application: Gas
- Type: NPT
Find Suppliers by Category Top
Featured Products Top
-
Plate Seals Overmolded plate seals Elastomer seals (FKM, silicone, fluorinated silicone) can be overmolded within grooves on anodized aluminum or nickel-plated supports. This enables perfect positioning between (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
Product Features • Low pressure, High flow regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body for pharmaceutical, food, and beverage application (read more)
Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
, the Multi Control Valve features an inert, polymer fluid pathway that mitigates cold plate fouling and supports current coolant integrity guidance. Furthermore, its digital telemetry and automated dynamic balancing enable operators to achieve the tight rack flow distribution (read more)
Browse Control Valves Datasheets for Georg Fischer Piping Systems Ltd -
Naming Model numbers combine letters and numbers to indicate manufacturer, function, connection type, and drive mode. For example, "TT-EHCB/100C" denotes a THINKTANK brand electric control valve, where "E" stands for electric, "HCB" denotes the control valve series, "100" indicates a (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
-to-face dimensions per ASME B16.10 and flange connections per ASME B16.5. THINKTANK experts offer detailed guidance on model parameters and operating condition selection. Model Naming For example, "TT-EHCB/100C" denotes a THINKTANK brand electric control valve: "E" for (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Product Features • Pressure control panel with automatic change-over function • JSR-3 Series single-stage regulator • Brass chrome plated body for inert, reactive (read more)
Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The PVS is an innovative design which combines several different functions into one compact valve station. It was designed for simplified installation as well as to overcome corrosion issues encountered in harsh environments by utilizing plated and stainless steel components. Being weld-in, the (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for Parker Sporlan Division -
Product Features • Pressure control panel with automatic change-over function • JSR-1E / JSR-6E Series single-stage regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6 (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
flow control products, is nearly tripling the size of its North American headquarters in Charlotte, N.C. Bonomi North America, Inc. is moving to a newly renovated 70,000 square foot building that will allow increased warehouse capacity, expanded valve automation capabilities and more office (read more)
Browse Industrial Valves Datasheets for Bonomi North America, Inc. -
. There’s a reason operators and engineers ask for Blacoh by name. Our valves don’t just meet the standard. They set it. From day one, every Blacoh valve is built for the kind of safety, efficiency, and reliability you can measure in extra hours of uptime and lower maintenance costs (read more)
Browse Pressure Relief Valves Datasheets for Blacoh Fluid Control, Inc.
More Information Top
-
ISA 75.05.01 - Control Valve Terminology
a plate attached to a control valve bearing the name of the manufacturer and a listing of valve specifications.
-
ISA CNTRL VALVES - Control Valves
Nameplate: A plate attached to a control valve bearing the name of the manufacturer.
-
ISA 75.05 - Control Valve Terminology
Nameplate: A plate attached to a control valve bearing the name of the manufacturer.
-
ISA AUTOMTN SYS INST DICT - Automation, Systems, and Instrumentation Dictionary
nameplate A plate attached to a control valve that bears the name of the manufacturer and a listing of the valve’s specifications.
-
Sell Panel Machine - Sell Panel Machine Manufacturers, Suppliers
Metal, Wood, Plastic, Leather, Glasses, Custom Signage, ADA Braille, Electrical Tags, Valve Tags, Dimensional Letters, Name Plates , Legend Plates, Control Panels, Asset Management, Parts Serialization, Parts...
-
ball valve switch - offers from ball valve switch manufacturers, suppliers, exporters & wholesalers
Valve Tags, Dimensional Letters, Name Plates , Legend Plates, Control Panels, Asset Management, Parts Serialization, ...
-
ball valve switch ( Page 2 ) - offers from ball valve switch manufacturers, suppliers, exporters & wholesalers
Valve Tags, Dimensional Letters, Name Plates , Legend Plates, Control Panels, Asset Management, Parts Serialization, ...
Indicates content that may require registration and/or purchase.