-
Supplier: Hilliard Corporation (The)
Description: Friction Torque Limiters and Couplings are designed to slip during a torque overload, while still transmitting the adjusted torque. They provide dependable solutions to the problems of torque control and overload protection in power transmission equipment.
- Torque Rating: 1 to 84 Ft-lbs
- Rotational Speed: 1,800 rpm
- Bore Diameter: 0.75 to 1 inch
- Diameter: 4.75 inch
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: The Tiny-Clutch 1808 Backstopping Clutch is based off of our D125MR Roller Clutch. This clutch features a 1/2" bore & mounts to the shaft with two setscrews at 180° instead of the usual 90°. This clutch is available in either Right or Left hand drive & replaces Milford Rivet Part # SH152.
- Torque Rating: 4.16666666666667 Ft-lbs
- Rotational Speed: 2,000 rpm
- Bore Diameter: 0.5 inch
- Diameter: 1.55 inch
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: The Tiny-Clutch 1915 Back Stopping Clutch is based off of our D75MR Roller Clutch. This clutch features a 1/4" bore & mounts to the shaft with a crosshole. This clutch is available in Right hand drive & replaces Milford Rivet Part # SH194.
- Torque Rating: 0.833333333333333 Ft-lbs
- Rotational Speed: 6,000 rpm
- Bore Diameter: 0.25 inch
- Diameter: 1.05 inch
-
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: The Tiny-Clutch 1692 One-Way Clutch is based off of our D75PM Roller Clutch. This clutch features heavy duty springs, a 1/4" bore & mounts to the shaft with a set screw. This clutch is available in Left hand drive & replaces Pellerin Milnor part # 54M105.
- Torque Rating: 0.833333333333333 Ft-lbs
- Rotational Speed: 6,000 rpm
- Bore Diameter: 0.1875 inch
- Diameter: 1.05 inch
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: clutches, such as inclined conveyors, tape and film drives, riveters, stampers e tc. CR-Series clutches are a proven cam and roller principle that provides long trouble free life. The outer housing and cam drive each other through wedging action between the rollers and the
- Torque Rating: 0.666666666666667 Ft-lbs
- Rotational Speed: 6,000 rpm
- Bore Diameter: 0.125 inch
- Diameter: 0.625 inch
-
Supplier: Boston Gear
Description: clutches provides worry free years of accurate positioning. Mechanical style torque limiters are spring loaded clutches that provide more accurate torque protection than shear pins or friction style slip clutches. Shear pins and hubs can rust together offering no torque
- Torque Rating: 2.91666666666667 to 2,083.33333333333 Ft-lbs
- Bore Diameter: 0.5 to 3.9375 inch
- Shaft: In-line
- Device: Slip Clutch / Disengagement Torque Limiter
-
Supplier: Boston Gear
Description: clutches provides worry free years of accurate positioning. Mechanical style torque limiters are spring loaded clutches that provide more accurate torque protection than shear pins or friction style slip clutches. Shear pins and hubs can rust together offering no torque
- Torque Rating: 2.08333333333333 to 4,166.66666666667 Ft-lbs
- Bore Diameter: 0.4375 to 3.625 inch
- Shaft: In-line
- Device: Slip Clutch / Disengagement Torque Limiter
-
Supplier: Boston Gear
Description: clutches provides worry free years of accurate positioning. Mechanical style torque limiters are spring loaded clutches that provide more accurate torque protection than shear pins or friction style slip clutches. Shear pins and hubs can rust together offering no torque
- Torque Rating: 16.6666666666667 to 416.666666666667 Ft-lbs
- Bore Diameter: 0.75 to 2.75 inch
- Shaft: In-line
- Device: Slip Clutch / Disengagement Torque Limiter
-
Supplier: Boston Gear
Description: clutches provides worry free years of accurate positioning. Mechanical style torque limiters are spring loaded clutches that provide more accurate torque protection than shear pins or friction style slip clutches. Shear pins and hubs can rust together offering no torque
- Torque Rating: 43.3333333333333 to 2,500 Ft-lbs
- Bore Diameter: 0.75 to 4.25 inch
- Shaft: In-line
- Device: Slip Clutch / Disengagement Torque Limiter
-
Supplier: Bibby Transmissions Group
Description: Fitting a Bibbigard Backstop cuts out the danger of fully loaded conveyors running back for any reason. These non-lubricated,fail-safe products operate without reliance on a power source or manual operation: rapidly and effectively, every time. Bibby Transmissions Torque Control Division also
- Device: Slip Clutch / Disengagement Torque Limiter
-
Supplier: KTR Corporation
Description: The RUFLEX® modular system is able to provide a solution for every drive. The combination with the well-approved KTR couplings and the integration of customer-specific drive components (e. g. sprockets) provides for an overload protection up to 6,800 Nm adapted to every application in an optimum
- Torque Rating: 0 to 5,014.74926253687 Ft-lbs
- Bore Diameter: 0.393701 to 4.724412 inch
- Diameter: 1.7322844 to 16.141741 inch
- Length: 2.3228359 to 14.6456772 inch
-
Supplier: Renold Canada
Description: Backstopping Inclined Conveyors Belt / Bucket Conveyors Screw Pumps / Pumps Escalators Gear Drives Ventilators / Fans An alternative application would be indexing where a push rod is connected to the torque arm slot. Clearance between slot and pin must be 1% of slot width. The REGV is
- Bore Diameter: 0.787402 to 4.724412 inch
- Diameter: 3.2677183 to 11.81103 inch
- Length: 1.3779535 to 4.330711 inch
- Weight: 2.8665 to 92.61 lbs
-
Supplier: KTR Corporation
Description: SYNTEX® is a safety system operating with positive locking suitable for torques up to 525 Nm. The component transmitting the torque is a punched disk spring (protected by patent). The design of the coupling ensures short reaction times with high repeating accuracy. Due to the special design it is
- Torque Rating: 4.42477876106195 to 294.985250737463 Ft-lbs
- Rotational Speed: 1,500 rpm
- Bore Diameter: 0.787402 to 1.968505 inch
- Diameter: 2.42126115 to 4.7637821 inch
Find Suppliers by Category Top
More Information Top
-
Development of a Mechanical Cabbage Harvester
The arrangement of the chain flight device over the lower and inclined conveyor along with the slip clutch eliminated the problem of chokeups ex-perienced with the first model.
-
MRF-actuator concepts for HMI and industrial applications
Additional potential application are e.g. automatic coil winding machines that are operating under permanent slip or belt conveyor systems that require a slipping clutch for compensating overload situation and protecting imperiled machining parts.
-
Control Systems Theory and Applications for Linear Repetitive Processes
Roller conveyors achieve this by slipping or using spring loaded clutches that disengage from the drive when the load becomes too high.
-
Modeling of chain conveyors and their equipment interfaces
These chain-driven conveyors may accumulate material by use of slip or clutch mechanisms built into the rollers.
-
Drive solutions
… towing circular conveyors 136 scissor mechanisms 310 rail vehicles 288 screen of the motor line 201 shielding contact Power-&-Free-conveyor throwing concrete compressor 435 sling storages 383 slip 103 Schmidt- clutch 226 lubricant 213 screw conveyors 277 helical gears loads …
-
Analytical Chemistry Division annual progress report for period ending December 31, 1979
Increasing friction in the intcrcell conveyor resulted in recurrent failures of thedrive mechanism's slip - clutch .
-
A study of the suitability of electric drives to the task of driving conveyors
The advantage of this sort of clutch is that once the conveyor has reached operating speed the clutch is fully engaged allowing no slip and hence no loss in efficiency.
-
AUTOMATIC CONVEYOR TYPE LAUNDRY ALPHA-BETA-GAMMA CONTAMINATION MONITOR.
Figure 1), and an adjustable slip clutch is located in the drive mecha- nIsm for the conveyor belt" .
Indicates content that may require registration and/or purchase.