-
Supplier: Industrial Flow Solutions
Description: Fahrenheit® High temperature slurry pump HIGH TEMPERATURE up to up to 200°F (93°C) Abrasive resistant chrome iron components Heads to 170’ Built-in agitator Built in thermal protection Double mechanical seals – SiC/SiC lower and carbon ceramic Top discharge Jacketed pumps cooled by
- Maximum Discharge Flow: 501 to 650 GPM
- Discharge Size: 4 to 6 inch
- Media Temperature: 200 F
- Horsepower: 7.5 to 15 HP
-
Supplier: Godwin, a xylem brand
Description: The GSP Series Submersible pumps are available up to 2 hp (1.5 kW) and offers flow rates up to 140 US GPM (31.8 m³/hr) and maximum heads to 70 ft (21.3 m). With a slimline top discharge design this pump works nicely for draining unwanted water from utility boxes, manholes, and
- Horsepower: 0.5 HP
- Maximum Discharge Flow: 70 to 140 GPM
- Maximum Discharge Pressure: 89.9596893 to 149.9328155 psi
- Power Source: AC Powered
-
Supplier: EBARA Pumps Americas Corporation
Description: large, submersible non-clog pump has an axial flow impeller design. Heavy-duty, air-filled Class F insulated motor – operates cooler with higher efficiencies Watertight cable entry system – protects against moisture and capillary action and reduces maintenance costs Self-cooling
- Discharge Size: 24 to 64 inch
- Horsepower: 10 to 422 HP
- Maximum Discharge Flow: 2,500 to 55,000 GPM
- Maximum Discharge Pressure: 11.5332935 to 115.332935 psi
-
-
Supplier: EBARA Pumps Americas Corporation
Description: The model DSC4, DSCA4 submersible pumps are constructed of rugged cast iron with heavy-duty, high-efficiency motors suitable for industrial and municipal water and wastewater, sewage and flood control applications. The large submersible non-clog pump has the ability to
- Discharge Size: 6 to 20 inch
- Horsepower: 50 to 245 HP
- Maximum Discharge Flow: 530 to 12,500 GPM
- Maximum Discharge Pressure: 27.6799044 to 691.99761 psi
-
Supplier: Caterpillar Oil & Gas
Description: injector fuel system, rigid wiring harness (10 amp 24V power required to drive electronic engine control modules), direct rack control Cooling System Gear-driven jacket water (JW) pump Gear-driven separate-circuit aftercooler/oil cooler (AC/OC) pump Front-mounted water
- Volt-Ampere: 7,510,000 to 7,684,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: electronic engine control modules), direct rack control Cooling System Gear-driven jacket water (JW) pump Gear-driven separate-circuit aftercooler/oil cooler (AC/OC) pump Front-mounted water connections: JW and AC/OC, 6" ANSI Jacket Water Thermostat Options: AC/OC
- Volt-Ampere: 4,640,000 to 5,444,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
Featured Products Top
-
ITEM # NMT, NMT SUBMERSIBLE LONG SHAFT CENTRIFUGAL PUMP FOR THE CHEMICAL INDUSTRY The DICKOW® submersible pump, type NCT, for the chemical industry is a vertical pump with (read more)
Browse Submersible Pumps Datasheets for Dickow Pump Company, Inc. -
NMT Submersible Long Shaft Centrifugal Pump for the Chemical Industry The DICKOW® submersible mag-drive pump, type NMT, for the (read more)
Browse Submersible Pumps Datasheets for Dickow Pump Company, Inc. -
North American natural gas production expands to secure energy independence, extraction safety demands absolute mechanical reliability. Modern wellhead systems utilize downhole electric submersible pumps (ESPs) and intricate sensor (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
features two 3” sight/charge ports and is fully removable for easy access and cleaning. The change can design accommodates interchangeable mix cans which can be equipped with heating/cooling jacket, thermowell, and any preferred valve style. A detachable sidewall scraper with (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company
More Information Top
-
States > South Dakota > State > Forms > Department of Environment and Natural Resources > [SD FORM waiver] Phase II/V Waiver Application Manual
Submersible pump motors manufactured by Red Jacket are water cooled and do not contain oil.
-
http://www.scirp.org/journal/PaperDownload.aspx?DOI=10.4236/ns.2013.51010
1, plasmachemical reactor, 2, high fre- quency electrode, 3, constant magnet, 4, submersible sampler, 5, cooling jacket , 6, pump .
-
Aerospace Sciences Meetings > Experimental Investigation of Flame Extinction Limits of Canola and Soy Methyl Ester
A cooling system, which consisted of a submersible water pump , water reservoir and a split aluminum cooling jacket , was used to cool the top burner and avoid heating of the top burner by the hot buoyant flame products.
-
wn_g.pl (finlayson-gwc2014.zip)
… still picture of the same subject"'). g(104296224,'machine gun that is a portable automatic firearm'). g(104296459,'a submersible warship usually armed with … … it'). g(104298439,'a pump for raising fluids by … … garments (usually including a jacket and trousers or skirt … … g(104302361,'a country house (usually located in the country) that provides a cool place to live …
-
noun.dat (finlayson-gwc2014.zip)
… n 0000 %p 02478167 n 0000 ~ 02517052 n 0000 ~ 02807396 n 0000 %p 02870586 n 0000 %p 03093024 n 0000 %p 03099426 n 0000 | a submersible warship usually armed with … … 06 n 01 suction_ pump 0 003 @ 02946143 … … flashy suit of extreme cut 03146478 06 n 01 slack_suit 0 002 @ 03146170 n 0000 ~ 03146606 n 0000 | casual dress consisting of slacks and matching jacket 03146606 06 n 01 … … country) that provides a cool place in the summer …
-
CR4 - Thread: Water Exposure of Pump
Continuous exposure to water is not recommended unless otherwise it is a submersible pump which is designed for that. In some centrifugal pumps which is meant for high temperature applications ( Up to 150 C) it is usual for a pump to incorporate a jacket through which a small amount of cooling water passes to reduce the temperature in the stuffing box …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… magnify_V|6 lightning_N|17 computer_display_N|2 lighthouse_N|4 impracticable_J|4 graphic_J|16 air_mattress_N|1 horse-drawn_vehicle_N|1 field_gun_N|1 caisson_N|1 keelson_N|2 bilge_water_N|2 pump _well_N|1 lime_V|1 lime_N|21 … … sheen_N|3 plucked_J|2 sumptuous_J|6 churchyard_N|2 funeral_N|2 diabetes_insipidus_N|4 ancient_greek_N|16 hallucinogenic_drug_N|6 lysergic_acid_N|2 slot_V|1 sewing_machine_N|6 vise_N|4 speedometer_N|2 rubberize_V|2 upper_peninsula_N|3 michigan_N|27 plaid_N|3 northwestern_united_states_N|24 life_ jacket _N|1 paperback_N|2 light-tight_J|1 … … stopper_knot_N|1 mausoleum_N|3 halicarnassus_N|2 water- cooled _J|1 hydrochlorothiazide_N|1 diuretic_N|3 pilgrim_father_N|2 … … maim_V|1 handlebar_N|1 minicar_N|1 subcompact_car_N|1 submersible _J|2 passenger_van_N|1 fur_coat_N|2 minocin_N|1 …
-
http://www.int-res.com/articles/meps/108/m108p153.pdf
The plant material was placed in a perspex cham- ber equipped with a Clark-type oxygen electrode and maintained at 17°C by circulating water in a cooling jacket . In large chambers holding intact individuals mixing was provided by a submersible pump .
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… scene_N select_V artist_N photographer_N graphic_J representation_N 04347519_N| machine gun that is a portable automatic firearm |machine_gun_N be_V portable_J automatic_firearm_N 04347754_N| a submersible warship usually armed with torpedoes | submersible _warship_N usually_R arm_V torpedo_N … … draw_V surface_N 04350104_N| a pump for raising fluids by … … sugar_N often_R make_V shape_N seashell_N 04350905_N| a set of garments (usually including a jacket and trousers or … country) that provides a cool place to live in the summer |country_house_N usually_R locate_V country_N provide_V cool_J …
Indicates content that may require registration and/or purchase.