-
Supplier: 3X Ceramic Parts Company Limited
Description: Silicon Carbide Pump Bushing Properties & Application: Silicon carbide sic pump bushing is a new type of high-tech and wear-resistant material in the world. It was made of high-purity silicon carbide powder, high-purity high-temperature carbon black and
- Density: 3.1999979803934133 g/cc
- Thermal Conductivity: 120 W/m-K
- MOR / Flexural Strength: 56,564.36734930683 psi
- Compressive / Crushing Strength: 261,066.3108429546 psi
-
Supplier: ToneCooling Technology Co., Ltd
Description: expansion coefficient and copper’s high thermal conductivity.The surface is covered with oxygen-free copper plates, eliminating the need to worry about airtightness.Additionally,the copper-coated surface faciitates electroplating.s-CMC is a multi-layer CMC with better
- Length: 89.50000000000001 mm
- Width: 89.50000000000001 mm
- Height: 69 mm
- Fan Airflow: 41.4 SCFM
-
Supplier: Precision Surfacing Solutions
Description: using a composite plate versus a pure metal plate can be summarize as follows: Composite lapping plates normally takes a more uniform charge of diamond particles compared to pure metal plates. Composite plates are superior in application where lapping and polishing are combined
-
-
Supplier: Precision Surfacing Solutions
Description: using a composite plate versus a pure metal plate can be summarize as follows: Composite lapping plates normally takes a more uniform charge of diamond particles compared to pure metal plates. Composite plates are superior in application where lapping and polishing are combined
-
Supplier: Precision Surfacing Solutions
Description: using a composite plate versus a pure metal plate can be summarize as follows: Composite lapping plates normally takes a more uniform charge of diamond particles compared to pure metal plates. Composite plates are superior in application where lapping and polishing are combined
-
Supplier: Precision Surfacing Solutions
Description: using a composite plate versus a pure metal plate can be summarize as follows: Composite lapping plates normally takes a more uniform charge of diamond particles compared to pure metal plates. Composite plates are superior in application where lapping and polishing are combined
Find Suppliers by Category Top
Featured Products Top
-
Material Advantages: Aluminum silicon carbide (AISiC) combines the best of aluminum alloys and ceramic materials, delivering: High specific stiffness (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
: how to manage heat without sacrificing strength, weight, or dimensional stability. Aluminum Silicon Carbide (AlSiC) was developed exactly to solve this problem. By combining (read more)
Browse Specialty Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
Carbide, MMC(Metal MatrixComposites)*1, CMC(Ceramic Matrix Composites)*2, Zirconia, Steatite, Silicon, Glasses (TEMPAX Float®, Corning Glass ULE®, Fused Quartz / FusedSilica and others), Machinable Ceramics(Macor®, ShapalHi-M Soft™, Macerite®, (read more)
Browse Ultra-hard Materials Machining Datasheets for Top Seiko Co., Ltd. -
Silicon Carbide (SiC) or SiC-based composite materials (MMC). These materials offer superior thermal conductivity and strength, making them ideal for high-performance operations. (read more)
Browse Production Machining Datasheets for Top Seiko Co., Ltd. -
Aluminum silicon carbide (AlSiC) composites combine the advantages of aluminum alloys and ceramic materials, delivering lightweight structural strength together with excellent thermal and mechanical stability. These (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
composite structure, merging aluminum’s high thermal conductivity with silicon carbide’s low expansion. Key benefits include (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
-compression bonding cannot conduct sufficient heat which results in low productivity. Stainless Steel Heat-Resistant Alloys Ceramics Molybdenum Tungsten Aluminum Nitride Silicon Carbide SiC-based MMC ?It is very hard to find a (read more)
Browse CNC Machining Services Datasheets for Top Seiko Co., Ltd. -
: Ceramic Substrate Materials Zirconia reinforced aluminum nitride composite ceramics balance thermal conductivity and mechanical strength. An effective compromise between aluminum nitride and silicon nitride, providing a reliable substrate material (read more)
Browse Industrial Ceramic Materials Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Ceramic Matrix Composites Ceramic Matrix Composites (CMC’s) comprise a ceramic matrix reinforced by a refractory fiber such as silicon carbide, alumina or carbon. More readily available CMC’s today include (read more)
Browse Micro Machining Services Datasheets for Insaco, Inc. -
Induction heating is a fast, precise, repeatable, safe and non-contact method for heating metals or other electrically-conductive materials. The material may be a metal such as brass, aluminum, copper or steel or it can be a semiconductor such as silicon carbide, carbon or graphite. To heat non (read more)
Browse Datasheets for Ambrell Induction Heating Solutions
More Information Top
-
The Effects of Silicon Carbide Reinforcement on the Properties of Cu/SiCp Composites
Copper silicon carbide composites were produced in 80 % Cu-20 % SiC, 70 % Cu-30 % SiC, 60 % Cu-40 % SiC, 50 % Cu-50 % SiC, and 40 % Cu-60 % SiC ratios with an average…
-
Mechanism Controlling Thermal Conductivity and Coefficient of Copper Metal Matrix Composites
Copper silicon carbide composites were produced in 80%Cu - 20%SiC, 70%Cu - 30%SiC, 60% Cu - 40% SiC, 50% Cu - 50%SiC, 40%Cu - 60%SiC ratios with an average grain size of 212µm, 425µm and 710µm respectively via liquid metallurgy route.
-
Hot wired | News | The Engineer
Bolt claims the copper silicon carbide composite would allow them to be reused up to 20 times as they would remain cooler for longer.
-
Predicting the mechanical properties of date palm wood fibre-recycled low density polyethylene composite using artificial neural network
Hassan et al. (2009) used ANN in predicting some physical properties of (porosity and density) and hardness of aluminium- copper / silicon car- bide composites .
-
Ecotribology
Additionally, copper/graphite composites exhibited the lowest coefficient of friction and copper / silicon carbide composite exhibited the highest coefficient of friction, while Cu–SiC–graphite composite showed an intermediate value.
-
Investigation of micro-abrasion characteristics of thin metallic coatings by in-situ SEM scratch test
Chee, C. Y. and Azmi, A., “Preparation and Characterization of Copper/ Copper Coated Silicon Carbide Composites ,” Int. J. Precis.
-
Modeling of Pressure Die Casting Process: An Artificial Intelligence Approach
Hassan et al.14 used the feed-forward back- propagation neural network in prediction of some physical properties and hardness of aluminum– copper / silicon carbide composites , synthesized by compo-casting method.
-
Comparison of Two‐Phase Thermal Conductivity Models with Experiments on Dilute Ceramic Composites
19 K. E. Pappacena, M. T. Johnson, H. Wang, W. D. Porter, and K. T. Fab- er, “Thermal Properties of Wood-Derived Copper – Silicon Carbide Composites Fabricated via Electrodeposition,” Compos.
-
Structure and properties of composite materials based on copper strengthened with diamond nanoparticles by mechanical alloying
D. V. Kudaschov, A. A. Aksenov, V. Klemm, et al., “Micro- structure formations in copper – silicon carbide composites dur- ing mechanical alloying in a planetary mill,” Werkstoffwisens- chaft und Werkstofftechnogie, 31, 1048 – 1055 (2000).
-
Formation of a nanodispersed metal-matrix structure during a combined high-energy mechanical alloying of powders of aluminum-based SiC-containing alloys
D. V. Kudaschov, A. A. Aksenov, V. Klemm, et al., “Microstructure Formations in Copper – Silicon Carbide Composites during Mechanical Alloying in a Planetary Mill,” Werkstoffwis. Werkstofftechn.
Indicates content that may require registration and/or purchase.