Products/Services for Coral 66 Programming Languages

  • Programming Languages-Image
    Programming Languages - (250 companies)
    Programming languages provide the commands, grammar and syntax for instructing digital devices and computers to perform specific tasks. These artificial languages are machine-readable and often comply with a written specification for both syntax...
  • Computers-Image
    Computers - (1711 companies)
    ...standards include: MIL-C-5414 - Air navigation computer, type MB-4A. BS 5905 - Specification for computer programming language Coral 66. CSA N286.7 - Quality assurance of analytical, scientific, and design computer programs for nuclear power plants...
  • Language Translation Services-Image
    Language Translation Services - (122 companies)
    ...provide multi-language translation. On-the-fly translation software is used to translate individual words or phrases, typically in shorter documents such as Web pages or email. Hybrid products are not pure translation programs, but provide...
  • Language Translation Software-Image
    Language Translation Software - (21 companies)
    ...typically in shorter documents such as Web pages or email. Hybrid products are not pure translation programs, but provide translation-related tools such as a verb conjugator, dictionary, and spell checker. Selecting language translation software...
  • Programmable Logic Controllers (PLC)-Image
    Programmable Logic Controllers (PLC) - (907 companies)
    ...computer interfaces and proprietary languages and network options. I/O Channel Specifications. Programmable logic controllers I/O channel specifications include: Total number of points. Number of inputs. Number of outputs. Ability to expand. Maximum...
  •  
    Programmable Automation Controllers (PAC) - (107 companies)
    JDBC) allows PACs to access to external structured query language (SQL) databases. Specifications. Programmable automation controllers (PAC) for international markets should comply with Restriction of Hazardous Substances (RoHS), a European Union...
  •  
    Programmable Automation Controller (PAC) Modules - (53 companies)
    ...language (SQL) databases. Differences. Programmable automation controller (PAC) modules differ by backplane bus type and ports or interfaces. Peripheral component interconnect (PCI) is a local bus system designed for high-end computer systems. Compact PCI...
  •  
    Programmable Logic Devices (PLD) - (262 companies)
    Programmable logic devices (PLD) are designed with configurable logic and flip-flops linked together with programmable interconnect. PLDs provide specific functions, including device-to-device interfacing, data communication, signal processing, data...
  •  
    Programmable Automation Controller (PAC) Systems - (63 companies)
    Programmable automation controller (PAC) systems consist of PAC modules, each of which performs a specific function. PAC systems are used in motion control, machine control, machine vision, and other industrial control applications. They include...
  •  
    Programmable Power Supplies - (99 companies)
    Programmable power supplies are digitally controlled power sources that provide accurate and adjustable levels of voltage, current, and frequency. They include a processor, voltage/current programming circuits, current shunt, and voltage/current...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire