-
Supplier: Kyocera Corporation
Description: An extremely lightweight material with low thermal expansion and excellent strength, rigidity and thermal shock resistance.
- MOR / Flexural Strength: 27,556.9994778674 to 29,007.3678714394 psi
- Modulus of Elasticity: 20,305,157.5100076 to 21,030,341.7067936 psi
- Density: 2.5 g/cc
- Silicate Type: Cordierite
-
Supplier: Zygo Corporation
Description: process a wide range of materials for optical mirrors. Our product capabilities include: CLEARCERAM® mirrors Cordierite mirrors Silicon Carbide mirrors Silicon mirrors ULE® mirrors Zerodur® mirrors In addition to Cordierite mirrors, ZYGO has a wide range of optical manufacturing
- Mirror Types: Flat Mirror, Parabolic Mirror, Reflector, Spherical Mirror
- Reflector / Parabolic Mirror Shape: Off-axis Parabolic
- Features: Other, Other Mirror Material
-
Supplier: CoorsTek
Description: Silicate ceramics, the oldest family of ceramics, are multi-phase materials developed from natural silicate sources such as clay, kaolin, feldspar, and soapstone. Today’s silicates — including cordierite, forsterite, mullite, steatite, and technical porcelain — evolved from traditional
- Max Use / Curie Temperature: 1,200 C
- Thermal Conductivity: 2.5 W/m-K
- Coeff. of Thermal Expansion (CTE): 4 µm/m-C
- MOR / Flexural Strength: 14,503.6839357197 psi
-
-
Supplier: SAE International
Description: fast heat-up of a downstream SCR system, therefore reducing CO\u2082 implications for the DPF operation. In this paper we will discuss results from a next-generation cordierite DPF designed to address these future needs. The new materials are based on a thin-wall design with optimized
-
Supplier: SAE International
Description: Today the Ammonia Selective Catalytic Reduction (SCR) system with good NOx conversion is the emission technology of choice for diesel engines globally. High NOx conversion SCR systems combined with optimized engine calibration not only address the stringent NOx emission limits which have been
-
Supplier: CoorsTek
Description: Advanced ceramic supports from alumina, cordierite, silicon carbide, and mullite materials provides superior chemical, corrosion, and thermal shock resistance. CoorsTek flat and corrugated ceramic supports are optimized for harsh chemical processing environments. High-Performance Ceramic
- Material Type: Alumina / Aluminum Oxide, Cordierite, Mullite, Silica / Silicate Materials
- Applications: Chemical / Materials Processing, Corrosion Protection
- Shape / Form: Fabricated / Custom Shape
- Features: Specialty / Other
-
Supplier: CeramSource Inc.
Description: alumina brick alumina content range from 36% to 90% Additional material grades are available for special and customized requirements. Here are just a few examples: Mullite Brick Low Creep High Alumina Brick Cordierite Brick Andalusite Brick Silica Brick Corundum Brick Fire Clay High Alumina
- Max Use / Curie Temperature: 1,300 to 1,790 C
- Compressive / Crushing Strength: 3,553.40256425133 to 11,602.9471485758 psi
- Features: Alumina / Aluminum Oxide, Cordierite, Fireclay, Other, Silica / Fused Silica, Silica / Silicate Materials, Specialty Ceramic
- Shape / Form: Block
-
Supplier: SAE International
Description: the potential to downsize up to 45%. This performance aspect can also be attributed to the monolithic design of the ultra-low expansion cordierite material. Other material concepts with high expansion (like SiC) require segmentation for thermo-mechanical robustness and these are not as good
-
Description: Wintrustek now offers low-cost, quick-turn Ceramic Setter Plate in Alumina (Al2O3) , Cordierite and Corondum Mullite. As setter plates, ceramic has significant advantages over traditional materials such as graphite or tungsten. This allows for the efficient and cost-effective processing of
- Shape / Form: Plate / Board (e.g., Fiberboard)
-
Supplier: CoorsTek
Description: cordierite, silicon carbide, and mullite materials provides superior chemical, corrosion, and thermal shock resistance. CoorsTek flat and corrugated ceramic supports are optimized for harsh chemical processing environments. Alumina Ferrules for Heat Exchanger Tubes CoorsTek alumina ferrules
- Material: Ceramic
- Carrier Shape: Honeycomb / Structured Material
- Features: Specialty / Other
-
Description: Wintrustek now offers low-cost, quick-turn Ceramic Sagger in Alumina (Al2O3) ,Cordierite and Corondum Mullite. As sagger, ceramic has significant advantages over traditional materials such as graphite or tungsten. This allows for the efficient and cost-effective processing of high-precision
-
Supplier: CoorsTek
Description: Silicate ceramics, the oldest family of ceramics, are multi-phase materials developed from natural silicate sources such as clay, kaolin, feldspar, and soapstone. Today’s silicates — including cordierite, forsterite, mullite, steatite, and technical porcelain — evolved from traditional
- Max Use / Curie Temperature: 1,700 C
- Thermal Conductivity: 4 W/m-K
- Coeff. of Thermal Expansion (CTE): 4 to 5 µm/m-C
- MOR / Flexural Strength: 6,526.65777107386 to 24,656.2626907235 psi
-
Supplier: U.S. Refractories
Description: U.S. Refractories™ specialize in prototype through small production quantities in a wide variety of sizes, shapes and materials. 210 gallon ball mills Materials include mullites, cordierites, alumina, and porcelain Custom shapes to fit your application Temperatures to 3400°F Cast parts
- Max Use / Curie Temperature: 2,150 to 3,400 C
- Material Type: Alumina / Aluminum Oxide
- Features: Preforms / Precast
-
Supplier: ASTM International
Description: applications (catalytic conversion supports (1), high temperature filters (2, 3), combustion burner plates (4), energy absorption and damping (5), etc.). The honeycomb ceramics can be made in a range of ceramic compositionsalumina, cordierite, zirconia, spinel, mullite, silicon carbide,
-
Description: Ceramic components are manufactured of ceramic materials, which are an extensive family of inorganic, non-metallic compounds typically consisting of metal, non-metal, and metalloid elements. The exceptional properties exhibited by ceramics, such as their high hardness, low electrical conductivity,
- Applications: Abrasive / Erosive Wear Protection, Armor / Ballistic Protection, Battery / Fuel Cell, Biocompatible / Bioceramics, Corrosion Protection, Electrical / HV Parts, Electronics / RF-Microwave, Refractory / High Temperature Materials, Thermal Insulation / Fire Proofing, Wear Parts / Tooling
- Features: Alumina / Aluminum Oxide, Cordierite, Sintered / Fired, Specialty Ceramics, Steatite
- Specialty Ceramic Type: Aluminum Nitride, Glass Ceramic, Silicon Carbide, Silicon Nitride, Tungsten Carbide (WC), Zirconia
- Performance Features: Hard
-
Supplier: Zygo Corporation
Description: Industrial OEM Intelligence, surveillance & reconnaissance (ISR) Materials ZYGO has the capability to process a wide range of materials for optical mirrors. Our product capabilities include: CLEARCERAM® mirrors Cordierite mirrors Silicon Carbide mirrors Silicon mirrors ULE® mirrors Zerodur®
- Diameter/Width: 304.7998354080889 to 812.799561088237 mm
- Diameter: 304.7998354080889 to 812.799561088237 mm
- Mirror Types: Flat Mirror, Parabolic Mirror, Reflector, Spherical Mirror
- Reflector / Parabolic Mirror Shape: Off-axis Parabolic
-
Supplier: SAE International
Description: cordierite and aluminum titanate, are gaining growing interest due to their unique properties. Besides the intrinsic robustness of the filter products a well designed operating strategy is required for the successful use of filters. The operating strategy is comprised of two elements: the
-
Supplier: Zygo Corporation
Description: (ISR) Materials ZYGO has the capability to process a wide range of materials for optical mirrors. Our product capabilities include: CLEARCERAM® mirrors Cordierite mirrors Silicon Carbide mirrors Silicon mirrors ULE® mirrors Zerodur® mirrors In addition to ULE® mirrors, ZYGO has a wide range
- Mirror Types: Flat Mirror, Parabolic Mirror, Reflector, Spherical Mirror
- Features: Other, Other Mirror Material
-
Supplier: Zygo Corporation
Description: Industrial OEM Intelligence, surveillance & reconnaissance (ISR) Materials ZYGO has the capability to process a wide range of materials for optical mirrors. Our product capabilities include: CLEARCERAM® mirrors Cordierite mirrors Silicon Carbide mirrors Silicon mirrors ULE® mirrors Zerodur®
- Mirror Types: Flat Mirror, Parabolic Mirror, Reflector, Spherical Mirror
- Reflector / Parabolic Mirror Shape: Off-axis Parabolic
- Features: Other, Other Mirror Material
Find Suppliers by Category Top
Featured Products Top
-
high-end electronics displays Ceramic industry — cutting industrial ceramics such as alumina, silicon carbide, zirconia, cordierite, and titanate Semiconductor industry — slicing quartz and other crystal substrates foundational to semiconductor wafers and chips (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw
More Information Top
-
Pyrometamorphism
7.12 Cordierite . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Phase relations in the contact aureole of the Onawa Pluton, Maine
…stable mineral assemblages from slate of the low greenschist facies to quartz-sillimanite- cordierite -biotite-pota s…
-
Refining the P–T records of UHT crustal metamorphism
…on sapphirine, orthopyroxene and spinel stabilities and quantifying the effects of H2O–CO2 in cordierite on phase equilibria…
Indicates content that may require registration and/or purchase.