-
Supplier: Mountz, Inc.
Description: FLEXC-3PX Pistol Cordless Screwdriver product has been discontinued. You can access supporting product information from this page. Built for torque control and durability, the cordless torque tools feature a high-capacity lithium-ion battery. Ideal for applications
- Torque Range: 0.7333333333333333 to 2.5749999999999997 Ft-lbs
- Rated Free Speed: 1,100 rpm
- Drive Size: 1/4" Hex
- Drive Type: Fixed Size Drive
-
Supplier: Mountz, Inc.
Description: FLEXC-11PX Pistol Cordless Screwdriver product has been discontinued. You can access supporting product information from this page. Built for torque control and durability, the cordless torque tools feature a high-capacity lithium-ion battery. Ideal for
- Torque Range: 2.208333333333333 to 8.108333333333333 Ft-lbs
- Rated Free Speed: 500 rpm
- Drive Size: 1/4" Hex
- Drive Type: Fixed Size Drive
-
Supplier: Mountz, Inc.
Description: FLEXC-12PX Pistol Cordless Screwdriver product has been discontinued. You can access supporting product information from this page. Built for torque control and durability, the cordless torque tools feature a high-capacity lithium-ion battery. Ideal for
- Torque Range: 2.9499999999999997 to 8.85 Ft-lbs
- Rated Free Speed: 500 rpm
- Drive Size: 1/4" Hex
- Drive Type: Fixed Size Drive
-
-
Supplier: Mountz, Inc.
Description: FLEXC-8PX Pistol Cordless Screwdriver product has been discontinued. You can access supporting product information from this page. Built for torque control and durability, the cordless torque tools feature a high-capacity lithium-ion battery. Ideal for applications
- Torque Range: 1.4749999999999999 to 5.8999999999999995 Ft-lbs
- Rated Free Speed: 800 rpm
- Drive Size: 1/4" Hex
- Drive Type: Fixed Size Drive
-
Supplier: Loover Industrial Co., Ltd.
Description: meet the operation requirement. In order to hold the cordless battery screwdriver comfortably, the shape is designed to be 10 degrees elevation and balanced as an excellent ergonomic design. Torque Identification Rings are attached to distinguish the torque with different
- Torque Range: 2.94985250737463 to 16.2241887905605 Ft-lbs
- Rated Free Speed: 200 to 1,200 rpm
- Drive Size: 1/4" Hex
- Drive Type: Adjustable Size Drive
-
Supplier: Loover Industrial Co., Ltd.
Description: Features: The high power brushless motor was researched, developed and produced by Kilews. It has a 2 year warranty. The best choice of industrial assembly tool which can set the maximum torque up to 4.5 N.m, and the repeatable torque accuracy within ±3%. The cordless battery
- Torque Range: 0.221238938053097 to 3.31858407079646 Ft-lbs
- Rated Free Speed: 500 to 1,200 rpm
- Drive Size: 1/4" Hex
- Drive Type: Adjustable Size Drive
-
Supplier: Loover Industrial Co., Ltd.
Description: Features: Max. Torque 60N.m. Passed Durability Test: two million. 2 year warranty. Fasten the working object with dead space. The repeatable torque accuracy: ±5%.
- Torque Range: 1.47492625368732 to 44.2477876106195 Ft-lbs
- Rated Free Speed: 130 to 1,200 rpm
- Drive Type: Adjustable Size Drive
- Actuation: Button / Trigger
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features 80 in-lbs of maximum torque output provides for a superior power to weight ratio in a variety of fastening applications Adjustable two-position handle allows for operation as both in-line and pistol-grip Variable speed and reversing trigger switch provides 0-500 rpm
- Type: Standard Screwdriver
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Versa-Clutch® torque adjustment system "dials in" the proper torque needed to efficiently drive fasteners without stripping or breaking fastener First cordless tool designed for steel fastening applications making it ideal for use in 12-24 gauge CRS Powered by
- Torque Range: 15 Ft-lbs
- Rated Free Speed: 0 to 2,300 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Versa-Clutch® torque adjustment system "dials in" the proper torque needed to efficiently drive fasteners without stripping or breaking fastener 0-800/0-2,300 rpm for better fastener control in various material thickness First cordless tool designed for steel
- Torque Range: 17.5 Ft-lbs
- Rated Free Speed: 0 to 2,300 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Versa-Clutch® torque adjustment system "dials in" the proper torque needed to efficiently drive fasteners without stripping or breaking fastener 0-900/0-2,700 rpm for better fastener control in various material thickness XRP™ extended run-time batteries provide long
- Torque Range: 15 Ft-lbs
- Rated Free Speed: 0 to 2,700 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric
-
Supplier: Makita USA, Inc.
Description: Screwdriver delivers 4,000 RPM to handle drywall and framing applications and weighs only 3.8 lbs. 1/2" High Torque Impact Wrench delivers 325 ft.lbs. of Max Torque and weighs only 7.5 lbs. 5-3/8" Metal Cutting Saw produces 3,600 RPM and weighs only 5.7 lbs. Variable 3-speed
Find Suppliers by Category Top
Featured Products Top
-
MECO offers a torque adjusting kit for HC model seals. A precision Wera adjustable torque screwdriver offers accurate and repeatable adjustment of the HC seal's clamp. TheTorque Tube kit includes the needed 7mm nutsetter for (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Reliable High-Torque Performance The 76mm DC Micro Motor from Yuyao Baida Electric is engineered for high torque and efficient power transmission, ensuring consistent performance in cordless power (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
Fields Household Appliances Vacuum cleaners Kitchen appliances Personal care equipment Cordless Power Tools Cordless drills Screwdrivers Other torque- and (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
sabotage. If you imagine a simple slotted head screw, it is very easy for someone in public to undo that screw with a simple flat-headed screwdriver or even with a small coin in their pocket. The security screw's purpose is to prevent this and deter vandals from attempting to undo the screw (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
sabotage. If you imagine a simple slotted head screw, it is very easy for someone in public to undo that screw with a simple flat-headed screwdriver or even with a small coin in their pocket. The security screw's purpose is to prevent this and deter vandals from attempting to undo the screw (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
sabotage. If you imagine a simple slotted head screw, it is very easy for someone in public to undo that screw with a simple flat-headed screwdriver or even with a small coin in their pocket. The security screw's purpose is to prevent this and deter vandals from attempting to undo the screw (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
New FlexPower Cordless Brushless Torque Screwdrivers By Mountz Inc
Portable and lightweight, the FlexC II cordless brushless torque screwdrivers feature the flexibility to easily adjust and program the speed setting.
-
Popular Products In Power - Big Bruin
DeWalt DC668KAR DC668KAR Factory Reconditioned 18-Volt Cordless Screwdriver Kit The DeWalt DC668KAR Factory Reconditioned 18-Volt Cordless Screwdriver Kit is an industrial-grade cordless screwdriver thatÂs specifically designed to meet … Features:VERSA-CLUTCH torque adjustment system to dial the…
-
Cordless Screwdrivers - Grainger Industrial Supply
Torque 275 in.-lb., Cordless Tool Battery Type Li-Ion, Battery Capacity 2.0Ah, Clutch Style Adjustable , Handle Type Ergonomic, Battery Included 38D763, Battery Pack Replacement 38D763 … 3/4 In., Tool Weight 2.2 lb., Includes 22UT45 (Cordless Screwdriver Kit), 38D763 (Additional Battery) .
-
Grainger.com
Torque 80 in.-lb., Cordless Tool Battery Type NiCd, Battery Capacity 1.7Ah, Clutch Style 15 Position Adjustable with Drill Mode, Handle Type (2) Position, Battery Included (2) 6RM75, Battery Pack Replacement 6RM75, Features Variable Speed and Reversing Trigger Switch, Industrial Quick .... Cordless Screwdriver Kit, Battery Included / Bare Tool Battery Included, Voltage 7.2, Chuck Size 1/4 In.
-
Electric Screwdrivers - Fastening Tools and Accessories - Grainger Industrial Supply
Torque 160 in.-lb., Clutch Style Adjustable , Handle Type Pistol, Battery Included No, Features Powerful and Lightweight and Most Durable., Tool Length 11-1/2 In., Tool Weight 3.5 lb., Includes Tool, Bit, Hand Strap. .... Cordless Screwdriver , Voltage 120V, Chuck Size 1/4 In., 0 to 1900 No Load RPM, Max.
-
Power Tools - Grainger Industrial Supply
Torque 80 in.-lb., Cordless Tool Battery Type NiCd, Battery Capacity 1.7Ah, Clutch Style 15 Position Adjustable with Drill Mode, Handle Type (2) Position, Battery Included (2) 6RM75, Battery Pack Replacement 6RM75, Features Variable Speed and Reversing Trigger Switch, Industrial Quick .... Cordless Screwdriver Kit, Battery Included / Bare Tool Battery Included, Voltage 7.2, Chuck Size 1/4 In.
-
DEWALT Power Tools - Grainger Industrial Supply
Torque 80 in.-lb., Cordless Tool Battery Type NiCd, Battery Capacity 1.7Ah, Clutch Style 15 Position Adjustable with Drill Mode, Handle Type (2) Position, Battery Included (2) 6RM75, Battery Pack Replacement 6RM75, Features Variable Speed and Reversing Trigger Switch, Industrial Quick .... Cordless Screwdriver Kit, Battery Included / Bare Tool Battery Included, Voltage 7.2, Chuck Size 1/4 In.
-
Grainger.com
Torque 80 in.-lb., Cordless Tool Battery Type NiCd, Battery Capacity 1.7Ah, Clutch Style 15 Position Adjustable with Drill Mode, Handle Type (2) Position, Battery Included (2) 6RM75, Battery Pack Replacement 6RM75, Features Variable Speed and Reversing Trigger Switch, Industrial Quick .... Cordless Screwdriver Kit, Battery Included / Bare Tool Battery Included, Voltage 7.2, Chuck Size 1/4 In.
-
Shopping In Other - Big Bruin
DeWalt DW920K2 - DW920K-2 Screwdriver Kit Add speed and versatility to your toolbox with this 7.2-volt cordless screwdriver from DeWalt. .... The two-position handle allows you to adjust the tool's configuration as needed to work in confined … 7.2-volt motor turns at 0 to 500 rpm and delivers 80 in./lbs. of torque .
-
Makita Is supplying production tools to both MG and Caterpillar | News | The Engineer
At MG’s Longbridge plant, the production of the MGTF sports car requires the torque sensitivity of the Makita BFL400FZ 14.4v angle screwdriver for critical fittings such as seat mountings. .... Makita’s cordless 14.4 volt and 12 volt battery powered tools are put to use on the .... All Makita production tools have anti-tamper adjustment controls.
Indicates content that may require registration and/or purchase.