Products/Services for Cork Cement Composites

  • Composites and Composite Materials-Image
    Composites and Composite Materials - (261 companies)
    Composites and composite materials usually consist of a matrix and a dispersed, fibrous, or continuous second phase. Types of Composites and Composite Materials There are three basic types of composites and composite materials: polymer matrix...
  • Cement, Concrete, and Mortar-Image
    Cement, Concrete, and Mortar - (592 companies)
    Cement, concrete and mortar are polymer or cement-based binders, compounds or aggregate mixtures for joining components and forming structures. Cement, concrete, and mortar are polymer or cement-based binders, compounds, or aggregate mixtures...
  •  
    Casing (borehole) - (66 companies)
    Casing is a large diameter pipe that is lowered and cemented in place in order to line the borehole of an open well. Casing strings are strategically sized and placed into the well so that drilling operations can reach desired depths. Each...
  • Natural Fibers and Fabrics-Image
    Natural Fibers and Fabrics - (197 companies)
    ...or woven cloth manufactured from plant materials such as: Cotton. Wool. Linen (flax). Sisal. Jute. Hemp. Silk. Blended fiber. Types. Bulk chopped fibers or thin, continuous fiber filaments are used typically in composite reinforcement applications, flowable...
  •  
    Flooring (industrial) - (877 companies)
    ...seeds and processed into a fine powder called linoleum cement. Unlike vinyl flooring, a floor covering with which it is often confused, linoleum does not emit gasses. Linoleum is also anti-static, hypoallergenic, and antibacterial. Care must be taken...
  •  
    Refractory Cements and Raw Materials - (149 companies)
    Refractory cements and raw materials consist of castables, rams, aggregates and binders that are resistant to high temperatures. Refractory cements and raw materials are hard, heat resistant materials that are suitable for applications that require...
  •  
    Polymer and Plastic Composites - (359 companies)
    Polymer and plastic composites are strengthened with fibers, fillers, particulates, powders and other matrix reinforcements to provide improved strength and/or stiffness. Examples include fiber reinforced plastics (FRPs), sheet molding compounds...
  •  
    Composite Panels - (163 companies)
    Composite panels are composite sandwich structures that consist of multiple layers or skins, often bonded to or sandwiching a core material such as multilayer sheets, cored laminates, or industrial structural panels. Composite panels are sandwich...
  •  
    Laminating Adhesives and Composite Resins - (169 companies)
    Laminating adhesives and composite resins are cured using heat and/or heat and pressure. Laminating adhesives and composite resins are cured using heat and/or heat and pressure. They are used for high load assemblies and in severe service conditions...
  •  
    Cement Boards - (16 companies)
    Cement boards are combinations of cement, glass, aggregate, and fiber reinforcements that are formed into sheets and used as tile backing boards, and to build wall or floors. Cement boards are combinations of cement, glass, aggregate, and fiber...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
General Plastics Manufacturing Co.
General Plastics Manufacturing Co.
General Plastics Manufacturing Co.
AGC Chemicals Americas, Inc.