-
Supplier: 3DT LLC
Description: circuit" principle generated between two hook-formed electrodes at a high voltage potential. An air stream passes between the electrodes spreading the Corona field uniformly onto the surface receiving treatment. This design makes MultiDyne plasma treating systems perfect for a
-
Supplier: 3DT LLC
Description: The BottleDyne™ Ozone Treatment Series Of Corona Surface Treatment Systems Taking unique advantage of open air Corona discharge, directed to the surface requiring treatment, 3DT's self-contained BottleDyne pre-treating surface treatment systems set
-
Supplier: ASTM International
Description: free of nicks and cuts. The surface of the sheet or film may also be treated by flame, corona discharge, or other means to improve the surface properties. Tests to determine the density, impact strength, kinetic coefficient of friction, haze, and nominal thickness
-
-
Supplier: ASTM International
Description: free of nicks and cuts. The surface of the sheet or film may also be treated by flame, corona discharge, or other means to improve the surface properties. Tests to determine the density, impact strength, kinetic coefficient of friction, haze, and nominal thickness
-
Supplier: Ruco USA, Inc.
Description: cases of PET substrates the carefully flame pretreatment or CORONA-discharge is necessary, surface tension needs to be at least 40 mN/m. In case of PE, surface tension needs to be at least 42 mN/m, in case of PP at least 52 mN/m. A test for suitability must always be carried out
- Substrate / Surface: Plastic
-
Supplier: Ruco USA, Inc.
Description: cases of PET substrates the carefully flame pretreatment or CORONA-discharge is necessary, surface tension needs to be at least 40 mN/m. In case of PE, surface tension needs to be at least 42 mN/m, in case of PP at least 52 mN/m. A test for suitability must always be carried out
- Substrate / Surface: Plastic
-
Supplier: Ruco USA, Inc.
Description: cases of PET substrates the carefully flame pretreatment or CORONA-discharge is necessary, surface tension needs to be at least 40 mN/m. In case of PE, surface tension needs to be at least 42 mN/m, in case of PP at least 52 mN/m. A test for suitability must always be carried out
- Substrate / Surface: Plastic
-
Supplier: Ruco USA, Inc.
Description: cases of PET substrates the carefully flame pretreatment or CORONA-discharge is necessary, surface tension needs to be at least 40 mN/m. In case of PE, surface tension needs to be at least 42 mN/m, in case of PP at least 52 mN/m. A test for suitability must always be carried out
- Substrate / Surface: Plastic
Find Suppliers by Category Top
Featured Products Top
-
blowers, you gain insight into their operational principles and functionalities. The ionizing blower comprises three key components: the corona discharge motor, high-voltage power supply, and air delivery system, with the corona discharge motor being the central element. Its operational (read more)
Browse Ionizers and Static Eliminators Datasheets for Shenzhen KESD Technology Co., Ltd. -
Tsubaki’s WORKHORSE chain was engineered to resist the abrasive and demanding forces of aggregate elevators. Manufactured with premium, high strength and heat-treated steels, Tsubaki’s WORKHORSE Series carries premier strength ratings and demonstrates superior wear resistance, even (read more)
Browse Roller Chain Datasheets for U.S. Tsubaki Power Transmission, LLC -
in parallel or series arrangements to treat high gas flow rates. Advanced designs focus on maximizing (read more)
Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
discharge could product extremely high electrical current. This means that even a brief discharge can destroy or disrupt the sensitive electrical devices within the robot. Mobile robots are susceptible to electrostatic buildup caused by rolling friction of the wheels on non-conductive surfaces (read more)
Browse Transient Voltage Suppressor Diodes (TVS) Datasheets for MDE Semiconductor, Inc. -
significant amount of wastewater that may contain potentially harmful organic pollutants and solid wastes which must be treated and removed before the water can be safely discharged back into the environment. Numerous wastewater treatment technologies may be employed depending on the process stage (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
/65) which you can specify with contacts. TOUCHSCREEN, KEYPAD OR BUTTONS? Your ideal handheld enclosure should have a generously recessed top section to accommodate a membrane keypad and – ideally – other flat surfaces that offer space for buttons or (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc.
More Information Top
-
2008 Index IEEE Transactions on Power Electronics Vol. 23
Corona Discharge Surface Treater Without High Voltage Transformer; TPEL March 2008 993-1002 Burdio, J. M., see Puyal, D., TPEL Jan. 2008 75-87 Burgos, R., Lai, R., Pei, Y., Wang, F. (F)., Boroyevich, D., and Pou, J., .
-
Analysis and design of pulse frequency modulation dielectric barrier discharge for low power applications
Corona discharge surface treater without high voltage transformer.
-
A current-fed asymmetric LLCC resonant converter for DBD applications
[3] N. Burany, L. Huber, and P. Pejovic, " Corona Discharge Surface Treater Without High Voltage Transformer," IEEE Transactions on Power Electronics, vol.
-
Analysis, Design, and Implementation of Multiple Parallel Ozone Chambers for High Flow Rate
[40] N. Burany, L. Huber, and P. Pejovic, “ Corona discharge surface treater without high voltage transformer,” IEEE Trans.
-
Compact power supplies for tokamak heating
Corona Discharge Surface Treater Without High Voltage Transformer”, IEEE Trans.
-
Circuit Analysis and Modeling of a Phase-Shifted Pulsewidth modulation Full-Bridge-Inverter-Fed Ozone Generator With Constant Applied Electrode Voltage
[20] N. Burany, L. Huber, and P. Pejovic, “ Corona discharge surface treater without high voltage transformer,” IEEE Trans.
-
Design of LCL-T Resonant Converter Including the Effect of Transformer Winding Capacitance
[7] N. Burany, L. Huber, and P. Pejovic, “ Corona discharge surface treater without high voltage transformer,” IEEE Trans.
-
Table of contents
Passive Components and Materials Corona Discharge Surface Treater Without High Voltage Transformer ............... N. Burány, L. Huber, and P. Pejovic .
-
An approach to a broad range of power control in voltage-source series-resonant inverters for corona discharge treatment-pulse-density-modulation
The PDM inverter produces either a square-wave AC voltage state or a zero voltage state at its AC terminals to control the discharge power of a corona surface treater .
-
An approach to a broad range of power control in voltage-source series-resonant inverters for corona discharge treatment-pulse-density-modulation
The PDM inverter produces either a squar+wave ac voltage state or a zero voltage state at its ac terminals to control the discharge power of a corona surface treater .