Products/Services for Cotton Wool Water Filters
-
Water Filters - (326 companies)How to Select Water Filters Image Credits: CCI Themal Technologies, Inc., Granger Industrial Supply, and DK-LOK Water filters accept liquids of poor or unknown purity and discharge a clear, clean output. How Water Filters Work Water filters...TriggerAssembly / Element TypeFilter Medium Material
-
Filter Elements - (782 companies)Filter elements are used to remove impurities from liquids. They are used in water treatment systems and fluid processing applications. How to Select Filter Elements. Image Credit: Applied Industrial Technologies. Filter elements are used to remove... -
Filter Media - (445 companies)Filter media is material that actively separates solids from a solution and/or binds select materials in a solution. Base fluids may include coolants, corrosive chemicals, gasoline, diesel fuel, hydraulic fluid, lubricants, water, oil, inks, dies... -
Natural Fibers and Fabrics - (197 companies)Natural fibers and fabrics consist of bulk fibers, yarns, or woven cloth manufactured from plant materials such as cotton, wool, linen (flax), sisal, jute, hemp, or silk. Description. Natural fibers and fabrics consist of bulk fibers, yarns... -
Filtration Equipment - (1217 companies)...particle decreases from bottom to top of the bed. This granular bed forms the filter media. Sand filters are clarifying equipment used, although a cake may form on the surface. They are used almost exclusively for water conditioning. Vacuum Filtration... -
Nonwovens - (216 companies)Traditional nonwovens are not suitable for stretching; however, the strength of nonwoven fabrics can be increased by adding a backing. Today, nonwovens are used in products such as filters, webs, mats, and batts. Types of Nonwovens. Nonwoven...
-
Fibers and Filaments - (224 companies)Fibers and filaments consist of bulk, chopped fibers or strands and continuous monofilaments of materials and are used in reinforcing composites as well as other specialized electrical and thermal applications.
-
Synthetic Fibers and Fabrics - (485 companies)...than it is wide). Fibers can be spun into yarn and made into fabrics. Synthetic fibers are a subset of the larger area of textiles. Textiles can be natural or synthetic. Natural fibers include cotton, fur, wool, etc. Regenerated fibers are natural...
-
Electric and Magnetic Water Filters - (35 companies)Electric and magnetic water filters use electrical charging and magnetic energy to treat water and wastewater. Electric and magnetic water filters use electrical and magnetic fields and energy to treat water and wastewater. The electric treatment...
-
Mineral Wool and Glass Wool - (39 companies)Mineral wool and glass wool are made from slag, rock, glasses or minerals that have been melted and spun into fibers. Mineral wool and glass wool are fiber materials made from slag, rock, glass, and minerals that have been melted and spun...
Product News
-
Harbory Filtration
Oil-Water Separation Filter Bag for Liquid Filter Product Overview. Harbory Filtration manufactures oil absorption filter bags using high-loft, melt-blown polypropylene or similar oleophilic media. The fibers attract oil and oil-based contaminants while allowing water to pass through. This selective absorption makes the bag highly effective in applications where oil must be removed without absorbing large volumes of water. The bags are available in standard sizes (#1, #2, #3, #4) and can be used as standalone absorbent bags or as filter bags... (read more)Browse Filter Media Datasheets for Harbory Filtration -
Harbory Filtration
PP Bag Filter Housing for Chemical/Water Treatment to prevent bypass leakage. With low installation and operating costs, PP Bag Filter Housings deliver an economical and efficient solution for continuous industrial liquid filtration. Suitable for both coarse and fine filtration, the housing is widely used in chemical processing, water treatment, electroplating, semiconductor manufacturing, pharmaceuticals, food processing, and other demanding industrial applications. Core Features. Excellent resistance to acids, alkalis, and corrosive chemicals... (read more)Browse Filter Housings Datasheets for Harbory Filtration -
Harbory Filtration
PPMC Pleated Filter Cartridge for Water Treatment the rated micron grade. Cost-Effective -- Reliable performance at an economical price point. Thermally Bonded -- Strong, leak-free construction without bonding agents. Applications. Harbory Filtration's PPMC pleated cartridges are widely used in: Food & Beverage -- Clarification and polishing filtration of water, beer, wine, and soft drinks. Chemical Processing -- Filtration of solvents, acids, bases, and industrial chemicals. Water Treatment -- RO pre-filtration, process water polishing... (read more)Browse Filter Elements Datasheets for Harbory Filtration -
McCrometer, Inc.
Flow Meter Converts Ground Water to Potable Water Water Treatment Flow Meter Converts Raw Ground Water To Potable Water. Ideal For Flocculation, Sedimentation Removal and Filtering Operations. With its advanced multi-point flow measurement technology, the versatile Multi-Mag Flow Meter from McCrometer offers exceptional accuracy and ease-of-use over a wide flow range under rugged conditions that include the presence of sand and grit in converting raw ground water to potable drinking water. McCrometer's Multi-Mag Flow Meter measures liquid... (read more)Browse Liquid Flow Meters Datasheets for McCrometer, Inc. -
Filtertech, Inc.
ABS Absorption Filter Many rolling applications require the use of light oil in place of the typical water-soluble coolant. Traditionally clarification of the roll oils has been done with disposable cartridge filters or diatomaceous earth filters. These methods, while effective, are maintenance intensive and require disposable guard filters. To address these issues, Filtertech has developed the Model ABS Absorption Filter that is fully automatic and eliminates the need for any precoating or use of disposable filters... (read more)Browse Filtration Equipment Datasheets for Filtertech, Inc. -
Ellsworth Adhesives
Need Adhesives for Filter Assembly? In search of high-performance adhesive and dispensing solutions? Ellsworth Adhesives has exceptional offerings including filter assembly applications for gasketing, die cut materials, and adhesives. We offer EVAs, polyamides, polyesters, polyolefins/APAOs, polyurethanes, pressure sensitive adhesives (PSA), silicones, urethanes, and more. Ellsworth Adhesives also offers the equipment needed to dispense adhesives for your air, oil, and water filter assembly application needs. Click to learn more. (read more)Browse Polyurethane Adhesives and Sealants Datasheets for Ellsworth Adhesives -
Harbory Filtration
Applications of Cartridge Filters in the Chemical corrosive chemicals;suitable for filtering high-purity chemicals and ultrapure water. Application Examples in the Chemical Industry. High-Purity Filtration in Fine Chemicals. In fine chemical production, the purity of media is of utmost importance. Harbory 's PES and PFA filter cartridges effectively remove tiny particles and colloidal impurities. Common pore sizes are 0.1, 0.2, and 0.45 micron, ensuring high product purity,enhancing reaction efficiency, and improving product quality. Filtration... (read more)Browse Filter Housings Datasheets for Harbory Filtration -
Harbory Filtration
Applications of cartridge filters in semiconductor and reagent-grade water applications. 4. Photoresist and Lithography Chemicals. Photoresist Filtration: Used for filtration of photoresist liquids in lithography processes-. Photo Solvents: Compatible with photoresists, photo solvents, and acidic chemicals-. EUV and ArF Applications: Employed in next-generation ultraclean nylon filters for EUV and ArF photoresist, SiARC, and BARC applications-. 5. Electronic Chemicals and Acids/Bases. Chemical Filtration: Suitable for various chemical filtration needs... (read more)Browse Filter Housings Datasheets for Harbory Filtration -
Harbory Filtration
Cartridge Filter Housing for Industrial ECOCH Series Multi-Cartridge Filter Housing is a practical and economical filtration solution designed for industrial applications. It accommodates 3 to 12 standard cartridges with options for high-precision filtration. The food-grade "0304" polished finish ensures zero dead angles, making it highly hygienic and easy to clean. Key features include: Simplicity & Light Weight: Designed for easy handling and installation. Cost-Effective Solution: Offers high efficiency at an economical price point... (read more)Browse Filter Housings Datasheets for Harbory Filtration -
MTE Corporation
Water & Wastewater Power Quality Solutions have been the standard, MTE has worked with a number of companies in the water industry to control harmonics using a six-pulse drive with the Matrix (R) AP passive harmonic filter. In addition to helping them meet IEEE-519 standards, the solution is smaller, more efficient, and more cost effective over other low harmonic drive solutions. MTE Featured Water/Wastewater Solutions. Whether you 're looking for IEEE-519 utility compliance or you need to protect your motors from costly downtime, MTE 's... (read more)Browse Line/Load Reactors Datasheets for MTE Corporation
-
Photoautotrophic growth of cell suspension cultures fromChenopodium rubrum in an airlift fermenter
The fermenter unit including silicone rubber tubings, air sterilizing cotton wool filters and water cooled condensers were sterilized by autoclaving at 120 ~ and 1atm. for 30 minutes, all open connectors were wrapped by aluminium foil.
-
Lipid metabolism of the yellow clam,Mesodesma mactroides : I. Composition of the lipids
They were then kept overnight in aereated sea water filtered through cotton wool .
-
Synthesis of Porphyrin–Fullerene Dyads and Their Spectroscopic Properties
The organic phase was then washed with water and filtered through cotton wool .
-
Physico‐chemical and structural changes of red‐fleshed dragon fruit ( Hylocereus polyrhizus ) during fruit development
Ten grams of sample was weighed and blended with 40 mL of distilled water then filtered through cotton wool .
-
Anti‐inflammatory and antiproliferative activities of crude extract and its fractions of the defensive secretion from the Mediterranean sponge, Spongia officin...
The samples were defrosted before use and were then macerated in distilled water and filtered using cotton wool , followed by passage through a Whatman filter paper No. 1.
-
Experimental combined aflatoxin B 1 and ochratoxin A intoxication in pigs
The residue contained water which was eliminated by redi- solving the extract in 2 litres of chloroform chilled to -40°C to crystallise the water and filtered through cotton wool .
-
Ischaemia following selfadministered intra‐arterial injection of methylphenidate and diamorphine
On the day prior to admission, he injected himself with a solution of 30 mg diamorphine BP, and one crushed tablet of methylphenidate dissolved in water and filtered through cotton wool .
-
Effects of genotoxic agents on his + revertants and survival of spores of Streptomyces aureofaciens
To prepare spore suspensions, the surface of a sporulating agar culture was scraped and the spores were then suspended in water , filtered through cotton wool , pelleted by centrifugation and stored in 20% (v/v) glycerol.
-
Lipid metabolism of the yellow clam,Mesodesma mactroides : 2-Polyunsaturated fatty acid metabolism
They were kept for 1 day in a net hung in aerated sea water and filtered through cotton wool before the experiment.
-
Effect of nitric oxide donors on survival of conidia, germination and growth ofAspergillus fumigatus in vitro
sions of spores were obtained from the 7-d cultures by shaking with glass beads in distilled water and filtered through cotton wool .
Indicates content that may require registration and/or purchase.