-
Supplier: PI (Physik Instrumente) L.P.
Description: orientation. Accessories and options PIglide filter and air preparation kits Pneumatic counterbalance for vertical mounting Application fields The linear stage is ideally suited for high-precision applications, such as metrology, photonics alignment systems, optics positioning, and
-
Supplier: PI (Physik Instrumente) L.P.
Description: direct drives XY setups and individual configurations Cable track variations Counterbalance options for vertical assembly Base plates made of granite and systems for reducing vibration
- Load Capacity: 2.49528 to 7.46336 lbs
- Shape: Flat, Rectangular / Square
- Design: Metric
-
Supplier: ESAB Welding and Cutting Products
Description: connectors – reduces setup times Meets IEC 60974-5 safety standard with low voltage (42 VAC) operations and overload protection circuit to help eliminate breakdowns TrueArcVoltage™ System – measures the correct arc voltage value independent of the length of the connection cable or
- Duty Cycle: 6 to 1 %
- Output Current Range: 16 to 65 amps
- Output Voltage Range: 8 to 6 volts
- Equipment Type: Complete System
-
-
Supplier: Primatics, Inc.
Description: electronics are internal to the PCR43, eliminating large external electronics and simplifying cable management. The PCR43 can also be utilized in vertical applications using an optional counter-balance system. All PCR43 performance specifications are verified with a laser
- Stroke or X-Axis Travel: 0.9842525 to 3.93701 inch
- Rated Speed: 7.8740157480315 in/sec
- Carriage Load: 22.05 lbs
- Positioning Accuracy: 0.00004 to 0.00003 inch/inch
-
Supplier: ESAB Welding and Cutting Products
Description: TrueArcVoltage™ System – measures the correct arc voltage value independent of the length of the connection cable or welding torch Can be equipped with a counterbalance device, lifting eye, or wheel kit for increased mobility Burnback Continuous adjustable inductor Panel (MMC)
- Duty Cycle: 6 to 1 %
- Output Current Range: 16 to 65 amps
- Output Voltage Range: 8 to 6 volts
- Equipment Type: Complete System
-
Supplier: Chase Doors
Description: cloth reinforced gasket is located on bottom edge of the door Freezer doors are equipped with 115 volt perimeter heat cables Optional counterbalance weight system is available Manual or electric operation Door panels are available in 4” and 6” panel thickness, with an R Value of
- Application: Commercial, Garage Doors, Industrial, Interior Doors
- Material: Fiberglass
- Features: Insulated
- Type: Sectional Doors
Find Suppliers by Category Top
Featured Products Top
-
for photonics, semiconductor, optics alignment, microscopy and advanced automation PI (Physik Instrumente), a global leader in precision motion control and nanopositioning systems, is expanding its portfolio of direct-drive vertical translation stages with the (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
Alignment System for Photonics and Fiber Optics, F-141 PINovAlign Cost-Optimized 4-DOF/6-DOF System with (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P.
More Information Top
-
Results of Human-in-the-Loop Testing of the Force/Moment Accommodation Feature using the Special Purpose Dexterous Manipulator Ground Test Bed
The gravity effects in the GT are minimized by using a combination of counterbalancing weights at the arm lower boom, and an overhead counterbalance cable system that is supported on an X-Y linear table.
-
PREPARATION AND HANDLING OF SALT MIXTURES FOR THE MOLTEN SALT REACTOR EXPERIMENT.
The heating chamber was suspended from a counterbalanced cable system so that it .
-
Low-cost active anti-gravity suspension system
The passive gravity-unload is achieved by supporting the suspended body with a counterbalanced cable system .
-
Manual of the Mess- and automation technique in the production
- It must metallic, contacted through and is used at certain distances (20 to 30 m) cable carriers connected to the potential compensation system to become.
-
Electric Propulsion and Its Applications to Space Missions > Solar Array Technology Development and Designs for Electric Propulsion Application
4) A counterbalance / cable system can be used to offset the eccentric loads that trough reflectors impose on the array deployment mast and result in an overall lighter system.
-
Metallic construction-Structure, Structures at cables, at câblesPrincipes and analysis of the behavior | Techniques of the Ingénieur
○ 1.3- Balance of the cable systems .
-
Metallic construction-Structure, Structures at cables, at câblesFamilles of structures at cables | Techniques of the Ingénieur
○ 1.3- Balance of the cable systems .
-
Metallic constructions - Structures at cables | Techniques of the Ingénieur
○ 1.3- Balance of the cable systems .
-
Force control of a permanent magnet for minimally-invasive procedures
The parabolic counterbalance system uses a cable -driven dual capstan to convert the linear force profile of an extension spring to a parabolic force profile that will cancel the shear force of the magnet on the shielding plates.
-
Low-noise cable and slip-ring assembly for recording of small-amplitude physiological signals in chronic animals
Fig. 3 Counterbalanced cable complex and suspension system .
Indicates content that may require registration and/or purchase.