-
Supplier: Conductix-Wampfler
Description: Rubber Bumpers are primarily used as end stops for cranes and conveyor systems. Maximum elasticity and tensile strength are the characteristics of natural caoutchouc rubbers. Their properties are a strong notched-bar tenacity and high abrasion resistance. Their mechanical and
-
Supplier: David Round
Description: pre-poured concrete footer. Once the jib crane is plumb and secured to the footer a second concrete pour finishes the jib crane foundation and embeds the jib crane column in the foundation. The remainder of the jib is the same as the base plate mount jib crane. Sleeve
- Load Capacity: 1 tons
- Vertical Available Lifting Height: 14 ft
- Horizontal Available Span: 16 ft
- Type: Jib Crane - Floor Mount
-
Supplier: David Round
Description: pre-poured concrete footer. Once the jib crane is plumb and secured to the footer a second concrete pour finishes the jib crane foundation and embeds the jib crane column in the foundation. The remainder of the jib is the same as the base plate mount jib crane. Sleeve
- Load Capacity: 2 tons
- Vertical Available Lifting Height: 10 ft
- Horizontal Available Span: 10 ft
- Type: Jib Crane - Floor Mount
-
-
Supplier: David Round
Description: pre-poured concrete footer. Once the jib crane is plumb and secured to the footer a second concrete pour finishes the jib crane foundation and embeds the jib crane column in the foundation. The remainder of the jib is the same as the base plate mount jib crane. Sleeve
- Load Capacity: 3 tons
- Vertical Available Lifting Height: 14 ft
- Horizontal Available Span: 14 ft
- Type: Jib Crane - Floor Mount
-
Supplier: David Round
Description: pre-poured concrete footer. Once the jib crane is plumb and secured to the footer a second concrete pour finishes the jib crane foundation and embeds the jib crane column in the foundation. The remainder of the jib is the same as the base plate mount jib crane. Sleeve
- Load Capacity: 5 tons
- Vertical Available Lifting Height: 14 ft
- Horizontal Available Span: 20 ft
- Type: Jib Crane - Floor Mount
-
Supplier: Southland Equipment Service
Description: Build your own bridge crane economically! These push crane end trucks can be used in either top running or underhung applications. Suitable for spans through 24'. Easy to assemble and install, even for non-crane experts! Complete kit comes with end trucks, rubber bumpers,
- Capacity: 2,000 lbs
-
Supplier: IZMAC Co., Ltd.
Description: stop conditions. Used for mainly stacker crane application in automated logistic system, dial type has models up to 300mm stroke and maximum energy 90 kJ, there are front dial control type & back dial control type according to the dial location. FEATURES Customized orifice Piston rod
- Absorber Stroke: 9.842525 inch
- Extended Length: 29.527575 inch
- Energy per Cycle: 371.681415929204 In-lbs
- Cylinder Diameter or Maximum Width: 5.4330738 inch
-
Supplier: KOBA Co., Ltd.
Description: the atmosphere. Material of Piston Rod is hardened stainless steel and the bearing protect the seal and is made of special material that remains durable for a long time to ensure a long lifespan. On using Bumper head, you do not need to use Stop collar and if you use Poly pad or
- Absorber Stroke: 1.968505 inch
- Extended Length: 12.3622114 inch
- Maximum Force (P1): 95.9896 lbs
- Energy per Cycle: 32,743.3628318584 In-lbs
-
Supplier: Enidine Inc.
Description: industry mandated safety standards. Control of bridge cranes, trolley platforms, overhead cranes, large container transfer and transportation safety stops are typical applications. Industry-proven design technologies, coupled with the experience of a globally installed product
- Absorber Stroke: 15.7 inch
- Maximum Force (P1): 84,300 lbs
- Energy per Cycle: 1,106,300 In-lbs
- Cylinder Diameter or Maximum Width: 8.66 inch
Find Suppliers by Category Top
More Information Top
-
Spent Nuclear Fuel (SNF) Project Canister Storage Building (CSB) System Design Descriptions
The MIIM collision avoidance system will make contact with the Crane bumper and stop the MHM bcforc it can damage a Crane.
-
States > Washington > State > Regulations > Title 296 - Department of Labor and Industries > [WAC 296-78] 078 - Safety Standards for Sawmills and Woodworking O...
WAC 296-78-800 Crane rail stops , bumpers and fenders.
-
Countries > Canada > Province of Ontario > Regulations > Occupational Health and Safety Act > [CANADA Ont Reg 1991-213] Regulation 213/1991 - Construction Proj...
4) A rail-mounted tower crane shall have rail stops or bumpers that extend at least as high as the centre of the undercarriage wheels and that are securely attached to the rail at both ends.
Indicates content that may require registration and/or purchase.