-
Supplier: IZMAC Co., Ltd.
Description: IDSM has multi-steps bumpy shape and it absorbs shock energy on collision moment with compressing step by step. Engineered to maintain rather low peak & recoil force. FEATURES Shock absorption response function is steady and absorption efficiency is high. It has multi-steps bumpy shape and it
- Absorber Stroke: 4.1338605 inch
- Extended Length: 9.6063044 inch
- Maximum Force (P1): 6,744 lbs
- Cylinder Diameter or Maximum Width: 3.44488375 inch
-
Supplier: Plascore Incorporated
Description: We manufacture and supply crash test barriers to the worldwide automotive industry. These made-to-spec vehicle crash barriers are used by automobile manufacturers, safety and testing agencies, and numerous government institutes throughout the world. The performance is intended to
- Body Material: Aluminum
- Mounting: Bumper / Rod End Unattached
- Absorption / Damping Action: Compression
- Dampening Method: Mechanical
-
Supplier: ACE Controls Inc.
Description: Slim with a long stroke: safety shock absorbers from the SCS38 to 63 series are designed for emergency-stop applications. Strokes of up to 47.24" (1,200 mm) are possible with these maintenance-free and ready-to-install dampers. Low reaction forces result due to the large strokes. ACE uses our
- Absorber Stroke: 3.94 to 39.37 inch
- Energy per Cycle: 124,000 to 1,239,000 In-lbs
- Operating Temperature: 10 to 150 F
- Shock Absorber / Damper Type: Shock Absorber
-
-
Supplier: ACE Controls Inc.
Description: Powerful: The weight of these high capacity absorbers are between 28.2 lbs and 322 lbs. (12.8 and 146 kg). They complement ACE's product range of self-compensating shock absorbers. All models from this series are designed for applications where robustness and large energy absorption are important.
- Absorber Stroke: 2 to 10 inch
- Energy per Cycle: 32,000 to 160,000 In-lbs
- Operating Temperature: 10 to 150 F
- Dampening Method: Hydraulic
Find Suppliers by Category Top
More Information Top
-
Applied Mechanics and Mechanical Engineering II
We can draw a conclusion from the above dynamics equation that the global stiffness of suspension system is increasing in values when elastomer damper crashes the balance arm, which makes the rigid crash between the balance arm and limiting stepper change into …
-
Seilunterstützte assembly method in the Stahl‐ and plant engineering
One means by seilunterstützten working method that to secure themselves the insert of employees with personal protection equipment (catching belt, connecting means, video tape case dampers ) against crash at suitable connecting points until that to carry out there the assemblies freely suspending …
-
Proceedings of the FISITA 2012 World Automotive Congress
For high relative speeds, the system can be adjusted with dampers or crash tubes that absorb part of the impact, thus reducing the impact severity for SV and TV and allowing testing also at high relative speeds with only small risk of …
-
Industrial research and development in Emerging Markets
SUSPA is manufacturer of gas pressure springs, hydraulic dampers , crash and security systems as well as of complex drives and actuators.
-
Dellner Dampers AB
Dampers for railway rolling stock, including: primary and secondary suspension; roll dampers; yaw dampers; secondary couple dampers; and displacement-sensitive dampers ; crash buffers for railway rolling stock.
-
Channel inspection
Personal protection equipment against crash ; case dampers - .
Indicates content that may require registration and/or purchase.