Products/Services for Crescent Spring Washers

  • Spring Washers-Image
    Spring Washers - (164 companies)
    Spring washers, sometimes called disc springs, are a subtype of washers. They lend their mechanical capabilities to the unique profile of the material: when subject to a load, the irregularities of the washer compress...
  • Washers-Image
    Washers - (1243 companies)
    ...is dependent on height/thickness ratio. These are common in thermal expansion applications. Image Credit: SEASTROM. Crescent washer is meant for lighter loads and produces a small deflection. There is a uniform spring rate throughout the washer's deflection...
  • Preload Springs, Spacers, and Washers-Image
    Preload Springs, Spacers, and Washers - (96 companies)
    Preload springs, spacers, and washers are meant to maintain tension in an assembly where some slack may be present. Their capabilities can eliminate rattle, compensate for expansion or contraction of the assembly materials, or absorb intermittent...
  • Wave Washers-Image
    Wave Washers - (70 companies)
    Wave washers or wave springs are wavy metal washers designed to provide a compensating spring force and sustain a load or absorb shock. Wave washers, also referred to as wave springs, are wavy metal washers designed to provide a compensating spring...
  • Compression Springs-Image
    Compression Springs - (434 companies)
    ...predetermined by the material. These compression springs, called wave washers or wave springs, are wavy metal washers designed to provide a compensating spring force or absorb shock when under load. When wave washers are stacked upon each other, these types...
  •  
    Power Springs and Spring Motors - (22 companies)
    Power springs and spring motors are rotational-drive springs that are wound tightly and mounted on an arbor. They are used in applications such as retractable reels, tape measures, and retracting seat belts. Peer into any wind-up toy you had...
  •  
    Labware Washers - (71 companies)
    Labware washers are used to clean various types of laboratory equipment. Labware washers come in one of three typical configurations, floor or freestanding, undercounter and tabletop. Floor or freestanding washers do not need to be placed...
  •  
    Microplate Washers - (47 companies)
    Microplate washers combine buffer dispensing and aspiration cycles to remove reagents from sample wells. Microplate washers are used to remove reagents from sample wells on microplates and to prepare them for the next step in an assay or procedure...
  •  
    Thrust Washers - (58 companies)
    Thrust washers are used as a bearing surface for rotary applications. They are usually made of steel, bronze, plastic, or other material with low friction coefficients. Thrust washers are used as a bearing surface for rotary applications...
  •  
    Pressure Washers - (334 companies)
    Pressure washers direct a high-pressure stream or jet of water against a surface to clean, descale, degrease or prepare a surface. Pressure washers direct a high-pressure stream or jet of water against a surface to clean, descale, degrease...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • CR4 - Thread: Spring Washer
    Single Wave Washers ( Crescent ): Delivers the most consistent spring rate over the widest deflection range.
  • Design Practices: Passenger Car Automatic Transmissions
    … 30 frictional drag and parasitic losses, 5-28 glass transition temperatures, 5-27f material testing, criteria, and data, 5-28, 5-29 polymers as thrust elements, 5-26 washer functional criteria, 5-27–5 … … design cavitation, 9-5 crescent gear pumps, design factors … … 35–3-36 Parallel axis gearsets, 3-48 Parking mechanisms, 1-10–1-13 actuator spring , 1-12–1-13 …
  • Spring Washers
    • Crescent washer is meant for lighter loads and produces a small deflection. There is a uniform spring rate throughout the washer's deflection.
  • Washers
    Crescent washer is meant for lighter loads and produces a small deflection. There is a uniform spring rate throughout the washer's deflection.
  • wn_g.pl (finlayson-gwc2014.zip)
    … and receiving data)'). g(103200117,'(a mechanical system of rods or springs or pivots that … … on a primary nut to prevent it from loosening)'). g(103209088,'( washer that prevents a … … sash etc.) in India and Pakistan and Burma)'). g(103221719,'(a crescent -shaped metal ornament …
  • wn_sk.pl (finlayson-gwc2014.zip)
    … 04::'). sk(103066359,1,'coil_spring%1:06:00::'). sk(103066359,2,'volute_ spring %1:06:00 … … 00::'). sk(103130761,1,'crepe_de_chine%1:06:00::'). sk(103130866,1,' crescent _wrench%1:06:00 … … 00::'). sk(103207941,1,'dishwasher%1:06:00::'). sk(103207941,2,'dish_ washer %1:06:00 …
  • WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
    … of rods or springs or pivots that transmits power or motion |mechanical_system_N rod_N spring _N pivot_N transmit_V … … it from loosening |supplementary_J nut_N be_V screw_V down_R primary_J nut_N prevent_V loosen_V 03684489_N| washer that prevents a … … cloth_N cotton_N silk_N use_V clothing_N skirt_N loincloth_N sash_N india_N pakistan_N burma_N 03698123_N| a crescent -shaped metal ornament …


Product Announcements
Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.