-
Supplier: Accuris
Description: CLOTH, ABRASIVE, CROCUS
-
Supplier: Accuris
Description: COATED ABRASIVE CLOTH, CROCUS
-
Supplier: Norton Abrasives
Description: Norton Metalite K225 Cloth Sheets are engineered for maximum flexing and fast cutting for extra fine finishes. Cloth sheets have a longer life than paper sheets. They tear cleanly and straight without shedding and are packed in a protective dispenser to eliminate waste and damage.
- Length: 11 inch
- Width: 9 inch
- System: ANSI - CAMI / Coated
- Product Type: Abrasive Sheet
-
-
Supplier: Norton Abrasives
Description: For removing rust, paint and scale from metal surfaces
- Width: 9 inch
- Grit / Micron Size: 100
- Applications & Materials Worked: Blending / Intermediate (Medium Grits), Dry, MRO / Construction
- Type: Emery / Crocus
-
Supplier: Norton Abrasives
Description: For removing rust, paint and scale from metal surfaces
- Width: 9 inch
- Grit / Micron Size: 150
- Applications & Materials Worked: Dry, Finishing / Deburring (Fine Grits / Filaments), MRO / Construction
- Type: Emery / Crocus
-
Supplier: Norton Abrasives
Description: For removing rust, paint and scale from metal surfaces
- Width: 9 inch
- Grit / Micron Size: 80
- Applications & Materials Worked: Dry, MRO / Construction, Material Removal / Roughing (Coarse Grits / Filaments)
- Type: Emery / Crocus
-
Supplier: Radwell International
Description: RING PACK PACKING KIT, 3/8 IN STEM, FOR USE W/ VG2000 VALVES, INCLUDES:, 2 RING PACKS, CROCUS CLOTH, FOLLOWER, GREASE, SLEEVE, SPACER. FREE 2 YEAR RADWELL WARRANTY
- Seal Application: Gas Seal (Spiral Groove Seal)
-
Supplier: Radwell International
Description: VALVE REPACKING KIT, FOR VG7000 SERIES, 2 TEFLON V-RINGS, 1 RUBBER V-RING, 2 TEFLON STEM WIPERS, 1 TEFLON STEM GUIDE, 1 TEFLON BUSHING, 1 STEEL WASHER, 1 SPRING, 1 INSERTION/REMOVAL TOOL, 1 BULLET, 1 GREASE TUBE, ONE 3 INCH CROCUS CLOTH. FREE 2 YEAR RADWELL WARRANTY
- Primary Material: Steel
-
Supplier: TelephoneStuff.com
Description: Instructions, Buffer Tube Stripper - Flashlight - Tweezer - Screwdriver Set, Jewelers - Plastic Box with Dividers - Screwdriver, 3-in Phillips - Spatula - Superbonder Glue, Loctite® 495, 3 grams - 2 Syringes, 3cc - Adjustable Wrench, 6 in - Cotton Swabs (100/pack) - Crocus Cloth, 9 x
Abrasive Pads
(137 Companies)
Abrasive Rolls and Abrasive Sheets
(358 Companies)
Abrasive Discs
(509 Companies)
Cloth Tapes
(172 Companies)
Coated Abrasives
(183 Companies)