-
Supplier: Dalton Hydraulic Cylinders
Description: DALTON 3000PSI Welded Cross-Tube Hydraulic Cylinder Features: Double-Acting Superior Quality Chrome Plated & Polished Rod Honed & Finished Steel Tube Top NPT Ports Standard Top Quality Seals 4 Year Warranty Standard Color is BLACK
- Stroke: 12 inch
- Bore Size: 5 inch
- Shaft Diameter: 2.5 inch
-
Supplier: International Hydraulics
Description: 2 X 24 3000PSI Heavy-Duty Welded Hydraulic Cylinder - Cross Tube Ends Heavy-Duty Welded Construction for Double-Acting Applications Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness Ductile Iron QT500-7 Piston Honed
- Stroke: 24 inch
- Rated Load/Force: 8,370 lbs
- Bore Size: 2 inch
- Shaft Diameter: 1.25 inch
-
Supplier: International Hydraulics
Description: 2.5 X 16 3000PSI Heavy-Duty Welded Hydraulic Cylinder - Cross Tube Ends Heavy-Duty Welded Construction for Double-Acting Applications Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness Ductile Iron QT500-7 Piston Honed
- Stroke: 16 inch
- Rated Load/Force: 14,720 lbs
- Bore Size: 2.5 inch
- Shaft Diameter: 1.5 inch
-
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: operations. Hydraulic Cross Sensing System The hydraulic cross sensing system utilizes each of two hydraulic pumps to 100 percent of engine power, under all operating conditions. This improves productivity with faster implement speeds and quicker, stronger pivot
- Operating Weight: 47,400 lbs
- Travel Speed: 3.5 miles/hr
- Features: Other
-
Supplier: Mile-X Equipment, Inc.
Description: diameter cable sheaves within the runway and cross tubes combined with massive 4” diameter sheave axles dramatically improve cable wear and critical component lifespan meaning you’ll increase safety and spend less money in service related expenses down the road. BendPak's HDS-Truck
-
Supplier: Mile-X Equipment, Inc.
Description: variety of vehicles configurations. All HDS-27 standard length truck lifts feature: Supersized 12” diameter cable sheaves within the runway and cross tubes combined with massive 4” diameter sheave axles dramatically improve cable wear and critical component lifespan meaning you’ll
-
Supplier: Mile-X Equipment, Inc.
Description: a wide variety of vehicles configurations. Looking for even more lifting capabilities? Check out the the extended HDS-27X. All HDS-27 standard length truck lifts feature: Supersized 12” diameter cable sheaves within the runway and cross tubes combined with massive 4” diameter sheave
-
Supplier: Garage Equipment Supply
Description: must for busy alignment bays. Patented adjustable front outrigger tubes For precise front-lift leveling, nothing beats our patented adjustable front outrigger tubes. The infinitely adjustable pitch compensates for excessive loads and even unlevel floors. Dependable design 4 heavy-duty,
- Capacity: 14,000 lbs
- Type: Vehicle / Service Lift
Find Suppliers by Category Top
Featured Products Top
-
chromed bar, high precision & cold-drawn tube. We are equipped with 18 centerless grinders, 5 polish machines, 10 CNC turning controlled machines, and 3 cylindrical grinder for the bars project. 4 sets hydraulic hard (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
datasheet Aseptic Cylinders A TX2 Series of (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
hydraulic systems for many industrial applications. DURATRK™ rodless cylinders have a lightweight yet sturdy extruded body and a hook-and-lock seal, delivering virtually zero leakage (read more)
Browse Datasheets for Branham, W.C. Inc. -
. Novotechnik’s TM1 Series of position sensors are designed for use in hydraulic and pneumatic cylinders—especially in tight-space applications. They are based on magnetostrictive technology and are available in screw flange or plug-in flange models. A ring (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
Pivot Bearing The C-Flex bearing or pivot is a cylindrical, limited rotational bearing, with a high relative radial and axial stiffness which is available in low, medium, or high torsional spring rates. It is typically (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
hydraulic cylinder it was perfectly protected from the harsh marine environment It is an absolute transducer Repeatability The TM1 was fitted inside a hydraulic cylinder to measure its extension. The cylinder is used to raise and lower (read more)
Browse Linear Potentiometers Datasheets for Novotechnik U.S., Inc. -
resistance – NBR (nitrile rubber) tube compound offers exceptional resistance to petroleum-based hydraulic fluids, mineral oils, and water-oil emulsions with minimal swelling. Paired with a durable ozone- and weather-resistant CSM (chlorosulfonated polyethylene) cover, supporting a service (read more)
Browse Industrial Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
bearings are more reliable. Instead of balls or rollers, the pivot uses crossed springs capsuled in a cylindrical housing. The pivot bearings are self-centering and rotate with a constant torsional spring rate by bending of internal spring beams. They do not require lubrication and are not subject (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
bearings are more reliable. Instead of balls or rollers, the pivot uses crossed springs capsuled in a cylindrical housing. The pivot bearings are self-centering and rotate with a constant torsional spring rate by bending of internal spring beams. They do not require lubrication and are not subject (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for C-Flex Bearing Company -
TM1 Series Novotechnik’s TM1 Series of position sensors are designed for use in hydraulic and pneumatic cylinders—especially in tight-space applications. They are based on magnetostrictive technology and are available in screw (read more)
Browse Datasheets for Novotechnik U.S., Inc.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/36699/77549265-MIT.pdf?sequence=2
Figure 1: Cross -sectional drawing of hydraulic cylinders and tubing .
-
Biaxial yielding behaviour of highly oriented polypropylene tube
(12) where A is the cross -sectional area of the hydraulic cylinder and D, t are the tube specimen mean diameter and thickness, respectively.
-
Hydropneumatic Suspension Systems
…57 Hydraulic lines/fittings fittings, 138–140 function and requirements control circuit lines, 130–131 supply lines, 130–131 suspension circuit lines, 130–132 hoses, 135–138 required flow cross section, 132–133 tubes , 133–135 Hydraulic preload systems with constant … preload, 41–48 double-acting cylinder , 91 hydraulic spring components…
-
CHARACTERISTICS OF INTERSECTING FLOWS IN MULTIPLE DIAMOND-SHAPED ISLANDS
…velocity obtained by dividing the flow rate at the exit from the tube bundle Q by the ftow cross -sectional area at the … two adjacent diamond-shape cylin- ders in the lateral direction … while ho denotes the hydraulic diameter at the correspond…
-
A Dictionary of Mechanical Engineering
In double‐acting cylinders , hy- draulic pressure can be applied to either side of the piston to produce back‐and‐forth move- ment. hydraulic diameter (DH) (Unit m) An equivalent diameter for a cylindrical tube of any cross section defined by DH ¼ 4A/P where…
-
Environmental Transport Processes
…3 C1] radius, with subscripts n that vary: ag = aggregate, b = bottom, c = cell, cy/ = cylinder , down = downstream,/= floe … h = pore radius, h = hydraulic radius (ratio of cross sectional area to wetted … h = throat radius (capillary tube radius), i = inner, max…
-
Hydroelectric plants
…per current meter transverse load of Wasserfullung DurchfluB in WasserschloB transverse force Abstande to the … gallery Krummungsradius of the pipe bend pasture Ben radius … / solid-Reynolds-number hydraulic radius because of deformation … the write-down end cylinder diameter ohmic resistance movement…
-
A Method for Installing Zero-Tension Pan and Wick Lysimeters in Soil
…pit into soil beneath a plot: (1) hydraulic cylinder, (2) cylinder rod of hydraulic cylinder, (3) square steel tube of upper frame section … for vertical adjustment of hydraulic cylinder relative to lower frame … direction (horizontal, in the cross -slope direction), (12) steel…
-
Surface and Subsurface Transport of Phosphorus from Surface and Subsurface-applied
Poultry Litter
…pit, into soil beneath a plot: (1) hydraulic cylinder, (2) cylinder rod of hydraulic cylinder, (3) square steel tube of upper frame section … for vertical adjustment of hydraulic cylinder relative to lower frame … direction (horizontal, in the cross -slope direction), (12) steel…
Indicates content that may require registration and/or purchase.