-
Supplier: Wharfedale Pro
Description: compact and well damped enclosure bi-amplified with an active crossover. All components are specifically designed for optimum performance as a system. Magnetic shielding is provided on the transducers to allow their use in close proximity to CRT displays. Drivers The Digisonic
- Sound Pressure Level: 106 dB
- Frequency Response: 50 to 24,000 Hz
- Speaker Size: 5 inch
-
Supplier: Visual Sound, Inc.
Description: output of the selected analog or digital source is provided on the rear panel. The unit is completely magnetically shielded to allow interference-free operation immediately adjacent to all CRT video monitors. Its lighter weight and shallower-depth chassis (compared to similar-type units) make
-
Supplier: Audio Products International Corp.
Description: black finish has high-tech look Ribbed Elliptical Surround woofers create high efficiency, low distortion An aluminum dome tweeter for sonic accuracy Magnetic shielding to eliminate interference with CRTs RC-Micro proves beyond doubt that small can still be powerful. And, it
- Application: Consumer Electronics / Gaming
-
-
Supplier: Audio Products International Corp.
Description: contemporary flat panels High-gloss black finish has high-tech look Amazing deep bass from 240-watt subwoofer Ribbed Elliptical Surround woofers create high efficiency, low distortion An aluminum dome tweeter for sonic accuracy Magnetic shielding to eliminate interference with
- Application: Consumer Electronics / Gaming
Find Suppliers by Category Top
More Information Top
-
Calligraphic/Raster Color Display For Simulation
Coupling between the convergence yoke and the CRT magnetic shield o .
-
LP‐2: Late‐News Poster : Home Base‐Shaped Inner Magnetic Shield
1) Saitoh I., Magnetic Characteristics of Magnetic Shield in CRT and Their Effects on Landing Drifts Caused by Terrestial Magnetic Field, The Institute of electronics , information and communication Engineers 1996, pp311-319.(Japanese) 2) Tani Y et al, Magnetic Shield for color …
-
http://waset.org/publications/1337/effects-of-mo-thickness-on-the-properties-of-azo-mo-azo-multilayer-thin-films
TCOs find applications in the optoelectronics industry through use in flat-panel dis-playse.g., liquid crystal displays, solar cells, and electro- magnetic shielding of CRTs used for video display terminals [1–4].
-
Topographically controlled anisotropy in sandwich video heads
Currently he is engaged in magnetic shielding for CRTs .
-
The Digital Imaging Workstation
If an MR imaging suite is nearby, one may wish to specify CRT /yoke magnetic shielding .
-
CR4 - Thread: CRT Monitor Problem - Shadow
You might be interested in: CRT Monitors, Magnetic Shielding , Supervisory Circuits and Battery Monitor Chips .
-
CR4 - Thread: Wanted: 22" Monitor Recommendations
You might be interested in: CRT Monitors, Magnetic Shielding , Supervisory Circuits and Battery Monitor Chips .
-
Good idea's of computer based business'? - Techist - All Things Tech
« CRT monitors and Magnetic Shield .
-
CR4 - Thread: Subwoofer Near UPS
Most CRTs are shielded from magnetic fields and won't be affected by any but the strongest fields, Your UPS is not shielded because it doesn't require shielding.
-
PEPR - A Developmental System For Rapid Processing Of Bubble-Chamber Film
a magnetic shield around the CRT .
Indicates content that may require registration and/or purchase.