Products & Services

See also: Categories | Featured Products | More Information
  • Description: Eagle Stainless expertly fabricates precision bent components ideal for use in surgical devices, heat exchangers, instrumentation, handling equipment and more. Eagle is a specialist for precision bending and coiling of stainless steel, copper, aluminum and other materials. All custom bent

    • Outside Diameter / Size: 0.062 to 8 inch
    • Maximum Inside Diameter / Size: 0.042 to 6 inch
    • Wall Thickness: 0.01 to 1 inch
    • Application: Aerospace / Aircraft, Automotive, Chemical, Coolant, Cryogenic, Food Processing / Beverage, General Purpose, High Purity, High Temperature / Heating Fluids, Hydraulic Fluid, Medical / Pharmaceutical, Oil / Fuel, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning,

  • Description: Tubodyne offers a wide range of bending capabilities in tubing or pipe with outside diameter (OD) sizes from .125 through 4, solid bar up to 1 diameter, and bending services for square and rectangular tubing. We work with aluminum, stainless steel, carbon steel, copper,

    • Outside Diameter / Width: 0.125 to 4 inch
    • Industry Served: Aerospace, Automotive, Building / Structural, Chemical (Corrosive / Solvent), Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, General Purpose, HVAC, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Medical / Pharmaceutical, Oil / Fuel, Pipeline, Refrigerant,
    • Materials: Aluminum, Brass, Carbon Steel, Copper, Inconel®, Nickel Alloy, Stainless Steel, Superalloy, Titanium
    • Services: Assembly Services, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype

  • Description: Tube Fabrication Company's including OEMs in the automotive industry depend on Leonhardt to fabricate, assemble, and manage the supply chain for tubing and tubular products critical to their manufacturing processes. Tube and tubing fabrication is a core competency at Leonhardt

    • Industry Served: Aerospace, Automotive, Building / Structural, Chemical (Corrosive / Solvent), Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, General Purpose, HVAC, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Medical / Pharmaceutical, Oil / Fuel, Pipeline, Refrigerant,
    • Materials: Aluminum, Copper / Copper Alloys, Iron (Ductile), Iron (Gray / Cast), Steel - Carbon & Alloy, Steel - Stainless
    • Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Painting / Powder Coating, Piercing & Punching, Plating / Coating, Slotting & Notching, Swaging, Telescopic Tube, Threading, Welding / Brazing
    • Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype

  • Description: small as .005OD .003 ID with a faceted point. We bend and machine pipe up to 3/4 inch in diameter. We shape set Nitinol tubing. We work with over a dozen North American raw tubing suppliers purchasing thousands of feet of tubing a year. Special alloys, shapes and sizes are our

    • Industry Served: Aerospace, Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, Medical / Pharmaceutical, Oil / Fuel, Vacuum
    • Materials: Aluminum, Brass, Copper, Inconel®, Nickel Alloy, Plastic, Stainless Steel, Superalloy, Titanium
    • Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Piercing & Punching, Slotting & Notching, Swaging, Telescopic Tube, Welding / Brazing
    • Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype

  • Supplier: Trace-A-Matic

    Description: Machines - CMM inspection. We are experts at machining aluminum, armor plate, brass, bronze, chromium, copper, gammalloy, Hastelloy, Incoloy, Inconel, Invar, manganese, molybdenum, Monel, nickel, Nitralloy, platinum, powdered metals, stainless steel, Stellite, titanium, Waspaloy, zinc, and

    • Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
    • Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
    • Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
    • Operation: Broaching, CNC Machining, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM

  • Supplier: Trace-A-Matic

    Description: Machines - CMM inspection. We are experts at machining aluminum, armor plate, brass, bronze, chromium, copper, gammalloy, Hastelloy, Incoloy, Inconel, Invar, manganese, molybdenum, Monel, nickel, Nitralloy, platinum, powdered metals, stainless steel, Stellite, titanium, Waspaloy, zinc, and

    • Materials: Aluminum, Brass, Bronze, Copper, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
    • Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
    • Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
    • Machining Capabilities: Broaching, CNC Machining, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM

  • Supplier: Trace-A-Matic

    Description: Measuring Machines - CMM inspection. We are experts at machining aluminum, armor plate, brass, bronze, chromium, copper, gammalloy, Hastelloy, Incoloy, Inconel, Invar, manganese, molybdenum, Monel, nickel, Nitralloy, platinum, powdered metals, stainless steel, Stellite, titanium, Waspaloy,

    • CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM
    • Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
    • Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
    • Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering

  • Description: products of the highest quality and standards. With a focus on delivering highly decorative bent tubing and tubular products, an emphasis is placed on delivering precise, clean radius bends ready for polishing and/or chrome plating. Tube Bending Capabilities Tubes Sizes from .25" Outside

    • Industry Served: Aerospace, Automotive, Building / Structural, Chemical (Corrosive / Solvent), Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, General Purpose, HVAC, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Medical / Pharmaceutical, Oil / Fuel, Pipeline, Refrigerant,
    • Materials: Aluminum, Brass, Carbon Steel, Copper, Inconel®, Nickel Alloy, Stainless Steel, Superalloy
    • Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Painting / Powder Coating, Piercing & Punching, Plating / Coating, Slotting & Notching, Swaging, Telescopic Tube, Welding / Brazing
    • Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype


More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire