-
Supplier: Hoffer Flow Controls, Inc.
Description: The “ICE” Integrated Cryogenic Electronics incorporates the newest technological advances in electronics and the time proven solutions in cryogenic flowmeter measurement. The ICE Cryogenic System is used to measure and record LIN, LOX, LAR, CO2 and other cryogenic liquids
- Number of Inputs: 3 inputs
- Number of Control Outputs: 3 outputs
- Operating Temperature: -4 to 158 F
- Outputs: Analog Current, Analog Voltage, Frequency / Pulse, Switch
-
Supplier: Hoffer Flow Controls, Inc.
Description: General Description ACE II incorporates the newest technological advances in electronics and the time proven solutions in cryogenic measurements from the Hoffer ACE system. Graphical display and “soft keys” allows for easy interaction between operator and the instrument. Multiple, easy to
- Number of Inputs: 1 inputs
- Number of Control Outputs: 2 outputs
- Operating Temperature: -4 to 158 F
- Features: Alarm, Programmable
-
Supplier: Panametrics
Description: protecting the transducers from cryogenic temperatures. Benefits Improved performance, reduced maintenance and dynamic flow measurement for cryogenic liquids Fully welded construction with no moving parts Ultrasonic transducers protected from cryogenic temperatures using
- Pipe Diameter: 4 to 24 inch
- Media Temperature Range: -328 to 248 F
- Velocity Flow Rate: 1.6404199475065617 to 32.808398950131235 ft/sec
- Operating Temperature: -40 to 140 F
-
-
Description: Bonnet Type Standard Type, Cryogenic Type, extension Type, Bellows Type Plug Type Needle, Cage Type Flow Characteristics Equal Percentage, Linear Percentage Flow Characteristic Curve flow characteristic curve
- Valve Size: 4 inch
- Valve Type: Control Valves, Directional Valves, Metering Valves, Servo Valves
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: single cylinders, bulk systems are engineered to manage massive volumes of specialty gases from sources like tube trailers or cryogenic tanks. This scale is essential for high-volume wafer fabrication, where an uninterrupted, high-flow supply of process gases is required 24/7. To
- Application: Gas
- Body Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
Valve – A valve with three ports used to mix, divert, or switch flow between different lines. Common in HVAC systems and process piping. 4-Way Valve – A valve with four ports typically used in reversing applications, such as (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial -
) Full specifications — including end connections, actuator types, spring ranges, flow characteristics, and optional accessories (positioners, limit switches, solenoid valves, and more) — are available on our website. Visit cncontrolvalve.com for complete details (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Product Overview The HCB Series balanced cage single-seat control valve is designed for heavy-duty service. Its compact body has an S-shaped flow passage and a flow-directing vane that regulates turbulent flow around the cage, giving low pressure loss, large flow (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
Microfluidic valve geometries and possibilities for flow switching in gas chromatography
Keywords: multidimensional gas chromatography (MDGC), gas stream flow switching , cryogenic modulation, nuclear magnetic resonance (NMR), high resolution separation .
-
CONCEPTUAL DESIGN REPORT
Applications such as vacuum interlocks, flow switch interlocks, and cryogenic control require high reliability control of simple processes.
-
NSLS-II Preliminary Design Report
Applications such as vacuum interlocks, flow switch interlocks, and cryogenic control require high reliability control of simple processes.
-
A liquid xenon development and test system
The flow is switched by a cryogenic solenoid valve, i.e. either full flow or none at all.
-
Analysis of trace oxygenated hydrocarbons in the environment
After the sampling tube has been cooled down to cryogenic temperature, the flow is switched back through the tube, and a measured volume of air is sampled.
-
Targeted multidimensional gas chromatography using a heart-cutting device and cryogenic focusing for the determination of benzophenone derivatives in foodstuffs
In the present study, an MDGC-MS set-up coupling a flow switching device to a longitudinally moving cryogenic trap (LMCS) was implemented.
-
Storing power for critical loads
a cryogenic switch is proviied, current must also flow through the external leads connecting the magnetic-storage .
-
Energy Minimization in Cryogenic Packed Beds during Purification of Natural Gas with High CO 2 Content
… that CO2 feed at 20 °C causes the inlet side temperature to change rapidly and, therefore, the experimental dynamics of bed temperature profile and subsequently separation performance of switched cryo- genic packed beds differ considerably based on flow configuration of feed CO2 …
-
The pilot-runs of the helium cryogenic system for the TLS superconducting cavity
Figure 4 also shows an increase in the mass flow rate during the switch period of the two EO K cryogenic absorbers.
-
A computer-controlled Josephson voltage standard
The remaining unbalance causes a current to flow through the switch S2 into one of the coils of the cryogenic current comparator.
Indicates content that may require registration and/or purchase.