-
Supplier: Superlok - Mako Products
Description: ● Valve size : 1/2 ~ 3 inch ● Pressure class : ASME Class 150 to Class 1500 ● Valve type : Ball-Ball-Needle, Needle-Needle-Needle ● Bore size : Full bore, Reduced Bore, 10mm, 14mm ● End connection : Flanged-Threaded, Flanged-Flanged ● Temperature : down to
- Valve Size: 0.5 to 6 inch
- Number of Ports: 2
- Media Temperature: -320.8 F
- Number of Ports/Ways: 2
-
Description: Description Research Control Valve Specification Size: 3/4"~1-1/4" Design Pressure: PN160 Connection: NPT, GB Control Mode: Electric Regulating Type, Electric Switching Type Structure: Needle Valve Seat research metering control valves manufacturer Advantages of Research
- Valve Size: 4 inch
- Valve Type: Control Valves, Directional Valves, Metering Valves, Servo Valves
-
Supplier: Millennium Power Services
Description: Valve Repair & On Site Services Millennium Power repairs every type of valve and actuator in the paper, process, and power industries. Our technicians are highly trained to handle any size job within the tightest deadlines. Our customers appreciate these efficient, economy-minded
- Valve Type Repaired: Angle Valves, Balancing Valves, Ball Valves, Bellows Valves, Block and Bleed Valves, Blow Off Valves, Butterfly Valves, Check Valves, Choke Valves, Control Valves, Cryogenic Valves, Diaphragm Valves, Directional Valves, Diverter Valves, Dome Valves, Double Flap Airlock / Flap, Drain Valves, Excess
- Services: Bench (Off-site), Field / On-site, OEM / Warranty Authorized Shop, Online Documentation, Pick-up and Delivery, Preventative Maintenance / Service Contracts, Rapid Turnaround, Troubleshooting
- Features: North America, Northeast US Only, Other, Southern US Only, United States Only
-
-
Supplier: Hex Valve
Description: No Description Provided
- Valve Size: 0.25 inch
- Flow (Cv): 0.31
- Pressure Rating: 6,000 psi
- Media Temperature: -20 to 450 F
-
Supplier: Ideal Valve Inc.
Description: No Description Provided
- Valve Size: 0.25 inch
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 2
- Media Temperature: -65 to 450 F
-
Supplier: Hex Valve
Description: No Description Provided
- Valve Size: 0.375 inch
- Pressure Rating: 6,000 psi
- Media Temperature: -20 to 1,000 F
- Number of Ports/Ways: 2
-
Supplier: Hex Valve
Description: No Description Provided
- Valve Size: 1 to 0.75 inch
- Pressure Rating: 6,980 psi
- Media Temperature: -20 to 1,000 F
- Media: Air, Cold Water, Compressed Air, Gas, Gasoline / Diesel Fuel, Hot Water, Steam, Water
-
Supplier: Hex Valve
Description: No Description Provided
- Valve Size: 0.25 inch
- Flow (Cv): 0.83
- Pressure Rating: 6,000 psi
- Media Temperature: -20 to 200 F
-
Supplier: Ideal Valve Inc.
Description: No Description Provided
- Valve Size: 0.0625 inch
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 2
- Media Temperature: -65 to 450 F
Find Suppliers by Category Top
More Information Top
-
On the triggering of the Ultimate Regime of convection
Cells are filled with various 4 He densities , ranging from dilute gas to liquid, and then closed with a cryogenic needle valve located close to the cell.
-
Modern Gas-Based Temperature and Pressure Measurements
It may be useful in using a smaller diameter pressure-measuring tube, separate from a larger pumping/filling tube, which may be isolated with a cryogenic needle valve .
-
Flux-flow resistivity of three high-temperature superconductors
One end of the coil is connected toa cryogenic needle valve and theother end of the coil is connected to a vacuum pump.
-
Isochores in superfluid4 He between 25 bar and the melting curve
… are shown in Fig. 1, where we have included the A line,6 the melting curve,5 and the hcp-bcc solid transition line.7 The isochores were reproducible to within 1 mbar, confirming the leak-tightness of the cryogenic needle valve .
-
On the triggering of the Ultimate Regime of convection
Cells are filled with various 4 He densities, ranging from dilute gas to liquid, and then closed with a cryogenic needle valve located close to the cell.
-
KSB Acquires South Korean Valve Manufacturer
Seil Seres' production range includes cryogenic ball valves and needle valves alongside valve control and monitoring equipment.
-
Vibrational state-resolved differential cross sections for the D + H sub 2 yields DH + H reaction
The H2 beam source pressure was adjusted with a vacuum regulator, while the DI beam source pressure was kept stable with a variable temperature cryogenic bath and a needle valve .
-
Sell Through Conduit Gate Valve
Through Conduit Gate Valve, Knife Gate Valve, Bellow Sealed Valve, Gate Valve, Check Valve, Globe Valve, Ball Valve, Butterfly Valve, Plug Valve, Cryogenic Valve , Diaphragm Valve, Needle Valve, Pinch Valve, Strainer, Steam Trap, Flanges and Pipe Fittings.
-
Valve for controlling flow of cryogenic fluid
According to one broad aspect of the present invention, there is provided a cryogenic valve combining the elements of needle and flat disk valves.
-
Perry's Chemical Engineers' Handbook, Eighth Edition > CRYOGENIC PROCESSES
These valves generally are needle -type valves modified for cryogenic operation.
Indicates content that may require registration and/or purchase.