-
Supplier: DynaQuip Controls
Description: Lead-Free Valve Solutions DynaQuip has taken the initiative to offer lead free industrial valve solutions to meet the requirements of California Assembly Bill AB1953, Vermont Senate Bill S.152, and Congress Legislation Bill S.3874. Our lead free valves are rated NSF/ANSI
- Valve Size: 0.5 to 1.5 inch
- Number of Ports/Ways: 2
- Media Temperature: -10 to 195 F
- Number of Ports: 2
-
Supplier: DynaQuip Controls
Description: Lead-Free Valve Solutions DynaQuip has taken the initiative to offer lead free industrial valve solutions to meet the requirements of California Assembly Bill AB1953, Vermont Senate Bill S.152, and Congress Legislation Bill S.3874. Our lead free valves are rated NSF/ANSI
- Valve Size: 0.5 to 1.5 inch
- Number of Ports/Ways: 2
- Number of Ports: 2
- Features: Ball Valves, Control Valves, Potable Water, SDWA "Lead Free" Compliant, Water
-
Supplier: Watts
Description: female outlet connections, stainless steel spring and thermostat tube, tamper-resistant bonnet screws, automatic reseating feature, and test lever. Model 342 has a 3 in. (80mm) thermostat. Model 342X has an 8 in. (200mm) thermostat. Series 342, 342X are ASME rated and CSA listed.
- Valve Size: 2 inch
- Valve Type: Pressure Relief Valves
- Media: Water
-
-
Supplier: Mar Cor Purification
Description: Sample Valves Manual and Air Actuated Tri Clamp Ball Valves On Board & Quiet Air Compressor CSA, UL approved NEMA 4/12 Control Panel Digital Instrument Package: Feed, Reject, Recycle Flow Sensors Prefilter Inlet/Outlet, RO Pump Pressure Sensors Consistent High Purity
- Maximum Liquid Flow: 2.5 to 10 GPM
- Application / Industry: Biopharmaceutical, Food and Beverage, Medical, Semiconductor Processing
- Features: Other, Water
- Configuration: System
Find Suppliers by Category Top
Featured Products Top
-
. Bonomi is one of the world’s leading producers of valves and actuators. The company’s electric actuators have been installed in the U.S. and globally for many years in commercial and industrial applications. CSA approval provides wholesalers and installers confidence to choose Valbia (read more)
Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
& Test Equipment Technical Data Type: Ball valve Pressure Rating: 1000 / 3000 psig Materials Body: 316 (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Bonomi North America Introduces High-Pressure Ball Valves And Automated Valve Packages For Hydraulic Applications Bonomi North America is introducing a new line of high-pressure carbon steel ball valves for use in hydraulic applications. The new valves (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Valpres flanged full-port floating ball valves from Bonomi are built for applications such as oil, gas, petrochemical processing and water treatment. The new valves conform to the design requirements of API 608. Bonomi North America has introduced a new line of (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Bonomi North America Introduces New Industrial Ball Valve/Limit Switch Packages New industrial ball valve and limit switch packages from Bonomi improve safety in industrial systems, allowing critical manual valve applications to be monitored remotely. The valve and switch components (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Product Features • Bi-directional flow (fully opened or fully closed) • Directional handle indicating on-off position • Low operating torque • Encapsulated seat • Single piece ball stem to eliminate backlash • One piece body (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Red Kynar Ball Valves Prevent UV Attack Plast-O-Matic Engineered Ball Valves provide Kynar Strength, Temperature & Chemical Compatibility…Now with Superior UV Protection (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
actuators are made by Bonomi at the company’s manufacturing facilities in Italy. Bonomi is the world’s only manufacturer of ball valves, electric actuators and pneumatic actuators. Bonomi actuators and valves are made to work together, giving buyers better performance and single (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
valves are available in sizes ¼-inch to 4 inches. They are rated to ANSI Class 900 through 2 inches and Class 600 from 2-1/2 through 4-inches. High-temperature TFM-4215 seats are standard. Grounded 316 stainless steel ball and stem are also standard. The 630/730 Series is Fire Safe to API 607-6th (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
require both a high relief pressure and a high flow rate in a compact package. The valve is capable of relief pressures up to 5,400 psid and flow rates over 19 GPM. The valve uses a side inlet flow path to minimize the installation boss size and weight (read more)
Browse Pressure Relief Valves Datasheets for Lee Co. (The)
More Information Top
-
$4500-$5000 Safety - Grainger Industrial Supply
Capacity, Tank Material Stainless Steel, Height 30 In., Diameter 12-1/4 In., Ball Valve Type 1/2 In. IPS Chrome Plated Brass … … Port Tire Filler and Pressure Relief, Flow Rate 0.8 gpm, Covers … … Full 92 lb., Standards CSA Certified to ANSI Z358 …
-
Apollo Valves 94A20501 Two Piece Ball Valve - 1" at PlumberSurplus.com
Two Piece Ball Valve Size 1 In Solder Connection Rated For 600 PSI WOG 150 PSI WSP Full Port Material of Construction Brass PTFE Seats … … Lever Handle Temp Range 0 To 300 F Overall Length 6.142 In Standards UL CSA .
-
AWWA M14 - Backflow Prevention and Cross-Connection Control Recommended Practices
See also Backflow preventers caused by reduced pressure on booster pump, 15f defined, 187 due to high rate of water withdrawal, 14f … … assessment, 20 Bacteria, 6–7 Ball valve , 187 Barometric loop, 12–13 … … Standards Association International Etobicoke ( CSA ), 181 Carbon dioxide cylinders …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/70-0000s/70C-6910.pdf
Dimensions in millimeters (inches) Application: Hydronic Control Valve Type: Zone Valve Body Pattern: Two-way, Straight-through Valve Action: Spring return to close … … 200 F) Maximum Differential Pressure Ratings Close-off: 138 kPa … … Stem: Stainless Steel Plug/ Ball /Disc: Buna-N (NBR … Manual Opener: No Approvals Canadian Standards Association: CSA Certified: File 1322 Comments: Valve designed for cycling (not …
-
States > Louisiana > State > Regulations > Title 51 - Public Health -- Sanitary Code > Part XIV - Plumbing > 14 - Reference Standards
… same as ANSI Z21.10.1)503.BCSA 4.3-2011, Gas Water Heaters Volume III, Storage, with Input Ratings Above 75,000 Btu … … 4M-1999(R2008)*, Relief Valves for Hot Water Supply … … 19.3)Table 407 CSA B45.10-2012, Hydromassage … … Water Closet) SeatsTable 303IAPMO Z124.6-2007, Plastic SinksTable 407MSS SP-72-2010, Ball Valves with Flanged …
Indicates content that may require registration and/or purchase.