Products/Services for CTE Glass Fibers

  • Glass Fibers and Fiberglass Cloth-Image
    Glass Fibers and Fiberglass Cloth - (246 companies)
    Glass fibers and fiberglass cloth consist of bulk, chopped fibers or continuous strands of glass. Glass fibers and fiberglass cloth is used in reinforcing plastics and composites as well as other specialized electrical and thermal applications...
  •  
    Glass Sheets and Plate Glass - (115 companies)
    Description. Glass sheets and plate glass consist of flat glass materials in the form of thin or wide slab planar structures. Glass sheets and plate glass come in a wide variety of shapes, sizes, thicknesses, and with a multitude of physical...
  • Glass Materials-Image
    Glass Materials - (340 companies)
    Glass materials have a random, liquid-like (non-crystalline) molecular structure. They are excellent thermal insulators and electrical insulators, and have high dielectric strength. At ordinary temperatures, glass materials are relatively strong...
  •  
    Glass Blocks - (24 companies)
    Glass blocks or bricks are architectural products that allow light to pass through, while also providing a level of privacy or obscuration. Glass blocks are typically square in shape and can have a variety of surface treatments that affect...
  •  
    Glass Tiles - (29 companies)
    Glass tile consists of a flat, thin shape usually with beveled edges for lining or covering a surface. Tile can be designed for corrosion resistance, transparency and/or surface decoration. Glass tiles are thin, flat shaped tiles used to line...
  •  
    Glass Tube and Rod - (63 companies)
    Image Credit: Technical Glass Products, Inc. - OH. Glass tube and rod are hollow or solid stock shapes of fused silicate materials. They are used in laboratory, sight glass, level gage, X-ray tube, optical, lamp, pharma, vacuum tube stem assembly...
  •  
    Polymer and Plastic Composites - (359 companies)
    Fibers are usually chopped, wound or woven and made of materials such as fabric, metal, glass, or fiberglass. Particulates vary in terms of shape and size. Powders are usually made of carbon, graphite, silicates, ceramics, and other organic or inorganic...
  •  
    Ceramic Matrix Composites - (28 companies)
    ...with zirconium carbide, hafnium carbine, tantalum carbide, alumina, zirconia, and glass ceramics. Suppliers of ceramic matrix composites are able to assist with the selection of the proper particulate, fiber, or cloth reinforcement materials. Applications...
  •  
    Thermal and Refractory Ceramics - (99 companies)
    ...materials. Additional applications include wear parts and tooling, electrical and electronic components, glass manufacturing, materials processing, corrosion protection, and ballistics. Firebricks, Monolithics, and Fibers. Thermal and refractory...
  •  
    Industrial Ceramic Materials - (414 companies)
    SpecSearch database contains information about many different types of industrial ceramics. For example: Machinable ceramics can be machined in the green, glass, or finished state without excessive chipping. Using metalworking tools, they can be formed...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire