-
Supplier: Carestream Tollcoating
Description: ensure coating quality Coating Technologies Multi layer coating Online scanning capabilities to scan media from transparent to fully opaque, both in reflection and transmission Corona Discharge treatment (CDT) and contact web cleaning available Single or tandem coating
- Functions & Features: Adhesive, Conductive, Heat Resistant / High Temperature, Protective
- Coating Capabilities: Adhesive / PSA, Web Coating
- Industry Served: Aerospace, Automotive, Electronics, Medical / Healthcare, Security / Safety
- Features: North America, Northwest US Only, Other, Specialty / Other, United States Only
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the weight of hot melt coating applied to corrugated board by curtain coating. It is intended to be used for routine process control in the plant. Note 1Related methods for determining the weight of wax coating include the
-
Supplier: Carestream Tollcoating
Description: ensure coating quality Coating Technologies Multi layer coating Online scanning capabilities to scan media from transparent to fully opaque, both in reflection and transmission Corona Discharge treatment (CDT) and contact web cleaning available Single or tandem coating
- Capabilities: Adhesive / PSA
- Features: North America, Northwest US Only, Other, United States Only
- Materials: Plastic / Polymer
-
-
Supplier: TIGER Drylac Powder Coatings
Description: Fluoropolymer hyper durable powder coating with superior weatherability for architectural applications. Designed to meet AAMA 2605 prescribed performance levels. Typical Applications By Approved Applicators only: Highest performance architectural coatings. Curtain walls. Store
- Features: Coating
- Type: Powder Coating
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the weight of hot melt coating applied to corrugated board by curtain coating. It is intended to be used for routine process control in the plant. Note 1-Related methods for determining the weight of wax coating include the
-
Supplier: TIGER Drylac Powder Coatings
Description: Residential windows and doors. Patio furniture and garden equipment. Railings. Playground equipment. Agriculture equipment. Features Excellent weather resistance. Excellent UV-light resistance. AAMA 2604-10* compliant. 5 years South Florida exposure. Very smooth flow. Good
- Features: Coating
- Type: Powder Coating
-
Supplier: TIGER Drylac Powder Coatings
Description: Polyester Super Durable weather resistant powder coating compliant to AAMA 2604. Typical Applications Architectural applications. Curtain walls. Store fronts. Railings. Windows and doors. Architectural lighting. Outdoor and indoor light fixtures. Sporting goods. Metal construction.
- Features: Coating
- Type: Powder Coating
-
Supplier: TNA Solutions Pty. Ltd.
Description: The NID supra-finSC 3 delivers consistent sugar coating of starch moulded jelly and gum-based confectionery for a truly homogenous finish. This continuous sugar-sanding system features a steaming conveyor and sugar sanding drum that can be fully integrated into a mogul confectionery
- Automation / Control: Automatic
- Options / Components: Conveyor / Part Loader, Feeding / Metering Unit
- Power Source: Electric
- Equipment Type: Outfit / Complete System
-
Supplier: TNA Solutions Pty. Ltd.
Description: The tna intelli-flav® OMS 5.1 is a next-generation on-machine seasoning (OMS) system that provides both powder flavouring and liquid oil in a single drum, to deliver consistent coverage and flavour to a variety of products. Designed to IP65 standards, it meets even the highest hygiene and
- Internal Length: 113.6614787 inch
- Internal Width: 51.3779805 inch
- Internal Height: 90.7480805 inch
- Tank Capacity: 15.85032 gallons
-
Supplier: Sames North American Corporation
Description: motion type Light curtain/part detection Independent spray triggers Conveyor pulse control Performance System reliability: the system is managed by a Programmable Logic Controller (PLC). Speed adjustable from 0 to 60 m/min, stop/start running up to six spray guns per robot. Manages part
- Spray Technology: Air Spray (Air Atomized)
- Automation / Control: Automatic
- Equipment Type: Component / Sub-system
- Power Source: Electric
-
Supplier: Continental Products Corp.
Description: The Mk VII-1 is a versatile rotary drum mixer designed for uniform mixing, blending and coating of powders, pellets and granules having a wide variance in particle size and density in minutes. The very capable Mk VII-1 delivers a cascading curtain of free-falling material for
Find Suppliers by Category Top
Featured Products Top
-
exposure, heavy enough to shield, and still easy enough to move. Fixed barriers limited flexibility. Lead curtains sagged and couldn’t guarantee consistent protection. Each workaround introduced new risks, either to safety or to workflow. The MarShield team (read more)
Browse Nondestructive Testing (NDT) Supplies and Accessories Datasheets for MarShield -
. This includes conveyor belts of drying machines, equipment covers, gaskets, lining and liners in equipment and welding curtains. Aluminum Industry Due to the high resistance properties of fiberglass, ARMATEX® silicone-coated fabrics and ropes are frequently utilized in (read more)
Browse Industrial Coatings Datasheets for Mid-Mountain Materials, Inc. -
: auto parts, hydraulic and pneumatic, exhaust pipe, decoration parts, curtain bracket, municipal utilities, agriculture and construction machine, pipe joint, Surface Treatment: zinc plating, painting, chrome plating, nickel plating, powder coating, e-coated, anodizing, polishing, (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd -
silicone coating form a composite that performs reliably in environments exposed to radiant heat, thermal shock, and intermittent contact with molten materials. These silicone-based insulation materials are applied to: Furnace curtains and high-heat enclosures Molten (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
equipment. Material: Manufactured from substrates such fiberglass, silica, ceramic fibers, Nomex® and Kevlar®, this broad range of textiles have excellent thermal properties and can be coated with specialized coatings for enhanced protection. Applications: Commonly (read more)
Browse Gaskets and Gasketing Datasheets for Mid-Mountain Materials, Inc. -
shapes and moving equipment. Material: Manufactured from substrates such fiberglass, silica, ceramic fibers, Nomex® and Kevlar®, this broad range of textiles have excellent thermal properties and can be coated with specialized coatings for enhanced protection (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
equipment. Material: Manufactured from substrates such fiberglass, silica, ceramic fibers, Nomex® and Kevlar®, this broad range of textiles have excellent thermal properties and can be coated with specialized coatings for enhanced protection. Applications: Commonly (read more)
Browse Ceramic Insulation and Textiles Datasheets for Mid-Mountain Materials, Inc. -
-1 delivers a cascading curtain of free-falling material for coating with various liquids. An enclosed turbine section and proprietary updated internal design allows the Mk VII-1 to take on a wide variety of blending and coating applications. Advanced cleanout and control options are continuously (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
see them as flame-resistant, fire-resistant, or flame-resistant coated, you will find them used in the aerospace, oil and gas, and aluminum industries and other applications that require fire protection. These fabrics are made from advanced fibers, a range of coatings and specialized weaves (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for Mid-Mountain Materials, Inc. -
flame-resistant, fire-resistant, or flame-resistant coated, you will find them used in the aerospace, oil and gas, and aluminum industries and other applications that require fire protection. These fabrics are made from advanced fibers, a range of coatings and specialized weaves to ensure (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc.
More Information Top
-
Styrene‐ethylene/butylene‐styrene blends for improved constrained‐layer damping
The sandwich samples were produced in labora- tory curtain coating equipment .
-
Federal Register > Wednesday, August 14, 1996 > [61 FR 42318] Hazardous Waste Management System; Identification and Listing of Hazardous Waste; Solvents; CERCL...
A mixture of 2-ethoxyethanol acetate and methylene chloride (already regulated as Hazardous Waste Numbers F001 and F002) is used to clean curtain coating equipment in the same process.
-
Encyclopedia of Polymer Science and Technology
Curtain - coating equipment of this design is capable of operation at substrate speeds up to 500 m/min.
-
Microvias: For Low Cost, High Density Interconnects > Conventional Printed Circuit Board Technologies
Years later, Maas of Germany started to offer curtain - coating equipment , but no resist ink.
-
Federal Register > Wednesday, February 11, 1998 > [63 FR 6956] Advice Concerning the Proposed Expansion of the Information Technology Agreement
…for coating dry film photo resist, photosensitive layers, soldering paste or other adhesive materials on substrates or components used for the manufacture of PCB/PWBs, e.g. horizontal/vertical wet processing equipment, dry film laminators, roller coating and curtain equipment , apparatus for provision spot…
-
Roll-to-Roll Coating for Printed Electronics and the Role of Contract Manufacturing
· Curtain Coating: Key equipment for curtain coating includes the multi-slot hopper, edging and air stabilization, and precise solution delivery.
-
Fluid Mechanics
Fig. 13.7 Curtain coating procedure and equipment .
-
Advanced water-cooled phosphoric acid fuel cell development
The fillerband has been curtain coated on production equipment with an active area mask.
-
Fuel Cell Electronics Packaging
Film coating equipment creates a curtain of nonatomized fluid for cov- ering a surface.
-
Piccotex™ 120 Hydrocarbon Resin
High initial and retained gloss, and improved application speeds on curtain coating and roll coating equipment .
Indicates content that may require registration and/or purchase.