-
Supplier: Carrier Vibrating Equipment, Inc.
Description: Tornesh dryers provides much longer retention time than a flash dryer. A Tornesh dryer uses hot air from a direct fired natural gas burner to dry and elevate wet powders, using a swirling airflow to increase the residence time of the product in the flash tube. Features
- Applications / Materials Handled: Chemicals / Fertilizers, Foods / Grains, Mining / Ores / Minerals, Pharmaceutical
- Equipment Type: Flash / Pneumatic Dryer, Fluidized Bed Dryer
- Features: Other
-
Supplier: Carrier Vibrating Equipment, Inc.
Description: Our media slurry dryer is a cost-effective drying method for the production of super fine powders from liquid phase reaction or wet grinding operations. With a compact design and efficient operations, our slurry dryer systems allow high viscosity materials to be pumped directly into
- Applications / Materials Handled: Abrasives / Ceramics, Mining / Ores / Minerals, Slurries
-
Supplier: GEA Process Engineering Inc.
Description: Open Cycle Features once-through airflow with exhaust to atmosphere. The majority of industrial spray dryers handle aqueous feedstocks and use this system. Both direct and indirect air heating are applicable. Exhaust air is cleaned using combinations of cyclones, bag
-
-
Supplier: Witte Company, Inc. (The)
Description: Witte has combined the 200 or 700 series Classifier with its Fluid Bed Dryer/Cooler to provide one unit capable of meeting up to five of the following objectives: Air Classification - almost total removal of any minus 20 mesh "fines" including those statically held as well as the
- Equipment Type: Air Classifier / Cyclone, Screener - Rectangular Deck
- Applications: Other, Polymers
- Screen Action/ Cleaning: Vibratory / Shaking Action
-
Supplier: GEA Process Engineering Inc.
Description: optionally equipped with an indirect (steam) or electric air heater, a bag collector, cold air ports, as well as explosion-resistant features. The Bowen "BLSA" Spray Dryer can be purchased or rented, usually from stock, for immediate delivery. Applications The Bowen "BLSA" Spray
-
Supplier: GEA Process Engineering Inc.
Description: Niro's Versatile P6.3 Spray Dyer comprises certain basic components: drying chamber, air heater, cyclone collector, fan and support structure...plus quick mounting kits permitting optional use of centrifugal or nozzle automation, co-current or mixed flow drying, and separate recovery
-
Supplier: Twin City Fan & Blower
Description: is also used for induced draft on boilers, incinerators, and kiln exhaust. Industries such as steel, air pollution, dryer, petrochemical, cement, furnaces and ovens, solvent recovery, sewage sludge and solid waste incineration have found the RTF radial tip design particularly suitable
- Air Flow Rate: 2,760 to 223,800 SCFM
- Static Pressure: 442.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 20.5 to 90.75 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Twin City Fan & Blower
Description: industrial applications. The HRT is also used for induced draft on boilers, incinerators, and kiln exhaust. Steel, air pollution, dryer, petrochemical, cement, furnaces and ovens, solvent recovery, sewage sludge, and solid waste incineration industries have found the radial tip design
- Air Flow Rate: 6,060 to 254,700 SCFM
- Static Pressure: 438.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 27 to 80.75 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Eaton
Description: cyclone, turbine, or vane type separator. Features Compact Design Easy Maintenance Three Flow Configurations Removes 99% of Liquid and Solid Entrainment Particles Larger Than 4 Microns For Gas, Steam, or Air Applications High Efficiency Over Wide Flow Range Options ASME Code Stamp
- Filter Size Rating: 4 microns
- Connection: 1" NPT, 2" NPT
- Filter Type: General Purpose
- Features: Other, Other Material
Find Suppliers by Category Top
More Information Top
-
Thermochemical Ethanol via Direct Gasification and Mixed Alcohol Synthesis of Lignocellulosic Biomass
Dryer Air Cyclone .
-
Biomass to Hydrogen Production Detailed Design and Economics Utilizing the Battelle Columbus Laboratory Indirectly-Heated Gasifier
Dryer Air Cyclone .
-
Gasoline from Wood via Integrated Gasification, Synthesis, and Methanol-to-Gasoline Technologies
Dryer Air Cyclone .
-
Thermochemical Ethanol via Indirect Gasification and Mixed Alcohol Synthesis of Lignocellulosic Biomass
Dryer Air Cyclone .
-
Analysis of the Effects of Compositional and Configurational Assumptions on Product Costs for the Thermochemical Conversion of Lignocellulosic Biomass to Mixed...
Dryer Air Cyclone .
-
Development of efficient, integrated cellulosic biorefineries : LDRD final report.
DRYER AIR CYCLONE .
-
Ethylene/Propylene Copolymers and Terpolymers
ALUMI NUN INCLUDES FAN AND CYCLONE INCLUDES AIR DRYER .
-
Progress in Sustainable Energy Technologies Vol II
In this study, cyclone type cold air dryer is used as a key study.
-
Dryer
Seltzer cyclone - dryer a air supply, b occupying air, c exhaust air, d good task, e finished good, f air filter, g air heater (Benno shields mechanical engineering AG, bath Hers field) .
-
Thermoplastic Elastomers
Vent from cyclone of crumb dryer Air .
Indicates content that may require registration and/or purchase.