Products/Services for Cyclonic Degasser
-
Degassers (industrial) - (46 companies)Degassers are used to remove small amounts of entrained gas, such as methane, hydrogen sulfide and carbon dioxide, from drilling muds, wastewater and other fluids. Degassers are used to remove small amounts of entrained gas, such as methane...
-
Laboratory Degassers - (35 companies)Laboratory degassers are used to filter or remove gases from solvents and samples. The primary methods employed include vacuum degassing, flow degassing and helium degassing. Flow degassers function via a gentle flow of dry gas over the surface... -
Cyclone Separators - (113 companies)Cyclone separators and centrifugal separators utilize centrifugal, gravitational, and inertial forces to remove fine particles suspended in air or gas. How to Select Cyclone Separators. Image Credit: Koger Air Corporation, Aget Manufacturing Company... -
Vacuum Cleaners - (330 companies)...types of separation systems, including bag-type units, or cartridge-type units, and cyclone or centrifugal separators. Bag-type separators, also known as bag-houses, are air pollution control devices, which use fabric filter tubes or cartridges... -
Downdraft Tables - (68 companies)Downdraft tables are self-contained, portable filtration systems that remove harmful particulates and return filtered air. -
Dust Collectors and Dust Collector Filters - (765 companies)...to choose from. Each has its own strengths and is best suited for certain applications. Cyclone Separation. Cyclone separators use gravity and a vortex to separate particles from gas streams. Air is directed through a cylinder casing and is spun rapidly...
-
Separators, Classifiers, and Screeners - (582 companies)...action or acceleration within a chamber to separate or classify solid particles. Powders suspended in air or gas enter the cyclone and the heavier particles spiral out and down where they are collected. The air and finer particles flow up to the top...
-
Materials Processing Services - (322 companies)Materials processing services mechanically or thermally process metals, thermal ceramics, polymers, glasses and other materials on a contract basis.
-
Electrostatic Precipitators - (57 companies)Electrostatic precipitators use electrostatic forces to separate dust particles from exhaust gases.
-
Ceramic Fiber Heaters - (71 companies)Flat ceramic fiber heaters consist of an iron-chrome-aluminum (ICA) heating element and a thick layer of ceramic fiber insulation within a non-curved housing.
Product News
-
Ducon Environmental Systems
Introduction to High Efficiency Cyclones High efficiency cyclones are a type of separation device used for filtration and containment of particles from gas streams. They operate on the principle of centrifugal force to remove particulates and achieve high collection efficiency, especially for particles above 10 mm. Key applications and benefits: Precleaning for downstream control devices like baghouses. Primary collection of coarse particulates. Material recovery and recycling. Low capital cost and maintenance. Dry collection... (read more)Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
Ducon Environmental Systems
Regenerator Cyclone and FCC Reactor cyclone systems is needed. Ducon has an ongoing record of hundreds of successful operating FCC cyclone installations since the 1970s that operate reliably and maintenance free for years. Ducon secured numerous FCC Cyclone Separator technology patents during the 1970s and 1980s. Ducon is a recognized supplier to the world's refineries. Through expert manufacturing, proven technologies, and innovative engineering, on-time delivery and proven technologies Ducon can ensure customer satisfaction. Ducon... (read more)Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
Win Source Electronics
Stable Cyclone EP2C50F484I8N FPGA Medium-complexity embedded systems often require a balance between logic capacity, speed, and reliability while facing constrained PCB space and multiple interface requirements. The EP2C50F484I8N FPGA from the Cyclone (R) II family delivers a stable, compact, and resource-rich platform for engineers, supporting diverse industrial, communication, and imaging applications. Key Features and Benefits: Logic Capacity: 50,000 LEs and 150 embedded multipliers provide sufficient resources for protocol... (read more)Browse Field-Programmable Gate Arrays (FPGA) Datasheets for Win Source Electronics -
Ducon Environmental Systems
High Efficiency Cyclones - variety of applications Ducon provides custom engineered High Efficiency Cyclones for a wide variety of applications. Ducon cyclones have been providing exceptional service since 1938. Ducon Cyclone Collectors are designed for high efficiency and low pressure drop, so that maximum particulate is collected at minimum operating costs. Ducon's cylone collectors are available in several design configurations, provide simple sturdy construction, long service life with nil down time and minimal maintenance. Ducon high... (read more)Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
Ducon Environmental Systems
Reduce Operating Costs With Regenerator Cyclones cyclone systems is needed. Ducon has an ongoing record of hundreds of successful operating FCC cyclone installations since the 1970s that operate reliably and maintenance free for years. Ducon secured numerous FCC Cyclone Separator technology patents during the 1970s and 1980s. Ducon is a recognized supplier to the world's refineries. Through expert manufacturing, proven technologies, and innovative engineering, on-time delivery and proven technologies Ducon can ensure customer satisfaction. Ducon... (read more)Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
Ducon Environmental Systems
Refractory-lined cyclones for Potash Mining In phosphate and potash mining Ducon equipment is supplied in a wide variety of constructions to meet the particular environmental conditions of abrasion, corrosion, heat and erosion. These constructions include alloys, refractory linings, rubber linings and solid plastic. In phosphate operations Ducon refractory-lined cyclones and Dynamic, Centrifugal, and Venturi scrubbers are used on grinding mills, driers and calciners. In potash drying. both rotary and fluid bed, the same equipment is used... (read more)Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
Ducon Environmental Systems
Cyclones and Scrubbers for Non Ferrous Mining Ducon equipment is used in almost every phase of copper ore preparation. You'll find Ducon cyclones and scrubbers collecting dust generated at crushers, conveyors, transfer screens and bins. Ducon Multivane and Dynamic UW-4 scrubbers are widely used in ore beneficiation and ore sintering operations. And a single stage Dynamic UvV-4 Scrubber has been selected to provide optimum collection efficiency on copper, Zinc, and lead concentrate driers. Where required, special stainless steel and other... (read more)Browse Scrubbers Datasheets for Ducon Environmental Systems -
Ducon Environmental Systems
How High Efficiency Cyclone Separators Work High-Efficiency Cyclones for Industrial Dust Collection. Ducon Environmental Systems offers advanced high efficiency cyclone separator systems designed for industrial dust collection with low energy consumption. These systems are widely used in industrial air pollution control applications where reliability, efficiency, and cost savings are critical. In addition, High-efficiency cyclones achieve 95 -99% removal efficiency for particles larger than 10 microns while main (read more)Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
Ducon Environmental Systems
9 Things When Selecting a High Efficiency Cyclone I. Introduction to High Efficiency Cyclones. High efficiency cyclones are a type of separation device used for filtration and containment of particles from gas streams. They operate on the principle of centrifugal force to remove particulates and achieve high collection efficiency, especially for particles above 10 mm. Key applications and benefits: Precleaning for downstream control devices like baghouses. Primary collection of coarse particulates. Material recovery and recycling. Low capital... (read more)Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
Ducon Environmental Systems
Revamp Your Oil & Gas Game with FCC Cyclones! Ducon works with major licensors of FCC processes: UoP, Exxonmobil, Technip, KBR, Shell, CB &I, Axens, Foster Wheeler and others. Collection efficiency maximized: leading supplier of FCC catalyst recovery cyclones since 1970's. Reactor, Regenerator, Tertiary vessel and fourth stage cyclones. Supply of complete Reactor & Regenerator cyclones, Hanger systems,Tertiary Plenums, Diplegs and dipleg valves with plenums fabricated complete with internals. Ducon Dust hopper and lined dipleg designs... (read more)Browse Cyclone Separators Datasheets for Ducon Environmental Systems
-
An Efficient Wellstream Booster Solution for Deep and Ultra Deep Water Oil Fields
Although Aker Kvaerner has delivered spherical, vertical and horizontal gravity based separators, the G-Sep™ CCD - Compact Cyclonic Degasser is the preferred gas-liquid separator.
-
Gulf of Mexico Ultra-Deepwater Development Study
Compact cyclonic degassers .
-
Subsea Versus Topside Processing - Conventional and New Technologies
4 – Compact Cyclonic Degasser – CCD (Supplier: Aker .
-
Increasing Separation Capacity with New and Proven Technologies
Schematic of a cyclonic inline degasser .
-
A New Approach to Gas-Liquid Separation
Figure 9 shows how a cyclonic pre- degasser which could be used in conjunction with a two phase separator to replace a three phase separator, with substantial space and weight reduction.
-
Inline Technology - New Solutions for Gas-Liquid Separation
The DeGasser consists of a cyclonic pipe segment and a small gas scrubber to clean the gas.
-
Compact Separation Technologies and Their Applicability for Subsea Field Development in Deep Water
Figure 1: Schematic representation of the inline cyclonic test units: PhaseSplitter (left), DeLiquidiser (middle), and DeGasser (right .
-
New Application of an Inline Separation Technology in a Real Wet Gas Field
The inline separator technology which is the subject of this paper is based on the cyclonic principle which was developed jointly by CDS and Statoil.2 … … of inline separators are available; the first one is the Degasser where the aim is …
-
Sliming combustion in the fluidized bed furnace
a of sludge bunkers, b Besohickungskran rnit gripper d of buckers, e fluidized bed furnace, c of intermediate bunkers rnit trigger plate band, f vapor Kassel combines rnit Luftvorwarmer, g cyclone -Entstauber, h electrostatic-precipitator E … … ash trigger, aubung, Speisewasserbehiilter with degasser .
-
Arsenic‐containing hydrocarbons and arsenic‐containing fatty acids: Transfer across and presystemic metabolism in the Caco‐2 intestinal barrier model
HPLC–ICPMS measurements were performed with an Ag- ilent 1100 series HPLC (Agilent Technologies, Waldbronn, Germany) equipped with a binary pump, a vacuum degasser , column oven, and an autosampler with a variable … … nebuliser (Burgener Research Inc., Mississauga, Canada) and a cyclonic spray chamber.
Indicates content that may require registration and/or purchase.