-
Supplier: Edmund Optics Inc.
Description: A cylindrical Fresnel lens is a collapsed version of a conventional cylindrical lens. These lenses can be used in applications which require focusing in only one dimension.
- Features: Cylindrical Lens, Fresnel Lens
-
Supplier: Edmund Optics Inc.
Description: A cylindrical Fresnel lens is a collapsed version of a conventional cylindrical lens. These lenses can be used in applications which require focusing in only one dimension.
- Features: Cylindrical Lens, Fresnel Lens
-
Supplier: Edmund Optics Inc.
Description: A cylindrical Fresnel lens is a collapsed version of a conventional cylindrical lens. These lenses can be used in applications which require focusing in only one dimension.
- Features: Cylindrical Lens, Fresnel Lens
-
-
Supplier: Edmund Optics Inc.
Description: A cylindrical Fresnel lens is a collapsed version of a conventional cylindrical lens. These lenses can be used in applications which require focusing in only one dimension.
- Features: Cylindrical Lens, Fresnel Lens
-
Supplier: Knight Optical (UK) Ltd
Description: communication systems. Fresnel lenses can be used as magnifiers, but this is not recommended unless the thin profile and light weight is absolutely necessary. Fresnel PMMA lenses are also ideal for simulators and projection systems. This stock range of cylindrical
- Focal Length: 7.000000000000001 mm
- Width: 0.10000000000000002 mm
- Features: Cylindrical Lens, Fresnel Lens
-
Supplier: Knight Optical (UK) Ltd
Description: communication systems. Fresnel lenses can be used as magnifiers, but this is not recommended unless the thin profile and light weight is absolutely necessary. Fresnel PMMA lenses are also ideal for simulators and projection systems. This stock range of cylindrical
- Focal Length: 150.00000000000003 mm
- Width: 0.30000000000000004 mm
- Features: Cylindrical Lens, Fresnel Lens
-
Supplier: Knight Optical (UK) Ltd
Description: communication systems. Fresnel lenses can be used as magnifiers, but this is not recommended unless the thin profile and light weight is absolutely necessary. Fresnel PMMA lenses are also ideal for simulators and projection systems. This stock range of cylindrical
- Focal Length: 10.000000000000002 mm
- Width: 0.10000000000000002 mm
- Features: Cylindrical Lens, Fresnel Lens
-
Supplier: Knight Optical (UK) Ltd
Description: communication systems. Fresnel lenses can be used as magnifiers, but this is not recommended unless the thin profile and light weight is absolutely necessary. Fresnel PMMA lenses are also ideal for simulators and projection systems. This stock range of cylindrical
- Focal Length: 152 mm
- Width: 0.37000000000000005 mm
- Features: Cylindrical Lens, Fresnel Lens
-
Supplier: ORAFOL Fresnel Optics GmbH
Description: A Fresnel cylindrical lens has a linear fresnel structure. It collects light in one direction and the result is a line image instead of a point image. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a
- Focal Length: 76.2 mm
- Lens Type: Cylindrical Lens
-
Supplier: Newport MKS
Description: designed to mount into standard optical lens mounts. The round optic shape provides many more mounting options compared to rectangular cylindrical lenses that require special cylindrical lens mounts for mounting. MgF2 Visible Antireflection Coating Our single layer Magnesium
- Focal Length: 17.740000000000002 mm
- Center Thickness: 11.030000000000001 mm
- Surface Quality: 60-40 Scratch / Dig
- Lens Features: Antireflection Coating
-
Supplier: Newport MKS
Description: designed to mount into standard optical lens mounts. The round optic shape provides many more mounting options compared to rectangular cylindrical lenses that require special cylindrical lens mounts for mounting. MgF2 Visible Antireflection Coating Our single layer Magnesium
- Focal Length: 97.98 mm
- Center Thickness: 3.16 mm
- Surface Quality: 60-40 Scratch / Dig
- Lens Features: Antireflection Coating
-
Supplier: Newport MKS
Description: designed to mount into standard optical lens mounts. The round optic shape provides many more mounting options compared to rectangular cylindrical lenses that require special cylindrical lens mounts for mounting. MgF2 Visible Antireflection Coating Our single layer Magnesium
- Focal Length: 123.02000000000001 mm
- Center Thickness: 3 mm
- Surface Quality: 60-40 Scratch / Dig
- Lens Features: Antireflection Coating
-
Supplier: Newport MKS
Description: designed to mount into standard optical lens mounts. The round optic shape provides many more mounting options compared to rectangular cylindrical lenses that require special cylindrical lens mounts for mounting. MgF2 Visible Antireflection Coating Our single layer Magnesium
- Focal Length: 48.75 mm
- Center Thickness: 1.89 mm
- Surface Quality: 60-40 Scratch / Dig
- Lens Features: Antireflection Coating
Find Suppliers by Category Top
Featured Products Top
-
Polymer Fresnel Cylindrical Lenses are the ideal solution for line lights and linear scanner systems. The precise Fresnel structure enables a targeted distribution or focussing of light with minimal weight and space requirements. Custom design possible soon! Contact us for more infirmation on the custom Fresnel cylindrical lenses tailored to your already exiting system. (read more)
Browse Cylindrical Lenses Datasheets for ORAFOL Fresnel Optics GmbH -
in diameter allow for inspection of large speciments with a single camera. Fresnel cylindrical lenses and Fresnel prisms direct light to where its needed during inspection. Microlens arrays homogenize the light from your light source for minimal artefacts and disturbance on the (read more)
Browse Fresnel Lenses Datasheets for ORAFOL Fresnel Optics GmbH
More Information Top
-
Machine Vision Handbook
See Continuous wave (CW) Cyan, 141–143, 153, 672 Cybernetics, 1332 Cyclone, 1107, 1109 Cyclotron, 515 Cylinder, 651, 652 Cylindrical bore, 1372, 1457 Cylindrical coils, 1148 Cylindrical coordinates, 1537 Cylindrical Fresnel lens, 1446 Cylindrical lens , 71, 345, 348, 767, 768, 1204, 1214, 1215 …
-
53.3: A Shifting Holographic Fabrication for Switchable LC/Polymer Fresnel Lens
Figure 8 illustrates the light intensity distribution of the focal plane of the cylindrical Fresnel lens which confirms that the longer exposure time makes the higher light intensity.
-
Highly polarization selective diffractive optical elements for use in optical interconnection and routing systems
Finally we have made an anisotropic cylindrical Fresnel lens , focusing an incident beam into a horizontal line at a distance of 20cm if TE polarized, and at a distance of 60cm if TM polarized.
-
Ground State Depleted (GSD) Solid State Lasers: Principles, Characteristics, And Scaling
2 -D micro cylindrical Fresnel lens array .
-
Photovoltaic Energy Conversion Using Concentrated Sunlight
b) REFLECTING PARABOLOID cl REFRACTING CYLINDRICAL FRESNEL LENS .
-
An illumination system for CMOS based 3D cameras
The 12 diverged beams are collimated by an array of cylindrical Fresnel lenses .
-
P‐208: Novel Optical Design for Mini‐Projector
The illuminating system are constructed by LED、collimation lens、 cylindrical Fresnel lens and Moxtek PBS.
-
Optoelectronic measurement for parameters of high-speed flying objects based on laser screen and photodiode array
Cylindrical Fresnel lens .
-
Three-hundred-sixty degree electroholographic stereogram and volumetric display system
Figure 11 illustrates a 360-EHS saeen utilizing a cylindrical fresnel lens and a lenticularray sandwiched about a sheet of louver light control film.
-
Optical design of the multi-spectral limb photometer for the WAVES explorer (NASA Midex)
Cylindrical Fresnel Lens #2 7.
Indicates content that may require registration and/or purchase.