Products/Services for Daniel Expanding Gate Valves
-
Gate Valves - (1169 companies)Gate valves (also known as knife valves or slide valves) are linear motion valves in which a flat closure element slides into the flow stream to provide shut-off. They are one of the most common valves used. Find...Body MaterialMetal SeatedActuation -
Bus Expanders - (57 companies)Bus expanders are computer boards or cable systems that connect to other interface boards, using only one I/O slot while remaining compliant with the bus standard. Bus expanders allow increased bus loads across all buses while maintaining... -
Solenoid Valves - (1021 companies)Solenoid valves are devices that use a solenoid to control valve activation. They are considered electromechanical control devices used to control liquid or gas flow. An electrical current runs through a coil to control the valve by moving a plunger... -
Check Valves - (1955 companies)Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves. Check valves are self-activating safety valves... -
Gas Valves - (538 companies)...of gases from the closure element. Directional valves steer flow through selected passages. Diverter valves also redirect gas flow. Drain valves reduce surplus media. Gate or knife valves are linear motion valves in which a closure element slides... -
Water Control Gates - (53 companies)Water control gates are used to control the mass flow of water or wastewater in various environmental and process applications. They are usually square and rectangular in shape and made of stainless steel or galvanized aluminum. Types...
-
Valve Actuators - (917 companies)Linear motion valves (linear valves) such as gate, globe, diaphragm, pinch and angle-style valves have a sliding stem design that pushes the closure element open or closed. The valve stem may rise during rotation, or may rise without rotation. Valve...
-
Expanded Sheet Materials - (49 companies)How to Select Expanded Sheet Materials. Expanded sheet materials are designed with patterns of diamond-shaped openings and are produced by slitting and stretching the sheet materials. They are used as screens in separators and walkways...
-
Globe Valves - (800 companies)Globe valves are linear motion valves with rounded bodies, from which their name is derived. They are widely used in industry to regulate fluid flow in both on/off and throttling service. As their name suggests, globe valves are linear motion valves...
-
Hydraulic Valves - (685 companies)Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open...
Product News
-
McWane Plant and Industrial
Extended Bonnets for Valves and Gates We 're proud to announce the launch of our new Extended Bonnets - a literal extension of our current product line! These bonnets are compatible with the full range of MPI valve and water control gate products, for use when a valve or gate must be operated from a distance above, due to structural, buried, or submerged conditions. Features & Benefits. Bonnet Extensions are used when a valve must be operated from a distance above due to structural, buried, or submerged conditions. Thrust bearing... (read more)Browse Water Control Gates Datasheets for McWane Plant and Industrial -
DeZURIK, Inc.
How to Repack a Knife Gate Valve DeZURIK provides convenient packing kits for each valve size that includes the proper components for the high performance packing option in your knife gate valve. For more information visit DeZURIK.com. (read more)Browse Gate Valves Datasheets for DeZURIK, Inc. -
McWane Plant and Industrial
An Introduction to Rotating Disc Gate Valves White Paper: An Introduction to Rotating Disc Gate Valves. This new white paper from MPI provides an overview of the rotating disc gate valve, which was first introduced in 1908 and has been a staple within the waterworks industry for more than 100 years. For applications that require a dependable shut off valve capable of withstanding generations of service, a rotating disc gate valve is an excellent choice. Its metal seated design, conforming to AWWA C500, makes it ideal for both clean water... (read more)Browse Gate Valves Datasheets for McWane Plant and Industrial -
DeZURIK, Inc.
URETHANE LINED KNIFE GATE VALVES A new Extended Flange Body design of DeZURIK 's successful KUL Urethane Lined Knife Gate Valve is now available. The KUL-EF Extended Flange is a direct dimensional replacement to the long-body style slurry push-through valves, but with the distinct advantage of not discharging any material during cycling. Extended Flanged Valves are available in two face-to-face lengths: long pattern in sizes 2-24 " (50-600mm) with dimensions that conform to typical long-pattern push-through style slurry valves... (read more)Browse Gate Valves Datasheets for DeZURIK, Inc. -
Bonomi North America, Inc.
Expanded valve automation capabilities Bonomi Group triples size of North American headquarters to support sales growth and new product introductions. The Bonomi Group, one of the world 's preeminent manufacturers of valves and flow control products, is nearly tripling the size of its North American headquarters in Charlotte, N.C. Bonomi North America, Inc. is moving to a newly renovated 70,000 square foot building that will allow increased warehouse capacity, expanded valve automation capabilities and more office space, along... (read more)Browse Industrial Valves Datasheets for Bonomi North America, Inc. -
DeZURIK, Inc.
DeZURIK Hilton Bonneted Knife Gate Valve Hilton's bonneted throttling knife gate valve is the ideal choice for dam regulation applications. It is less expensive than jet flow gates or fixed cone valves and it prevents vibration and noise which is commonly found in standard knife gate valves. For more information visit DeZURIK.com. (read more)Browse Gate Valves Datasheets for DeZURIK, Inc. -
DeZURIK, Inc.
DeZURIK Knife Gate Valves - Oil Sands Tailings Tailings handling is one of the toughest applications in oil sands processing. DeZURIK designed and developed the KSV Severe Service Knife Gate Valve in consultation with oil sands facility engineers specifically to handle tailings applications. The valve is bi-directional, drip-tight and suitable for dead-end service without a mating flange. KSV valves are designed for safety with a full-force lockout system to handle the full actuator force plus safety factor. For more information visit (read more)Browse Gate Valves Datasheets for DeZURIK, Inc. -
DeZURIK, Inc.
Knife Gate Valve Selection to Optimize Performance Choosing the right knife gate valve is essential for achieving dependable performance and maximizing service life in industrial flow control systems. Knife gate valves are available in a range of designs, each tailored to meet specific operational demands, media characteristics, and system pressures. Understanding these variations is crucial when specifying a valve that aligns with the requirements of the application. Key considerations during valve selection include the type and viscosity... (read more)Browse Gate Valves Datasheets for DeZURIK, Inc. -
DeZURIK, Inc.
Knife Gate Valves for Severe Service Applications DeZURIK Severe Service Knife Gate Valve meets MSS SP-135 standards and can withstand high pressures and abrasive slurries found in mining (including oil sands processing), steel, power, chemical, and paper industries. Ideal for isolation in high-pressure, high-density slurry lines, the valves are pressure rated to ASME Class 150 and 300 and is available in sizes 2-60" (50-1500mm). For more information visit DeZURIK.com. (read more)Browse Gate Valves Datasheets for DeZURIK, Inc. -
DeZURIK, Inc.
Knife Gate Valve Solves Tight Space Issue constraints. Solution: DeZURIK addressed these challenges by supplying Hilton bonneted knife gate valves engineered for horizontal installation. By rotating the valves 90 degrees, DeZURIK overcame vertical space restrictions while maintaining a full-port flow path and matching face-to-face dimensions. Key features included internal gate guides for horizontal mounting, bonnet drain ports, actuator support brackets, and 316 stainless steel construction for corrosion resistance. Result: The facility... (read more)Browse Gate Valves Datasheets for DeZURIK, Inc.
-
HUM-MOLGEN: registry of biomedical companies - EROSE Glass Agencies
HEAT : Conductivity of Heat Apparatus, Expansion Apparatus, Bimetallic Strips, Pyrometers Bar Breaking Apparatus, Calorimeters, Joule's Calorimeters, Steam … ELECTRONICS : Mounted Diode valves , Triode Valves, Characteristic Curves Apparatus, Audio Frequency Generators, Osciloscopes, Power supplies, Demountable Transformers … Lechlanche Cell, Daniel Cell, Bunsen Cell) Lead Accumulators, Alkali Accumulators, Nickel-cadmium cells, Battery Eliminators, Battery Chargers … … AC VOLTMETER, FREQUENCY CH, GENERATOR PLUSE, GENERATOR SINE & SQUARE, GUASS METER, GATE NAND, AND, OR …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 44480,'exfoliation'),(44481,'exhalation'),(44482,'exhale'),(44483,'exhaust'),(44484,'exhaust fan'),(44485,'exhaust fumes'),(44486,'exhaust hood'),(44487,'exhaust manifold'),(44488,'exhaust pipe'),(44489,'exhaust system'),(44490,'exhaust valve '),(44491,'exhausted'),(44492 … … 44599,'exotropia'),(44600,' expand '),(44601,'expandable'),(44602 … … 52012,'gaboon viper'),(52013,'gabor'),(52014,'gaboriau'),(52015,'gaborone'),(52016,'gabriel'),(52017,'gabriel daniel fahrenheit'),(52018,'gabriel … … 'gastroscopy'),(52725,'gastrostomy'),(52726,'gastrula'),(52727,'gastrulation'),(52728,'gasworks'),(52729,'gat'),(52730,' gate '),(52731,'gate …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… hooker_N|1 thomas_N|1 ulysses_s._grant_N|1 confederate_army_N|5 braxton_bragg_N|2 korean_peninsula_N|3 overwhelmingly_R|3 port_arthur_N|1 may_N|19 aircraft_carrier_N|4 american_revolution_N|40 american_N|34 daniel _morgan_N|1 edward_iii_N|6 philip_of_valois_N|1 … chameleon_N|5 gecko_N|5 suborder_sauria_N|1 dinosaur_N|63 long-bodied_J|8 immovable_J|4 eyelid_N|27 flying_gecko_N|1 expansion _N|25 banded_gecko_N|1 movable_J|45 tasmanian_J|4 pygopodidae_N|1 rudimentary_J|10 iguanidae_N|4 … … heart-shaped_J|37 family_cardiidae_N|1 cockle_N|2 rib_N|70 transplantation_N|7 family_ostreidae_N|1 long_island_N|7 virginia_oyster_N|1 pearl_oyster_N|4 pearl_N|8 saddle_oyster_N|2 family_anomiidae_N|1 valve _N|35 notch_V|12 windowpane_oyster_N|1 … … caterpillar_tread_N|4 armor_plate_N|20 base_of_operations_N|3 high-performance_J|4 computing_N|10 ointment_N|17 bruise_N|8 aerial_N|1 space_V|14 directional_J|4 slow_V|27 flight_deck_N|1 gate _N|26 disembark_V|3 arrowhead_N|4 …
-
mweindex_wordnet1.6_semcor1.6.data (edu.mit.mwe2011.zip)
… 0 dangling_participle_N 0,0,0,0,0 daniel_boone_N 0,0,0,0,0 daniel _morgan_N 0,0 … … dipterous_insect_N 0,0,0,0,0 dipteryx_odorata_N 0,0,0,0,0 dipylon_ gate _N 0,0 … … escape_hatch_N 0,0,0,0,0 escape_mechanism_N 0,0,0,0,0 escape_ valve _N 0,0 … … 0 exothermic_reaction_N 0,0,0,0,0 exotic_dancer_N 1,0,0,0,0 expanding _upon_N 0,0 …
-
listIndexWords30.dat (finlayson-gwc2014.zip)
… XID-exciting-a XID-executed-a XID-exhortative-a XID-exogenic-a XID- expansive -a XID-expiative … … get_to_grips-v XID-gi-v XID-girdle-v XID-give_full_measure-v XID-give_the_ gate -v XID-glamourise … … XID-dana-n XID-dance_of_death-n XID-dandie_dinmont-n XID-dangla-n XID- daniel _ortega-n XID … … flower-n XID-mistranslation-n XID-mitella_diphylla-n XID-mithras-n XID-mitral_ valve _stenosis-n XID …
-
WeBook of abstracts of 2011 American control conference
Smith, Daniel Improvements in diesel engine technology have resulted in their expanded usage as powertrains in automotive applications. … method for shaping the transient trajectory of in-cylinder oxygen fraction at intake valve closing (IVC) when … Golden Gate 3 .
-
mweindex_wordnet3.0_semcor1.6.data (edu.mit.jmwe_1.0.0_all.zip)
… clap_up_V 0,0,0,0,0 clapped_out_J 0,0,0,0,0 clapper_ valve _N 0,0 … … coefficient_of_drag_N 0,0,0,0,0 coefficient_of_elasticity_N 0,0,0,0,0 coefficient_of_ expansion _N 0,0 … … 0 dangling_modifiers 1,0,0,0,0 dangling_participle_N 0,0,0,0,0 daniel _bernoulli_N 0,0 … … department_store_N 4,0,0,0,0 department_stores 4,0,0,0,2 departure_ gate _N 0,0 …
-
B acillus subtilis spore protein SpoVAC functions as a mechanosensitive channel
The posterior swelling of the spore core through further water intake and expansion of the germ cell … … MS channels sense and respond to membrane tension and act as emergency release valves under con- ditions … … of the membrane leaflets causes a change in the lateral pressure profile and gates MS channels such … … the spoVA operon eliminate Ca-DPA uptake during sporulation (Fort and Errington, 1985; Daniel and Errington, 1993 …
-
Author index with titles (Volume 38)
… and high temperature properties of constituent elements (Fe, Co, Mn, Cu) in spin valves containing oxide layers … … nitrogen concentration on the performance of LaAlO3(1−y/2)Ny films for high-k gate dielectric applications 442 … … Hrd´a J A223 Slimani S: see Fabbro R 1881 Slodczyk A, Kania A, Daniel Ph and Ratuszna … … 2590 Srivastava S N, Sinha B K and Rohr K: Energy transfer and expansion dynamics of a …
-
Author index with titles (volume 42)
… induced antiferromagnetic interlayer coupling and its oscillatory dependence on repetition number in spin- valve Co/Pt multilayers 035010 … … J, Springham S V, Tan T L and Lee P: Investigation of plume expansion dynamics and estimation … … 205403 Martins N V: see Rocco D L 055002 Martinschitz K J: see Daniel R 075401 Marton … Signal-to-noise characterization of time- gated intensifiers used for wide-field time-domain FLIM 135103 McIntosh …
Indicates content that may require registration and/or purchase.