-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:717 C CAS#:7440-44-0 F.W.:12.01 NFPA#:1-2-0 Specific Gravity: 0.000 DOT:NR Descriptions: Typical particle range >90% 5.5 - 125 um. Specification TEST 1. Moisture (as packed) 12% max. 2. Water soluble matter 0.5% max. 3. Iron 200 ppm max. 4. Methylene blue adsorption 15 g/100 g min. Properties
- Material Type: Activated Carbon
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:2637 C CAS#:7440-44-0 F.W.:12.01 NFPA#: Specific Gravity: DOT:4.2/III Descriptions: Surface area 1500 m2/g; pore volume 1.5 cc/g Specification TEST 1. Paricle size -100 mesh 98% min. 2. Water 30% max. Properties No properties.
- State of Matter: Powder
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:2636 C CAS#:7440-44-0 F.W.:12.01 NFPA#:1-1-0 Specific Gravity: DOT:NR Descriptions: Specification TEST Properties No properties.
- Trigger: Acid
- State of Matter: Powder
-
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:2635 C CAS#:7440-44-0 F.W.:12.01 NFPA#:1-1-0 Specific Gravity: DOT:NR Descriptions: Specification TEST Properties No properties.
- Trigger: Acid
- State of Matter: Powder
Find Suppliers by Category Top
More Information Top
-
Enhancing Carbon Reactivity in Mercury Control in Lignite-Fired Systems
The PACs injected at Stanton Unit 10 included NORIT Americas DARCO activated carbons (DARCO Hg and DARCO Hg-LH), NORIT America’s FGD-E1 activated carbon, Barnebey Sutcliffe’s iodated and superactivated coconut shell-based carbons, and Sorbent Technology brominated powdered activated carbon (ST …
-
A Simple Method for the Purification of Crude Hexanitrohexaazaisowurtzitane (HNIW or CL20)
This involves filtering a solution of HNIW in heptane / ethyl acetate through a column of Darco activated carbon type G‐60 (∼20 g carbon/g HNIW).
-
Development of a new generation of waste form for entrapment and immobilization of highly volatile and soluble radionuclides.
Adsorption rate constants of DARCO activated carbon for both Ar and Kr are higher than the other samples investigated.
-
Mercury-binding membranes for flue gas clean-up
As a control, 20-40-mesh Darco activated carbon was used.
-
Comparison of the Crystals Obtained by Precipitation of CL‐20 with Different Chemical Purity
Crude CL-20 can be purified by filtering a heptane/ ethyl acetate solution of the CL-20 sample through a Darco activated carbon type G-60 column.
-
The production of activated carbon from a bituminous coal
The breakthrough curve for Darco activated carbon is labelled ‘CURVE-4’.
-
The evaluation of potential limonene scavengers
Preliminary screening showed the Carbotrap, Darco activated carbon , aluminum oxide, molecular sieveand PTMSP to be effective.
-
Cryogenic Adsorption of Hydrogen Isotopes over Nano-Structured Materials
The Darco activated carbon was tested with H2 pulse chemi-sorption followed by desorption with temperature ramp.
-
Determination of trace quaternary ammonium surfactants in water by combining solid‐phase extraction with surface‐assisted laser desorption/ionization mass spec...
Aldrich Technical Report, Darco Activated Carbon , Bulletin No. 5525, American Norit Company, Atlanta, GA 1990, USA.
-
Rapid determination of trace nitrophenolic organics in water by combining solid‐phase extraction with surface‐assisted laser desorption/ionization time‐of‐flig...
Aldrich Technical Report, Darco Activated Carbon , Bulletin No. 5525, American Norit Company, Atlanta, GA 1990.
Indicates content that may require registration and/or purchase.