-
Supplier: DigiKey
Description: MMA 0204-50 0.5% BL 40K7
- Tolerance: 0.5 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 0.25 watts
- Operating Temperature: -55 to 155 C
-
Supplier: ValueTronics International, Inc.
Description: 500x, & 1000x; 25 ns for 100x Attenuation: 100x, 200x, 500x, 1000x Accuracy: ±2%; Accuracy based on DMM with 10 MΩ input impedance AC CMRR: 80 dB @ 60 Hz; 60 dB @ 100 Hz; 50 dB @ 1 MHz Maximum Input Voltage (100x) (DC + AC peak); ±350 V Maximum Input Voltage (200x) (DC + AC
- Bandwidth: 100 MHz
- Probe Configuration: Alligator Clip, Hook
- Probe Type: Differential
-
Supplier: Newark, An Avnet Company
Description: D SUB CONN, PLUG, 25POS, DB, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:172 M Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes
-
-
Supplier: DigiKey
Description: Switch SPDT (DB/DM) Chassis Mount
- Maximum Current Rating: 10 amps
- Operating Temperature: -29 to 71 C
- Actuator Type: Adjustable Roller, Standard Roller
- Contact Type: Momentary Contact
-
Supplier: DigiKey
Description: POWER AMP 20MHZ-1GHZ P1DB SMA
- Frequency Range: 20 to 1,000 MHz
- Minimum Gain: 40 dB
- Maximum Gain: 40 dB
- Output Power( P1dB): 36 dBm
-
Supplier: Fairview Microwave Inc.
Description: at 4 Watt. Our SMA high power RF amplifier design has a 38 dB minimum gain and 40 dB typical gain. Fairview RF high power high gain amplifier part number FMAM4072 is rated with a P1dB of 36 dBm. Our radio frequency high power amplifier is constructed for a minimum frequency of 20 MHz
- Frequency Range: 20 to 1,000 MHz
- Minimum Gain: 38 dB
- Maximum Gain: 40 dB
- Output Power( P1dB): 35 dBm
-
Supplier: Acme Chip Technology Co., Limited
Description: 40 dB Gain, 4 Watt P1dB, 20 MHz
- Frequency Range: 20 to 1,000 MHz
- Minimum Gain: 40 dB
- Maximum Gain: 40 dB
- Features: Other
-
Supplier: TACO Communications Inc.
Description: result is a small, rugged, easy to install antenna. A minimum of 30 dB isolation is realized between any two antenna elements in every MULDIPOL™model. The low profile of this antenna plus the resulting decrease in the number of antennas required at any tower site also gives a much improved
- Primary Frequency Range: 118 to 136 MHz
- Gain: 1 dB
- VSWR: 2 :1
- Applications: Aerospace / Military, Air Traffic Control, Dual Band / Multi-band
-
Supplier: Newark, An Avnet Company
Description: HD-D SUB CONNECTOR, PLUG, 44POS, SOLDER; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Solder Cup; D Sub Shell Size:DB; Product Range:DTZF-RG Series; Connector Body Material:Steel Body; Contact Material:Copper RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CURRENT SENSE AMP, 200KHZ, UMAX-10; No. of Amplifiers:1 Amplifier; Input Bias Current:2.5µA; Amplifier Case Style:µMAX; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Bandwidth:200kHz; CMRR:85dB RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DC FAN, 172MM, 473CFM, 48V, 6500RPM; Supply Voltage VDC:48V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:473CFM; Noise Rating:73dB; Power Rating:101W; IP Rating:
-
Supplier: Fairview Microwave Inc.
Description: Watts (CW). Electromechanical relay single pole four throw RF switch from Fairview Microwave has a control voltage of 28 Volts and a current of 102 mA. This coaxial electro-mechanical RF relay switch is rated for an insertion loss maximum of 0.5 dB and a minimum isolation of 60 dB.
- Frequency Range: 0 to 18,000 MHz
- Insertion Loss: 0.5 dB
- Isolation (Port to Port): 60 dB
- VSWR: 1.5 :1
Find Suppliers by Category Top
More Information Top
-
Parameterized estimation of common motion for image and depth sequences
For instance, Qd-improvements of 0.55 dB at 4072 Kbps, and 0.45 db at 2651 kbps, over image-based technique are observed for Champagne Tower and Kendo sequences, respectively (using linear interpolation Fig. 6).
-
Nonextendible Latin Cuboids
… research was supported by the Australian Research Council (grants DP0662946 and DP1093320) and the Australian-American Fulbright Com- mission. http://www.siam.org/journals/sidma/26-1/82553.html †School of Mathematics and Physics, The University of Queensland, Queensland 4072 , Australia ( db @maths.uq.edu.au …
-
Decompositions of complete graphs into cycles of arbitrary lengths
The University of Queensland, Department of Mathematics, Qld 4072 , Australia. db @maths.uq.edu.au, .
-
Oriented lithium niobate layers transferred on 4" [100] silicon wafer for RF SAW devices
The two predicted guided modes are clearly visible, and propagate with very small attenuation (<10-3 dB /λ) at about 4072 m/s and 4357 m/s respectively.
-
Growth inhibition of human gastrointestinal cancer cells by cyclosporin A
Proc Natl Acad Sci USA 87:4068- 4072 Moreland AA, Robertson DB , Heffner LT .
-
Characterization of the yeast population from traditional corn and rye bread doughs
DB 52A DB 55A DB 55B DB 56A DB 56B DB 42B DB 48B DB 62A F 46A F 65A IGC 4072 IGC 4978 0.56 .
-
On bipartite 2‐factorizations of k n − I and the Oberwolfach problem
4072 , AUSTRALIA E-mail: db @maths.uq.edu.au .
-
Indivisible plexes in latin squares
D. Bryant · B. Maenhaut Department of Mathematics, University of Queensland, QLD 4072 , Australia e-mail: db @maths.uq.edu.au .
-
Decompositions of complete graphs into triangles and Hamilton cycles
Department of Mathematics, University of Queensland, Qld 4072 , Australia E-mail: db @maths.uq.edu.au .
-
Vertex‐Transitive Graphs of Prime‐Squared Order Are Hamilton‐Decomposable
2 Department of Mathematics, University of Queensland, Qld 4072 , Australia, E-mail: db @maths.uq.edu.au .
Indicates content that may require registration and/or purchase.