-
Supplier: Newark, An Avnet Company
Description: CONNECTOR
-
Supplier: Newark, An Avnet Company
Description: Connector
-
Supplier: Newark, An Avnet Company
Description: G7909
-
-
Supplier: Newark, An Avnet Company
Description: Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Straight; Product Range:C-Grid III 90130 Series; Connector Shroud:Shrouded; Contact Material:- RoHS Compliant: Yes
-
Supplier: DigiKey
Description: 25 Position D-Sub Plug, Male Pins Connector
- Current Rating: 7.5 amps
- Number of Contacts: 25 #
- Features: Board Mount Connector, Other, Right Angle
- Category: D-Sub
-
Supplier: Maury Microwave
Description: mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and
- Frequency Range: 34 GHz
- Features: Coaxial Connector
- Gender: Female / Jack
-
Supplier: DigiKey
Description: "Connector Header Surface Mount 40 position 0.039"" (1.00mm)"
- Number of Contacts: 40 #
- Features: Board Mount Connector, Other
- Connector Type: Header Connector
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1346140-7909-A20C00KB1A Category: Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies Connector Type: DisplayPort Termination: Solder Contact Finish: Gold Package: Tray Number of Contacts: 20 Gender: Plug
- Voltage Rating: 40 volts
- Current Rating: 0.5 amps
- Connector Type: USB Connector
-
Supplier: DigiKey
Description: Connector Label, Snap In For 5.2mm Wide Terminal Blocks
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Connector Type: BNC, SSMA
- Features: Coaxial Connector
- Gender: Male / Plug
- Geometry: Straight
-
Supplier: VAST STOCK CO., LIMITED
Description: DC Power Connectors WR-DC Sample Kit WR-DC/DC Power Jacks
- Power Type: DC Power Connector
- Standards / Certifications: RoHS Compliant
-
Supplier: RS Components, Ltd.
Description: DFRobot FIT0131 DC Power Connector
- Power Type: DC Power Connector
- Standards / Certifications: RoHS Compliant
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Panel Mounting DC Power Receptacle 2mm Plugin AC/DC Power Connectors ROHS
-
Supplier: Heilind Electronics, Inc.
Description: Connectors Power, DC Plugs & Jacks (Barrel Type)
- Power Type: DC Power Connector
-
Supplier: ODG (Origin Data Global)
Description: DC Power Receptacle Plugin DC Power Connectors ROHS
-
Supplier: Security Camera Warehouse
Description: Balun, BNC/RJ45, DC power connector Balun, BNC/RJ45, DC power connector LTAB1017DC Additional Information Passive/Active Passive
-
Supplier: Global American, Inc.
Description: 120W intelligent Vehicle DC-DC power supply with vertical input connector
- DC Output Power: 119.9999999999997 watts
- DC Input Voltage: 12 to 24 volts
- Type: DC Power Supply
-
Supplier: Richardson RFPD
Description: LGH Single-Pin Connectors and Cable Assemblies
- Voltage Rating: 15,000 volts
- Power Type: DC Power Connector
- Mounting Style: Flange Mounted
- Device Type: Plug / Inlet
-
Supplier: Acme Chip Technology Co., Limited
Description: Integrated Circuits (ICs) - AC/DC Power Connectors
-
Description: These DC connectors can be produced for both laser-weld and solder-in applications. Our hermetically-sealed 38999 mate able circular connectors are fully compliant with the interface requirements of MIL-DTL-38999. Qnnect, formerly Hermetic Solutions Group also offers 38999
- Contact Size (AWG): 24 to 30 AWG
- Connector Type: Circular / Cylindrical Connector, Military Connector
-
Description: Custom versions of our circular DC connectors are also available. We build custom design connectors and feedthroughs for use in military, space, and commercial applications where environmental conditions require an extremely rugged and reliable hermetic seal. The unique controlled CTE
- Connector Type: Circular / Cylindrical Connector, Military Connector
-
Supplier: APITech
Description: Inmet inner DC blocks have a capacitor in-series with the center conductor which prevents the flow of audio and direct current (DC) frequencies while offering minimum interference to RF signals up to 50GHz. Similarly, outer DC blocks have a capacitor in-series with the outer conductor and the
-
Supplier: Weidmuller
Description: DC/DC converters for the 50-W power class in a compact metal housing for mounting directly on the terminal rail. Eight versions are available with rated voltages of 5 V, 12 V, 15 V, 24 V and 48 V on the input and output side.
- DC Input Voltage: 10 to 14 volts
- DC Output Voltage: 13 to 18 volts
- DC Output Current: 3 amps
- DC Output Power: 45 watts
-
Supplier: Powell Electronics, Inc.
Description: CONNECTOR, MODULAR JACK
- Connector Type: Modular Connector and RJ Connector
-
Supplier: Powell Electronics, Inc.
Description: CONNECTOR, DC POWER JACK
-
Supplier: VAST STOCK CO., LIMITED
Description: Modular Connectors / Ethernet Connectors RJSBE5F8DC4-RJ45RAshldedWithLEDs
- Connector Type: Modular Connector and RJ Connector
-
Supplier: TE Connectivity
Description: Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board
- Voltage Rating: 30 volts
- Current Rating: 6 amps
- Contact Pitch: 2.006598916436585 mm
- Number of Contacts: 8 #
Find Suppliers by Category Top
Featured Products Top
-
-D-Grid in 2009. The Saf-D-Grid is more efficient, compact, and powerful than all other industry standard connectors. Best of all, the product works with both AC and DC powered datacenters, providing an all-in-one solution regardless of datacenter type. The Saf-D-Grid connector is: Adaptable (read more)
Browse DC Power Connectors Datasheets for Anderson Power Products -
The CBI Solution helps maintain power to DC control systems when the main power source is lost. Microprocessor control manages battery charging and monitors system operation. Power supply, battery charger, battery care (read more)
Browse DC Power Connectors Datasheets for Altech Corp. -
Anderson Power provides power where it’s needed in all your DC power applications, with weatherproof connector solutions that are meant to be utilized in the most challenging outdoor high-current applications. These dedicated power interconnect solutions are certified with in (read more)
Browse Electrical Connectors Datasheets for Anderson Power Products -
Optimizing Connector Solutions for DC Fast Charging and Component Interconnects in Electric Vehicles Dylan Butcher, Field Engineer at Stäubli Electrical Connectors' (E-Mobility Group) chats with Kevin J. Harrigan (read more)
Browse Electrical Connectors Datasheets for Powell Electronics, Inc. -
Today, we're delighted to introduce an upgraded version of our SurLok Plus series, now boasting an impressive voltage capacity of 1500V DC! What does this mean for you? It's simple – more power, less space! The SurLok Plus connector continues to revolutionize the industry by (read more)
Browse Electrical Connectors Datasheets for Amphenol Communications Solutions -
Product Series - Four types for 2x2 power pins, 2x2 power pins with 6 or 16 signal pins, 1x3 power pins with 6 signal pins and 1x1 power pin. Features & Benefits - PCB space saving Many types available for selection Up to 45A DC per pin Target Market - Telecommunication, Networking, Data Communication, Industrial Server Based Computing (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
Powering the Future: The Role of Electrical Architecture in the Shift to Electrification When working on high-voltage DC power transmission projects, most engineers focus on sizing batteries and cables correctly. However, the surprising reality is that connectors often represent (read more)
Browse Electrical Connectors Datasheets for Smiths Interconnect, a Molex company -
Eaton's Bussmann™ series 10 mm x 38 mm (13/32" x 1-1/2") fuses are offered in the EVM10, EXM10, and EKM10 families of xEV fuses. They provide high voltage (up to 1,000 V) DC-rated overcurrent protection for electric vehicle power management in multiple (read more)
Browse Electrical Connectors Datasheets for DigiKey -
Phoenix Contact’s E-Mobility Generation 4 CHARX charge inlets allow high-power charging up to 250 A continuous and up to 500 A on a temporary basis. The generation includes a version with a cable cross-section of 95 mm2 for DC charging at the (read more)
Browse Electrical Connectors Datasheets for DigiKey -
Saf-D-Grid delivers maximum power in minimal space. Power your data center’s busways, uninterruptible power supplies, power distribution units, and power supply units with a compact connector built to handle impressive voltage and current. Whether you're working with AC, DC, or high (read more)
Browse Electrical Connectors Datasheets for Anderson Power Products