-
Supplier: ValueTronics International, Inc.
Description: The 355 is a Clamp Meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. With a clamp meter, Additional
-
Supplier: ValueTronics International, Inc.
Description: Source, is a programmable DC current source with DC resistance measuring capability for testing a wide range of inductive components. The 1320 provides 0 to 20 Amps of DC current and measures DC resistance from 0 to 200 ohms. The unit can be used as stand
-
Supplier: ValueTronics International, Inc.
Description: accurately measure resistances ranging from 0.1μΩ to 1Ω, at high currents. This versatile instrument can provide test currents from 10 amps up to 200 amps, subject to the load resistance and supply voltage. For those applications that demand a smooth dc current, the DLRO200-115
-
-
Supplier: Mile-X Equipment, Inc.
Description: Designed with the highest quality and versatility in mind. Interprets data from the charging/starting system on easy-to-read LED display voltmeter and ammeter. Also shows +/- Amps for easy diagnosis of current leakage problems. The 500 Amp carbon pile variable load capability provides
Find Suppliers by Category Top
Featured Products Top
-
Applications Supply rails for OpAmps, ADCs, DACs, and other precision analog circuitry, and audio Post DC/DC converter regulation and ripple filtering Test and (read more)
Browse Linear Actuators Datasheets for DigiKey -
Transmission, for instance, focuses on high-power wireless energy transmission over long distances. The company uses an antenna, an “energy transmitter,” that creates a sphere 20 to 30 meters in diameter for wireless charging of drones. The company claims power transfers can range from 500 (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation
More Information Top
-
arc welding amp drop question
I have a gas powered portable arc welder that is rated at 180 amps, and I did a test with an inductive DC amp meter and an assistant.
-
arc welding amp drop question
I have a gas powered portable arc welder that is rated at 180 amps, and I did a test with an inductive DC amp meter and an assistant.
-
Reliability and availability assessment of electrical and mechanical systems
…127 Humistat 131 Inverters (all) 134 Lightning Arrester 135 Meter, Electric 136 Meter, Fuel 137 Meter , Water 141 Motor, DC 142 Motor, Diesel 139 Motor, Electric, e 5 amp 140 Motor, Electric, >5 … Motor, Gas 148 Motor, Induction , <=600V 149 Motor, Induction…
-
Calibration of Tig Welder (use 10-150 Amp range)
Re: Calibration of Tig Welder (use 10-150 Amp range). .... Simple - Just use a clamp on inductive DC meter .
-
CR4 - Thread: Precommissioning Checks for an Induction Motor
Next in Forum: How to Connect DC AMP Meter With Battery. .... You might be interested in: Induction Heaters, Motor Test Equipment, Motor Repair Services .
-
High current pulse striplines
The classis equation for a stripline predicts an inductance of at least 30 nH/ meter . .... The DC resistance of a silver plated clamped joint was also measured as a function of force with a 100 Amp Biddle Ohmmeter.
-
Balanced Phono-Amps
CLIO 286ff, 560ff CLIO noise performance 576 coil inductance 45, 319 coil resistance 183, 327 coil turns .... Darlington transistors 300 data sheet 19, 33 DC power supply 576 DC resistance 19 decade 50 Decca 203 … 122 differential gain stage 134f differentiation 75 differentiator 12 digital meter 576 digitisation 319 DIN … 324ff draft design (in- amp ) 177f draft design (JFET…
-
CR4 - Thread: some question request to answers
* To measure DC current with a Volt-Ohm-Milli- amp meter , how the meter is connected in with a circuit? .... * what the function of Inductance ?
-
Electromagnetic Compatibility Engineering Complete Document
…equipment, 17 Metal foil linings, 292 Metal oxide varistor, 316, 567, 570, 602 contact protection network, 316 multilayer, 567 Metal reference plate, 755 Metal vapor arc, 303, 312, 320 Meter : average responding, 341 oscilloscope … Military standards, 27 Minimizing inductance , 385, 766, 778. .... effective height, 752 impedance, 756 reference plane, 748, 755, 761 resonance, 757 Motor: dc , 31, 231 induction .... INDEX minimum, 356, 357, 366 op- amp , 375 spot, 348 transistor, 365 Noise figure, 348 Noise models…
-
CR4 - Thread: How to Connect DC AMP Meter With Battery
• #14 "Re: How to connect DC AMP meter with battery" by redfred on 06/21/2010 4:41 PM (score 1). .... Previous in Forum: Precommissioning Checks for an Induction Motor .
Indicates content that may require registration and/or purchase.