Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Boston Gear
Description: Overview Ratiotrol® DCX controllers statically convert single phase AC line power to regulated DC for non-regenerative, adjustable speed armature control of shunt-wound and permanent-magnet DC motors. These units are ideal for simple MRO modifications to existing drives or for
- Rated Power: 62.15395687033974 to 2,238.437822461215 watts
- Supply Voltage (AC): 115 to 230 volts
-
Supplier: HVACQuick.com
Description: Delta BreezSignature Series Fan. 4 inch duct. 80/110 cfm DUAL SPEED MOTOR. 0.12/0.22 Amps at 110 VAC. Free tape included. Delta BreezSignature Series Fans • Energy Star Certified with DC Motor technology • Galvanized steel body • Best price performance bath fan on the
-
Supplier: HVACQuick.com
Description: connection • Energy Star Certified with DC Motor technology • Galvanized steel body • Best price performance bath fan on the market • UL and cUL listed for tub/shower enclosure when used with GFCI branch circuit wiring • Built in backdraft damper • 3 year warranty
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: MOSFETs LOW POWER PRICE/PERFORM Product overview: IPL60R210P6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers
- PD: 151 milliwatts
- MOSFET Operating Mode: Enhancement
- Features: MOSFET, Other
- Polarity: N-Channel
-
Supplier: HVACQuick.com
Description: compact fluorescent + 4 Watt night-light) • Energy Star Certified with DC Motor technology • Galvanized steel body • Best price performance bath fan on the market • UL and cUL listed for tub/shower enclosure when used with GFCI branch circuit wiring • Built in backdraft damper •
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: MOSFETs HIGH POWER PRICE/PERFORM Product overview: IPW60R099P6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers
- PD: 278 milliwatts
- MOSFET Operating Mode: Enhancement
- Features: MOSFET, Other
- Polarity: N-Channel
-
Supplier: C & C Lift Truck, Inc.
Description: Solve heavy duty material handling needs with precision. Rugged electric chain hoist mounts in top hook or motorized trolley units. 60 minute rated motors are fan cooled and completely sealed for performance and longevity. Equiped with "The Guardian" Smart Break Technology, a DC
- Load Capacity: 5,000 lbs
- Lift: 10 ft
- Maximum Lift Speed: 22 ft/min
- Type: Electric
-
Description: injure. The induced damage is out of the warranty. 8.Range of service Prices on the price list are not including following fees. Consult us for the fees. (1) Adjustment, Instruction and presence at installation. (2) Maintenance and repair. (3) Technical advice and training.
- Operating Temperature: 14 to 140 F
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
Find Suppliers by Category Top
Featured Products Top
-
type) Applicable Motors 2-Phase PKP: Rated current 0.5 to 2.8 A/Phase 5-Phase PKP: Rated current 0.35 to 2.4 A/Phase Pricing & Lead Time: Drivers: List Price: $1,118; up to 5 pcs (read more)
Browse DC Motors Datasheets for Oriental Motor USA -
Your mobile robot should be working all day, not sitting at a charging station! An efficient powertrain is critical to extending battery life. Compact power is the ideal solution for mobile robots and automated guided vehicles. Our DC Motor Wheel Drive features an integrated design that provides increased performance and reliability at an affordable price compared to traditional combinations. (read more)
Browse DC Motor Drives Datasheets for ElectroCraft -
.2938013-6105; nominal voltage 13.5 V, operating range 9–16 V No Hall sensor; thermal protector included in the listed configuration No-load speed: 2,700 rpm; maximum-efficiency-point speed: 2,421 rpm Custom Configuration Power Motor offers (read more)
Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
X Motion Technologies is a global motion-control manufacturer with more than 400 employees, listed on the Beijing Stock Exchange (920100.BJ), with manufacturing and business operations in China, Vietnam, and the United States. Get in Touch Contact 3X Motion to discuss a custom brushed DC motor for your solar tracker or trailer application. (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
Product Overview The PT.1727 is a brushed DC motor platform for massagers, with a 24 V nominal reference and a published 12–30 V operating range for configuration review. Reference Configuration Specification model: PT.1727 (read more)
Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
complete equipment design. Reference values apply to the listed configuration; confirm the final motor specification and operating conditions with Power Motor for your application. Applications Medical pumps Full specifications, outline drawings (read more)
Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Introducing ElectroCraft's new MobilePower™ MPW52 wheel drive, featuring a high torque-density brushless DC motor with integrated single-stage planetary gearbox and wheel assembly. ElectroCraft's MPW52 integrates a 14-pole Brushless DC (read more)
Browse DC Motors Datasheets for ElectroCraft -
in diameter and 27 mm in length. The temperature range in which it can be used is from -30 to 100°C. The CXR series includes small DC motors with an extremely attractive price/performance ratio. As with the other drives of this series, the 1727 CXR can be combined with encoders and with (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
Product Overview The SL Series consists of high-performance low-voltage DC servo motors independently developed by 3X Motion for demanding automation tasks. Designed for high dynamic response and precise positioning, this series delivers smooth and efficient power for (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
DC motors are motors that use a DC power supply to generate rotational motion.They convert electrical energy into mechanical energy and are used in a wide range of fields, from industrial equipment to medical equipment and automotive electrical components. DC motors come in brushed and (read more)
Browse DC Motors Datasheets for C.I. Takiron Corporation
Conduct Research Top
-
The History of DC Motors
The history of DC motors extends way back into the 19th century. From initial testing and development to widespread use across global industries, DC gear motors have evolved significantly into the present day. Being a trusted electric motor manufacturer for over 70 years means we have seen how
-
DC Motor Application Considerations
MICROMO offers an extensive line of brush type DC motors ranging from 0.5 mW to 500 Watts in power. Here are some general notes on the application of our DC motors and some general guidelines for care and handling of precision motors. Audible Noise: Audible noise is a concern in some types of motor
-
How to Select a DC Motor
Selecting a DC motor for a particular application can be a rather involved process and should be done in close consultation with MICROMO's application engineers. If your application demands a reliable, time-tested, low-cost motor, then brushed DC motor technology may be what you're looking
-
Guide for DC motor control
DC Motor Speed Control Circuit using a Phototransistor Optical Interrupter Switch: These controls may be of the open loop type, where light just provides a no-contact, non-wearing circuit input from a person or machine which monitors the output of the motor, or a closed loop type, where the light
-
DC Motor For Vacuum Cleaner
The high speed vacuum cleaner brushless DC motor platform is designed for specifically hand-held vacuum cleaner, hand dryer and other similar air flow applications. This BLDC motor platform is customisable upon customer's requirements and needs. If you have particular requirements for your vacuum
-
Brushed DC Motor Fundamentals
Brushed DC motors are widely used in applications ranging from toys to push-button adjustable car seats. Brushed DC (BDC) motors are inexpensive, easy to drive, and are readily available in all sizes and shapes. This application note will discuss how a BDC motor works, how to drive a BDC motor
-
Brush DC Motor Basics
Brushed DC ironless motors are found in a large variety of products and applications such as medical, robotics, factory automation, security and access, civil aviation and aerospace products. The ironless technology surpasses by far the performance of conventional ironcore brushed DC motors
-
DC Motors: Principle of Operation
Electric motors run by electromagnetism. However, there are also other types of motors that utilize electrostatic forces or piezoelectric effect. In the case of a PMDC {Permanent Magnet DC) motor, motion is produced by an electromagnet (armature) interacting with a fixed field magnet (housing
More Information Top
-
Zero-emission vehicle technology assessment. Final report
Pro EV currently offers a 27-HP, DC shunt motor and controllerwith regenerativebraking for a list price of $4,600.8 A 21-HP, DC series motor and controller system sells for $4,200.~Each of these systems contains a motor, controller …
-
Knowledge-Based Intelligent Information and Engineering Systems
(Fig.1 illustrates a typical example of GC and DC which appeared in the two moving averages of the stock price of “Nissan Motors ” listed in the Tokyo Stock Market.
-
Welding Positioner In Kit Form
Rotation will be supplied by the 1/5HP Bodine DC motor under the direction of the Bodine motor controller ( I LOVE Ebay....new, the motor and controller list for over $1K, Ebay price , under $100.00).
-
Welding Positioner In Kit Form
Rotation will be supplied by the 1/5HP Bodine DC motor under the direction of the Bodine motor controller ( I LOVE Ebay....new, the motor and controller list for over $1K, Ebay price , under $100.00).
-
Robot Building for Beginners
… 115 crossings, in Sandwich’s path, 66columns of data in catalog listings , 17 crossover, wire, 332commercially … … currentcomparators, 193–206 AC vs. DC currents, 27brightness comparator circuits … … 139adding headlights, 203–6 DC motors , 241–44, 257adding motors to … … stall current, 243, 258comparing prices , 17 startup current, 242component …
-
Arduino Robotics
… for, 545–550 combat, 515–517 rules and regulations, 515 unrestricted construction price , 516–517 drive train, 532–538 … … Arduino board design, 523–524 motor controllers, 524–525 securing, 540–544 … … input control, 520–523 parts list for, 517–520 weapons, 552–561 … … 58– 60 BLDC (brushless DC ) outrunner motor, RoboBoat, 356 …
-
Elimination of direct current distribution systems from new generating stations
Prices are an averageof list prices obtained from several manufacturers. The only exceptionis the data for local dc motor starters, which as a result of the scarcity of suppliers, is an estimate based on quotes received for equipmentof a slightlylarger capacity.
-
Elimination of direct current distribution systems from new generating stations
Prices are an average of list prices obtained from several manufacturers. The only exception is the data for local dc motor starters, which as a result of the scarcity of suppliers, is an estimate based on quotes received for equipment of a slightly larger capacity.
Indicates content that may require registration and/or purchase.