Products/Services for DDS Modulator Ad7008
-
QPSK Modulators and BPSK Modulators - (24 companies)Quadrature phase shift keying (QPSK) modulators and binary phase shift keying (BPSK) modulators are used to change certain characteristics (amplitude, frequency or phase) of a carrier signal in order to transmit information. The changes...PSK Modulator TypePackage Type -
Acousto-Optic Modulators - (18 companies)Acousto-optic modulators are devices that use sound waves to modify the amplitude, frequency, or phase of light passing through an acousto-optic material. For materials with a fixed acoustic velocity, the acoustic wavelength is a function... -
Electro-Optic Modulators - (38 companies)Electro-optic modulators are analog or digital devices that use an electric field to alter the characteristics (e.g., band gap and index of refraction) of a material through which light is traveling, changing the characteristics of the light itself... -
I/Q Modulators and I/Q Demodulators - (91 companies)I/Q modulators and I/Q demodulators change the amplitude, frequency, or phase of a carrier signal in order to transmit information. I/Q modulators split an incoming data stream into its in-phase (I) and quadrature (Q) components, mix the resulting... -
RF Transceivers - (493 companies)RF transceivers are electronic devices that receive and demodulate an RF signal, then modulate and transmit a new signal. RF transceivers are electronic devices that receive and demodulate radio frequency (RF) signals, and then modulate and transmit... -
Wireless Modems - (529 companies)How to Select Wireless Modems. Image Credit: Banner Engineering Corp. and AvaLAN Wireless Systems, Inc. Wireless modems transmit modulated data using electromagnetic waves. They connect to a wireless network instead of to a telephone line. Unlike...
-
RF Transmitters - (316 companies)RF transmitters are electronic devices consisting of an oscillator, modulator, and other circuits that produce an RF signal. An RF transmitter is a device that creates a radio signal containing information that with the use of an antenna propagates...
-
Frequency Synthesizers - (121 companies)There are three basic types of products: direct analog synthesis (DAS), direct digital synthesis (DDS), and indirect digital. DAS frequency synthesizers feature a mix-filter-divide architecture and are used in some older electronic equipment. DDS frequency...
-
Cellular Modems - (52 companies)Cellular modems are special types of modem used to modulate analog signals, such as telephone signals, to be transmitted using cellular networks. The modulated signal is used for phone or data communication with smart phones and similar device...
-
Diodes - (1075 companies)...signal rectifiers, oscillators and signal modulators / demodulators. A semiconductor diode is a non-linear device whose most outstanding feature is the fact that, basically, current is only allowed to flow in one direction. The diode is built...
Product News
-
Parker Sporlan Division
Modulating Three Way Valve The Parker Sporlan Modulating 3-Way (MTW) valve allows control of refrigerant flow through two outlet ports. Two valve pistons are attached to a connecting rod and also to the stepper motor. As the MTW valve modulates, one port opens and the other port closes. The movement of the valve pistons relative to the two ports is inversely proportional. The MTW is constructed from a forged brass body for durable field operation, and uses a high quality 42 mm stepper motor. Features/Benefits: * Improved... (read more)Browse Control Valves Datasheets for Parker Sporlan Division -
CASTECH, Inc.
High-Precision Photoelastic Modulators Engineers working on optical systems often face polarization drift, limited modulation speed, and signal instability. Traditional modulators may not provide the accuracy or responsiveness required for modern quantum sensing and spectroscopy setups, leading to measurement errors and reduced system performance. These photoelastic modulators are built for demanding optical applications. * High phase precision supports accurate polarization control. * High modulation frequencies enable real-time... (read more)Browse Laser Processing Equipment Datasheets for CASTECH, Inc. -
CASTECH, Inc.
50kHz Photoelastic Modulators for Polarization High-Speed Photoelastic Modulators for Polarization Control. Precise polarization control is critical in advanced optical experiments and measurement systems. Traditional modulators may struggle to provide sufficient speed, accuracy, or wavelength flexibility, limiting experimental precision and measurement reliability. CASTECH photoelastic modulators (PEMs) provide high-speed polarization modulation at 50 kHz, enabling accurate and stable optical measurements across a wide spectral range... (read more)Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
CASTECH, Inc.
Photoelastic Modulators for Polarization Control Accurate polarization modulation is critical in advanced optical systems used for scientific research, precision measurement, and photonic instrumentation. CASTECH Photoelastic Modulators (PEMs) function as dynamic optical waveguides, utilizing the photoelastic effect to periodically alter the refractive index of an optical material and generate precise phase retardation of transmitted light. Designed for high-performance optical applications, the modulators combine high transmission efficiency... (read more)Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
CASTECH, Inc.
Photoelastic Modulators for Precision Optics CASTECH photoelastic modulators (PEMs) are designed for dynamic polarization control in advanced optical systems. Based on the photoelastic effect, they enable precise phase retardation and stable modulation performance across a wide wavelength range. Core Engineering Advantages. High precision phase modulation for accurate polarization control. Wide wavelength compatibility from UV to infrared. High modulation frequency for real-time optical measurement. Large aperture and acceptance angle... (read more)Browse Laser Processing Equipment Datasheets for CASTECH, Inc. -
CRYSTECH, Inc.
Durable KD*P Laser Modulator Optimize high-power laser systems with the Durable KD*P Laser Modulator. Engineered for stability, high damage threshold, and precise polarization control, it ensures reliable performance in demanding industrial, medical, aesthetic, and military laser applications. Key Features: High Damage Threshold: 1?GW/cm ^2 for robust operation under intense laser power. Precise Polarization Control: Extinction ratios over 2000:1 (CP) and 1500:1 (PP). Low Insertion Loss: Maintains system efficiency... (read more)Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
CASTECH, Inc.
Multi-Channel Acousto-Optic Modulators Advanced laser systems require precise control of multiple optical beams to improve processing efficiency, reduce scanning limitations, and achieve higher system flexibility. Traditional single-channel acousto-optic modulators may limit the number of controlled beams and increase system complexity in multi-beam applications. CASTECH multi-channel acousto-optic modulators integrate multiple transducer arrays with a single acousto-optic crystal to enable independent modulation and deflection... (read more)Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
Electro Optical Components, Inc.
Spatial Light Modulators, Powerful Optical Devices Spatial Light Modulators use both translucent and reflective liquid crystal micro-display technology to dynamically modify the amplitude and/or phase of incident light. The EOC Spatial Light Modulators are truly revolutionary devices whose range of applications is only just starting to be explored. A variety of modulation options: Phase Only. Amplitude Only. Transmissive and Reflective. Technology for eliminating the Black-matrix effect and phase calibration. Software base for design... (read more)Browse Imaging Spectrometers Datasheets for Electro Optical Components, Inc. -
CASTECH, Inc.
Fiber-Coupled Acousto-Optic Modulators, 300 MHz Product Overview. CASTECH's fiber-coupled acousto-optic modulators (FAOM) are compact, high-performance devices based on bulk-wave acousto-optic interaction. They can modulate both the amplitude of optical pulses and the frequency shift of light. Modulation speed, reflected in the rise time of the output optical pulses, determines a system's response speed and available bandwidth. Why Fiber-Coupled. Compared with free-space acousto-optic devices, fiber coupling makes the modulator easier... (read more)Browse Acousto-Optic Modulators Datasheets for CASTECH, Inc. -
CASTECH, Inc.
Fiber-Coupled AO Modulator, 6ns Rise Time CASTECH 's fiber-coupled acousto-optic modulators (FAOM) provide fast and precise light modulation for fiber-based optical systems. With a 6 ns rise time and modulation bandwidth up to 300 MHz, these modulators deliver high-performance operation for industrial lasers, fiber sensing, and quantum technology. The fiber-coupled design reduces complex optical alignment, simplifying integration, enhancing reliability, and improving efficiency. Key Features: Fast Optical Modulation: 6 ns rise time... (read more)Browse Laser Processing Equipment Datasheets for CASTECH, Inc.
-
RF/Microwave Circuit Design for Wireless Applications 2nd Edition Complete Document
However, devices such as the Analog Devices AD7008 DDS modulator have a 10-bit resolution, as shown in Figure 6.52.
-
RF/Microwave Circuit Design for Wireless Applications Complete Document
However, devices such as the Analog Devices AD7008 DDS modulator have a 10-bit resolution, as shown in Figure 6-52.
-
Clinical value of sensitive indexes in evaluating left ventricular diastolic function by CDFI--《Henan Medical Research》2001年04期
Wang Huaxiang Wang Yanru; AD7008 DDS Modulator Used in EIT Imaging System[J];Electronic Measurement Technology;1999-04 .
-
AD7008AP20 Datasheet
AD7008 : CMOS DDS Modulator Data Sheet .
-
Advanced Research on Mechanical Engineering, Industry and Manufacturing Engineering III
Development a multi-mode communication modulator based on DDS chip AD7008 [J].
-
AD7008AP20 datasheet - -0.3 to +7V; CMOS DDS modulator. For frequency synthesizers; frequency, phase or amplitude modulators; DDS tuning; digital modulation : ...
AD7008 /PCB -0.3 to +7V; CMOS DDS modulator .
-
An RF system for a compact synchrotron
The single-chip DDS synthesizer Analog Devices AD7008 was chosen for its good spectrum purity and high integration. A numerically controlled oscillator (NCO), a 10-bithigh speed DAC, and phase and amplitude modula- tors have all been integrated in a single 44-pin PLCC.
-
AD724JR datasheet - 6V; 800mW; 250MHz, RGB to NTSC/PAL encoder. For RGB to NTSC or PAL encoding : Datasheets for Electronic Components and Semiconductors
AD7008 /PCB -0.3 to +7V; CMOS DDS modulator .
-
Electrical resistance tomography for process applications
… at the same time as the resistive component, a second phase-sensitive de- modulator circuit was required. [2] Analog Devices Datasheet 1995 AD7008 /PCB DDS evaluation board [3] Barber D C, Brown B H and Freeston I L 1983 Imaging spatial distributions of resistivity using applied potential tomography Electron. Lett. 19 933–5 [4] Barlow R K and Williams R …
-
Technologies of Mechanical Engineering Industry
The mail core of the signal source module is AD7008 . … uses half wave plate, quarter wave plate, polarization beam splitter and acousto-optic modulator to improve the … … of composite modulation can be generated with the help of direct digital synthesis ( DDS )[8, 9], on …
Indicates content that may require registration and/or purchase.