-
Supplier: FS-Curtis
Description: Vacu-Plus Series Vacuum Pumps feature cast iron construction which minimizes vibration during operation. Applications include bottle filling, vacuum cleaning, de-aerating, pump cleaning, dehydrating, feeding paper sheets, tank purging, leak testing, lifting liquids, milking machines,
- Pumping Speed: 6.6 to 86 CFM
- Motor Power: 5 HP
- Configuration: Individual Vacuum Pump
- Mechanical: Reciprocating Piston
-
Supplier: Caterpillar Oil & Gas
Description: filler, oil filter, oil dipstick, oil pump (gear driven), choice of sumps (front, rear, deep front, deep rear, shallow) Power Take Off SAE A, SAE B, SAE C drives available, engine power can also be taken from the front of the engine on some applications General Paint: Cat
- Horse Power: 385 to 520 HP
- Displacement: 12.500042396620383 liters
- Length: 47.4 inch
- Width: 36.74 inch
-
Supplier: FS-Curtis
Description: cylinder heads Long-lasting, corrosion-resistant crankshaft Reduces thermal stress for increased reliability Deep-finned cast-iron cylinders and cylinder head for cool operation Slow-turning pump increases pump life Industrial Design - The Most Robust Reciprocating Air
- Discharge / Operating Pressure: 17.4 to 68.4 psi
- Horse Power: 5 to 15 HP
- Compressor Technology: Reciprocating Piston
-
-
Supplier: Champion
Description: counterbalanced crankshaft to ensure smooth operation, deep-finned cylinders and heads, which quickly dissipate the heat of compression. Superior lubrication is accomplished through a gear driven positive displacement oil pump powered by the crankshaft. A-series bares and boosters are
- Discharge / Operating Pressure: 350 psi
- Horse Power: 15 to 40 HP
- Features: 2 Stage, Multistage Compressor
- Lubrication Style: Lubricated
-
Supplier: 3X Ceramic Parts Company Limited
Description: metals Wear resistance High fracture toughness Zirconia Ceramic Typical Uses: Typical applications include ceramic valve components, ceramic grinding&milling media, ceramic knife blades for various using, mechanical liners or bearing balls etc. Precision ball valve balls and seats Deep
- Density: 0.0000059992311142436085 g/cc
- Thermal Conductivity: 2.5 W/m-K
- Compressive / Crushing Strength: 290,073.678714394 psi
- Features: Specialty Ceramic
Find Suppliers by Category Top
Featured Products Top
-
to ensure proper spray coverage. Soaker Hoses Best for shrubs and trees. Moderate pressure with consistent flow helps achieve deep, even watering. 3. Consider Your Water Source Rain barrels or water tanks: Usually require a pump to boost (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
your plumbing system and drum or tote of concentrate. Adjusting the length of the piston stroke is how the concentration is adjusted. Markings can be found on the dosing pump to provide guidance on concentration settings. Consider installation kits. (read more)
Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc. -
, belts and chain drives, couplings, centrifugal pumps, piston pumps, sliding vane pumps, piston compressors, centrifugal compressors, screw compressors, closed coupled machines, spindles, and more. Cost Effective Solution for Enhancing Asset and (read more)
Browse I/O Modules and Instruments Datasheets for Advantech -
from Locon Sensor Systems include a manufacturer of water jet cutting machines and a manufacturer of concrete pumps. With the water jet cutting machines, the manufacturer uses high-pressure sensors to regulate the action of opposed, reciprocating pistons in the pressure intensifier. As for the concrete (read more)
Browse Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
mass transfer efficiency.? Rings and Seals Rider and piston rings: Maintain alignment and minimize friction between piston and cylinder wall in compressors or pumps. Packing and oil wiper rings: Seals shaft entry points and prevents oil (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc. -
components that can be tailored to the relevant engines. As well as the controller, the sensors for crankshaft position, and inlet and cylinder head temperature, the system also incorporates an ignition module, the injector, a fuel pressure accumulator and the fuel pump. The high-precision mechanical (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
The Inocart VT is perfect for applying an even spray pattern for powders like polyester, epoxy, or acrylic which are supplied in 20 kg (44 lb) boxes. The vibrating table liquidizes the powder and allows the powder pump to move the powder swiftly through the tubing to (read more)
Browse Powder Coating Equipment Datasheets for Sames North American Corporation -
survivability and performance is conducted within a Thermal Vacuum Chamber (TVAC). As a cornerstone of space qualification, TVAC testing subjects aerospace products to the dual extremes of deep space: a high vacuum and severe thermal cycles. This process is not (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
the elongation of a test sample as it is loaded or the position of a steam valve in a power station. Because of the way LVDT sensors work we can weld the electronics inside and allow the fluid to enter the tube inside the LVDT. This means that they can be used under water; deep under water. Some of (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
; deep under water. Some of our sea water submersible sensors can go down to 2.2km in sea water. By controlling the materials used both inside and outside the transducer we can also design sensors for high (600?) and low (-220?) temperature as well as very high nuclear radiation. We have been (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense
More Information Top
-
Message part for groundwater-booklet 1/2014
Low well - piston pumps with extended the Göpel-drive to the machine factory.
-
States > Wisconsin > State > Regulations > Natural Resources > Environmental Protection - Water Supply > [WI AC nr 812] 812 - Well Construction and Pump Instal...
(a) Shallow-well suction pumps, deep - well piston pumps and deep-well jet pumps.
-
Water Wells and Pumps, Second Edition > Man and Animal Powered Water Lifts and Positive Displacement Pumps
• 8.2 A deep well single acting piston pump has a cylinder diameter of 10 cm and stroke of 22.5 cm.
-
Economic messages
…S a n i t a r i a s d e 1 E st a d o, the supply of tubes has Montevideo, Calle of Zabala 1395 Transmissionsahsen and Zubehor fur low well pumps and cylinder pistons as well as of…
-
Environmental Engineering: Water Wastewater Soil and Groundwater Treatment and Remediation 6th Edition Complete Document
The typical hand pump and deep - well plunger or piston pumps over wells are displacement pumps.
-
Environmental Engineering 5th Edition Complete Document
The typical hand pump and deep - well plunger or piston pumps over wells are displacement pumps.
-
Airborne Wind Energy
The system cycle time T increases for deeper wells , with the pump piston stroke remaining essentially constant, leading to lower pumping rates (for example; T = 3 secs for H = 60 m; T = 4 secs for H = 120 m and VW = 6 m/s).
-
Moving the Earth: The Workbook of Excavation, Fifth Edition > DITCHING AND DEWATERING
Deep well pumps , or the piston or the jet type used for water supply, may be used if equipped with good sand filters.
-
Y-12 Industrial Landfill V. Permit application modifications
followingorder: Anions Metals, total anddissolved RadiochemistryParameters Exceptionsto this would include deep wells urged using a gas-driven piston pump .
Indicates content that may require registration and/or purchase.