-
Supplier: Gurley Precision Instruments
Description: Our flagship instrument. The Model 4340 combines the abilities of our textile, standard and high pressure Densometers, S-P-S Testers as well as our programmable digital timers and provides a reading in seconds, thus reducing the time required to test a material. By utilizing state-of-the-art
- Features: Absorption / Water Absorption (e.g., COBB)
- Display & Special Features: Digital Readout
- Properties Analyzed: Flowability / Workability, Porosity - Densometry, Smoothness, Texture Analysis
- Mounting / Loading Options: Process Line Mounted (Continuous)
-
Supplier: Gurley Precision Instruments
Description: Densometers are the accepted standard for measuring the porosity of materials such as papers, wovens, plastics and membranes. All Densometers measure the time required for a given volume and of air (25cc to 400cc) to flow through a standard area of material being tested under light
- Features: Absorption / Water Absorption (e.g., COBB)
- Display & Special Features: Digital Readout
- Properties Analyzed: Porosity - Densometry, Texture Analysis
- Mounting / Loading Options: Process Line Mounted (Continuous)
-
Supplier: Gurley Precision Instruments
Description: Densometers are the accepted standard for measuring the porosity of materials such as papers, wovens, plastics and membranes. All Densometers measure the time required for a given volume and of air (25cc to 400cc) to flow through a standard area of material being tested under light
- Features: Absorption / Water Absorption (e.g., COBB)
- Display & Special Features: Analog Meter
- Properties Analyzed: Porosity - Densometry
- Test Media: Pulp / Paper, Textiles
-
-
Supplier: Quantachrome Instruments
Description: NOVAtouch™ Series High Speed Surface Area and Pore Size Analyzer Introducing the Next Generation of NOVA Analyzers Now with Advanced Touchscreen and Higher Throughput Capabilities The NOVAtouch™ provides the next generation of NOVA analyzer performance and features. It delivers performance
- Properties Analyzed: Adsorption / Desorption (Chemisorption/ Physisorption), Pore Distribution, Porosimetry / Pore Volume, Surface Area - Total
- Test Media: Ceramics / Glass, Food / Drugs, Metals, Soil
- Display & Special Features: Computer Interface / Networkable, Graphic / Video Display
- Features: Laboratory / Batch, Porous Materials (Filters, Foam, etc.), Powders / Granular Materials
-
Supplier: Quantachrome Instruments
Description: INTRODUCTION Autosorb® 6iSA™ surface area and pore size analyzer allows a researcher to get a 360 degree perspective of the complex material pore structure enabling a variety of analysis techniques including adsorption isotherms, desorption isotherms, single point BET, multi-point BET, Langmuir
- Total Surface Area Range: 0.01 m²
- Properties Analyzed: Adsorption / Desorption (Chemisorption/ Physisorption), Porosimetry / Pore Volume, Surface Area - Total
- Display & Special Features: Computer Interface / Networkable, SPC Software / Capability
- Test Media: Gases
-
Supplier: Micromeritics
Description: Micromeritics’ AutoChem 2950 HP Chemisorption Analyzer is an automated high-pressure catalyst characterization system that is capable of preparing and analyzing samples at elevated pressures up to 1000 psia and at temperatures from -100 to 1100 °C. The instrument can perform a variety of
- Properties Analyzed: Adsorption / Desorption (Chemisorption/ Physisorption), Porosimetry / Pore Volume, Surface Area - Specific
- Display & Special Features: Computer Interface / Networkable
- Test Media: Fuel
- Mounting / Loading Options: Laboratory / Batch
-
Supplier: Meter Group
Description: The Leaf Porometer fits in your hand and in your research budget. Most commercially available porometers are large, complex, and costly. Decagon's new Leaf Porometer was designed by an agronomist who appreciated the simple porometers he used in his early career. The result is a sleek, innovative,
- Display & Special Features: Computer Interface / Networkable, Digital Readout
- Mounting / Loading Options: Handheld / Field
- Features: Other
- Properties Analyzed: Permeability - Liquid, Porosimetry / Pore Volume
-
Supplier: Meter Group
Description: This portable vacuum in a rugged case uses a powerful pump and rechargeable battery which make it easy to collect pore water samples at remote locations.
- Mounting / Loading Options: Handheld / Field
- Properties Analyzed: Permeability - Liquid, Porosimetry / Pore Volume
- Test Media: Soil
-
Supplier: Meter Group
Description: Hand operated vacuum floor pump works well when you are evacuating large volumes. No power required.
- Mounting / Loading Options: Handheld / Field
- Properties Analyzed: Permeability - Liquid, Porosimetry / Pore Volume
- Test Media: Soil
-
Supplier: Quantachrome Instruments
Description: The PoreMaster® GT Series— fully automated, high-performance mercury porosimeters that offer two high-pressure and two low-pressure analysis ports to meet the pore size measurement needs of the busiest laboratories. In addition to "two samples in a single loading," (patented) the PoreMaster® GT
- Pore Diameter Range: 36 to 106,600 Å
- Display & Special Features: Computer Interface / Networkable, SPC Software / Capability
- Features: Densometry / Pore Size, Other
- Mounting / Loading Options: Laboratory / Batch
-
Supplier: Quantachrome Instruments
Description: Water sorption behavior plays an important role in the development and use of many common and advanced materials. Some examples include: Stability of pharmaceutical excipients and drug actives Drying and storage of grains Texture and shelf life of food products PEM fuel cell components Mortar,
- Properties Analyzed: Absorption / Water Absorption, Porosimetry / Pore Volume
- Test Media: Adhesives / Coatings, Ceramics / Glass, Concrete / Cement, Food / Drugs, Powders / Granular Materials, Textiles
- Mounting / Loading Options: Laboratory / Batch
-
Property Testing Equipment - Automatic BET Surface Area & Porosimetry Analyzer -- EASY-V 3220 & 3210Supplier: CIQTEK Co., Ltd
Description: EASY-V 3220 & 3210 are the BET specific surface area and pore size analysis instruments developed independently by CIQTEK, using the static volumetric method. ▪ Specific surface area testing, range 0.0005 (m2/g) and above. ▪ Pore size analysis: 0.35 nm-2 nm (micropore), micropore size distribution
- Features: Other
- Properties Analyzed: Porosimetry / Pore Volume
- Test Media: Powders / Granular Materials
-
Supplier: Micromeritics
Description: Micromeritics ASAP® 2420 Accelerated Surface Area and Porosimetry System uses the gas sorption technique to generate high-quality data for applications that require high performance/high sample throughput. Standard features include six independently operated analysis ports and a programmable and
- Test Media: Adhesives / Coatings, Ceramics / Glass, Chemicals, Food / Drugs, Geological (Rock, Strata, etc.), Metals, Powders / Granular Materials
- Properties Analyzed: Adsorption / Desorption (Chemisorption/ Physisorption), Porosimetry / Pore Volume, Surface Area - Specific
- Display & Special Features: Computer Interface / Networkable
- Mounting / Loading Options: Laboratory / Batch
-
Supplier: Micromeritics
Description: The ASAP 2460 Surface Area and Porosity Analyzer incorporates a unique expandable system designed for high-performance and high sample throughput. The base ASAP 2460 is a two-port master control unit. For more throughput, additional two-port units can be connected to the master unit expanding the
- Test Media: Adhesives / Coatings, Ceramics / Glass, Chemicals, Food / Drugs, Geological (Rock, Strata, etc.), Metals, Powders / Granular Materials
- Properties Analyzed: Adsorption / Desorption (Chemisorption/ Physisorption), Porosimetry / Pore Volume, Surface Area - Specific
- Display & Special Features: Computer Interface / Networkable
- Mounting / Loading Options: Laboratory / Batch
-
Supplier: Micromeritics
Description: Micromeritics' AutoPore IV 9500 Series characterizes a material’s porosity by applying various levels of pressure to a sample immersed in mercury. The pressure required to intrude mercury into the sample’s pores is inversely proportional to the size of the pores. This is called mercury porosimetry,
- Pore Diameter Range: 50 to 3,600,000 Å
- Test Media: Building & Construction Materials, Ceramics / Glass, Chemicals, Concrete / Cement, Food / Drugs, Geological (Rock, Strata, etc.), Metals, Porous Materials (Filters, Foam, etc.), Powders / Granular Materials
- Display & Special Features: Computer Interface / Networkable
- Features: Densometry / Pore Size, Other
-
Supplier: Gurley Precision Instruments
Description: GENUINE GURLEYTM Cobb Sizing Testers have been manufactured by Gurley for over a half-century and represent an economical and practical means of determining liquid absorptiveness or resilience of treated and untreated papers, boards, fabrics and other sheet materials. The complete kit consists of
- Features: Absorption / Water Absorption (e.g., COBB)
- Properties Analyzed: Adsorption / Desorption (Chemisorption/ Physisorption), Porosimetry / Pore Volume
- Mounting / Loading Options: Laboratory / Batch
- Test Media: Pulp / Paper, Textiles
-
Supplier: MarShield
Description: Storing and transporting radioactive materials Vial pigs for PET or other high energy radionuclides Unit dose pigs for radiopharmaceuticals Nuclear Densometer storage See also High Energy Shielded Decay Drums Features and Benefits: Manufactured from A36 or 44W carbon steel. Lead filled or
-
Supplier: MarShield
Description: Storing and transporting radioactive materials Vial pigs for PET or other high energy radionuclides Unit dose pigs for radiopharmaceuticals Nuclear Densometer storage Features and Benefits: Manufactured from A36 or 44W carbon steel. Hydraulic Assisted Lifting Mechanism Available Lead filled
- Container Type: Box / Crate
- Features: Other
- Material: Steel
Find Suppliers by Category Top
Featured Products Top
-
Combination of low, standard and high pressure Gurley Densometers and smoothness testers Our flagship instrument. The Model 4340 combines the abilities of our textile, standard and high pressure (read more)
Browse Pulp and Paper Testing Equipment Datasheets for Gurley Precision Instruments -
The Model 4320 Programmable Digital Timer is designed specifically for all Gurley Densometers and High Pressure models. The Model 4320 not only increases the accuracy and productivity of these instruments, but provides recording and computing capabilities that will absolutely minimize the (read more)
Browse Densometers and Porosimeters Datasheets for Gurley Precision Instruments -
The most popular Densometer sold for measuring porosity and air permeability in materials of average values. With options such as smaller orifice plates, materials of lower permeability may be effectively tested. By using a 5 oz. cylinder, materials of a higher permeability can be tested (Model (read more)
Browse Property Testing Equipment Datasheets for Gurley Precision Instruments
More Information Top
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/1663/1/Lougheed_Andrea_C_200812_MSc.pdf
Results from nuclear densometer calibration using sand cones..
-
Direct Determination and Indirect Evaluation of Relative Density and Its Use on Earthwork Construction Projects
Our firm has used both the Washington Densometer and the sand-cone methods on several major projects …
Indicates content that may require registration and/or purchase.