Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sullair Corporation
Description: In Sullairs specialty design desiccant air dryers, Sullair uses high quality desiccant material to adsorb water vapor from the compressed air. These dryers are made high quality components and designed for outdoor compressed air piping and operations
- Drying Capacity: 3 to 10,000 SCFM
- Maximum Pressure: 230 psi
- Minimum Output Dew Point: -40 to -100 F
- Operating Temperature: 122 F
-
Supplier: Champion
Description: Heatless Desiccant Air Dryers CDT Series CDT Series Heatless desiccant dryers open up a world of customizable performance opportunities with four standard ISO quality class levels of pressure dew points to choose from. Don’t settle for less than the ability to
- Drying Capacity: 40 to 5,400 SCFM
- Maximum Pressure: 150 psi
- Minimum Output Dew Point: -100 F
- Dryer Technology: Desiccant
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Incorporating high-quality components, PH heatless desiccant dryers provide you with clean, dry air to extend the life of your equipment and products. Heatless desiccant dryers use the compressed air to remove any moisture from the desiccant material.
- Drying Capacity: 4,400 SCFM
- Maximum Pressure: 165 psi
- Power Source: AC Single Phase
- Dryer Technology: Desiccant
-
-
Supplier: Aggreko
Description: 5400 cfm Dryer - Dried, filtered, pressurized air can serve many useful functions at manufacturing sites, construction projects or for other industrial applications. Aggreko meets these needs with regenerative desiccant-based rental air dryers.
- Drying Capacity: 5,400 SCFM
- Minimum Output Dew Point: -100 F
- Operating Temperature: 40 to 120 F
- Power Source: AC Three Phase
-
Supplier: Aggreko
Description: 450 cfm Dryer - Dried, filtered, pressurized air can serve many useful functions at manufacturing sites, construction projects or for other industrial applications. Aggreko meets these needs with regenerative desiccant-based rental air dryers.
- Drying Capacity: 450 SCFM
- Minimum Output Dew Point: -100 F
- Operating Temperature: 40 to 120 F
- Power Source: AC Three Phase
-
Supplier: Aggreko
Description: 3000 cfm Dryer Dried, filtered, pressurized air can serve many useful functions at manufacturing sites, construction projects or for other industrial applications. Aggreko meets these needs with regenerative desiccant-based rental air dryers. Features
- Drying Capacity: 3,000 SCFM
- Minimum Output Dew Point: -100 F
- Operating Temperature: 40 to 120 F
- Power Source: AC Three Phase
-
Supplier: Aggreko
Description: 930 cfm Dryer Dried, filtered, pressurized air can serve many useful functions at manufacturing sites, construction projects or for other industrial applications. Aggreko meets these needs with regenerative desiccant-based rental air dryers. Features
- Drying Capacity: 930 SCFM
- Minimum Output Dew Point: -100 F
- Operating Temperature: 40 to 120 F
- Power Source: AC Three Phase
-
Supplier: Chicago Pneumatic and Pneumatech
Description: With distinctive, patented technological innovations and energy saving capabilities, Pneumatech’s PE heated desiccant dryers provide efficient solutions to meet the needs of any customer application. Heated desiccant means that the towers are heated up to reduce the amount of
- Drying Capacity: 1,050 SCFM
- Maximum Pressure: 165 psi
- Power Source: AC Three Phase
- Dryer Technology: Desiccant
-
Supplier: Festo Corporation
Description: Ideal for decentralized compressed air drying Integrated filtering of oil and particulates Defined pressure dew point Low purge air consumption
- Operating Temperature: 41 to 122 F
- Dryer Technology: Desiccant
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Delivering superior performance and durability along with exceptional drying power, Pneumatech’s blower purge dryers add extra value to your operation by conserving compressed air and extending desiccant life. Blower purge means that ambient air is used for the
- Drying Capacity: 680 to 850 SCFM
- Maximum Pressure: 165 psi
- Power Source: AC Three Phase
- Dryer Technology: Desiccant
-
Supplier: GENERON
Description: GENERON® Heatless Desiccant Dryers consist of two towers containing a specialized material that absorbs the water vapor in the saturated compressed air stream. The amount of time that the saturated air remains in contact with the absorption material dictates the output
- Drying Capacity: 400 SCFM
- Minimum Output Dew Point: -100 F
- Dryer Technology: Desiccant
-
Supplier: Titus Company (The)
Description: Titus Air Systems features ten highly efficient models in the TDD Series dryer range. With flow rates from 4 scfm (7 Nm3 /h - 1.94 l/s) to 365 scfm (620 Nm3 /h - 172 l/s), the entire range can operate at -40ºF (-40ºC) pressure dewpoint as standard, with an option of -100ºF (-70ºC) for
- Drying Capacity: 4 to 365 SCFM
- Power Source: AC Single Phase
- Features: Automatic Condensate Drain
- Dryer Technology: Desiccant
-
Supplier: Aircel
Description: capabilities to continuously develop dryers with the highest quality performance. The Aircel Programmable Controller (APC) and Energy Management System (EMS) is standard on the AHLD. This energy-saving demand cycle reduces purge air and optimizes dryer performance by monitoring
- Drying Capacity: 70 to 5,000 SCFM
- Maximum Pressure: 150 psi
- Minimum Output Dew Point: -40 F
- Operating Temperature: 70 to 120 F
-
Supplier: Air Power Products Limited
Description: Desiccant towers are CRN registered as pressure fittings for use in Canadian provinces. 3-Way double air piloted inlet switching valve with viton seals, directs inlet air flow to each tower. No purge air containing abrasive desiccant dust is channeled back through
-
Description: HL heatless desiccant dryers use twin desiccant towers with strategically positioned valves to dry compressed air. The simple technology of heatless dryers divert a portion of dried compressed air to an off-line tower. The dry air then flows through
- Drying Capacity: 90 to 5,000 SCFM
- Minimum Output Dew Point: -40 F
- Dryer Technology: Desiccant
- Regeneration: Heatless Regeneration
-
Supplier: Ingersoll Rand Air Compressors
Description: Ingersoll Rand’s Heat of Compression (HOC) desiccant dryers are the most energy-efficient dryers available. The dryers recover the heat that is a natural by-product of the compression process. This “free” heat is utilized in the air drying process to provide
-
Supplier: Aircel
Description: The Aircel HRE & HRS-L (625 - 10,000 scfm) heated blower purge adsorption dryers are designed to provide high drying efficiency by utilizing an external source of heat for regeneration. HRE/HRS-L adsorption dryers significantly reduce or eliminate the use of compressed purge air
- Drying Capacity: 600 to 10,000 SCFM
- Maximum Pressure: 150 psi
- Minimum Output Dew Point: -40 F
- Operating Temperature: 70 to 110 F
-
Supplier: FS-Curtis
Description: Available flow rates: 40 - 5400 scfm. The DL Series dryers are engineered with three application specific control systems delivering consistent outlet pressure dew points to ISO 8573.1 Class 1 (-100°F). Key Features Minimum purge air used offers quiet operation Premium grade
- Drying Capacity: 40 to 5,400 SCFM
- Dryer Technology: Desiccant
-
Supplier: Quincy Compressor
Description: http://www.quincycompressor.com/products/air-treatment/21-featured-news/335-desiccant-dryers.html#.UmlNvxzh_cs#ixzz2iet9CzWd
- Drying Capacity: 100 to 3,400 SCFM
- Minimum Output Dew Point: -100 to -40 F
- Dryer Technology: Desiccant
- Regeneration: Heatless Regeneration
-
Supplier: Sullair Corporation
Description: RDHL Desiccant Heatless Series (600 – 2050 scfm • 17.0 – 58.0 m³/min) Rated at −40°F (-40°C) dew point at 100 psig (6.9 bar), these dryers are mounted on draggable skids with air-in, air-out, and power connections. Their rugged design makes them well-suited for the
- Drying Capacity: 600 to 2,050 SCFM
- Maximum Pressure: 100 psi
- Minimum Output Dew Point: -40 F
- Operating Temperature: 120 F
-
Supplier: Quincy Compressor
Description: These dryers combine heat with forced ambient air for regeneration Initial cost: High - Operating cost: Moderately Low - Maintenance cost: Moderately Low Read more:
- Drying Capacity: 300 to 3,400 SCFM
- Minimum Output Dew Point: -40 to 10 F
- Dryer Technology: Desiccant
- Regeneration: Externally Heated Regeneration
-
Supplier: FS-Curtis
Description: DLW series desiccant air dryers protect air systems exposed to temperatures below freezing. The fully enclosed wall-mounted package delivers dew points of ISO 8573.1 Class 1 and Class 2 with guaranteed flow rates of 7 to 50 scfm. Applications including labs, hospitals,
- Drying Capacity: 7 to 50 SCFM
- Dryer Technology: Desiccant
-
Description: Ingersoll Rand HB heated blower desiccant dryers are equipped with dedicated durable centrifugal blowers to provide purge air for regeneration, eliminating the need to divert dry compressed air from the air system. Instead, the blower directs ambient air
- Drying Capacity: 150 to 8,000 SCFM
- Maximum Pressure: 150 psi
- Minimum Output Dew Point: -100 to -40 F
- Dryer Technology: Desiccant
-
Supplier: Quincy Compressor
Description: http://www.quincycompressor.com/products/air-treatment/21-featured-news/335-desiccant-dryers.html#.UmlNvxzh_cs#ixzz2ietQd2wo
- Drying Capacity: 8 to 365 SCFM
- Minimum Output Dew Point: -100 to -40 F
- Dryer Technology: Desiccant
- Regeneration: Heatless Regeneration
-
Supplier: Kaeser Compressors, Inc.
Description: Model: KAD series Capacities: 40 to 5400 scfm @100 psig Pressure dew point down to: -94 °F Kaeser Adsorptive Desiccant Dryers (KAD Series) employ a heatless regenerative design to produce pressure dew points as low as -94°F. Solid-state controls with adjustable cycle timers allow KAD
- Drying Capacity: 40 to 5,400 SCFM
- Maximum Pressure: 150 psi
- Minimum Output Dew Point: -40 F
- Dryer Technology: Desiccant
-
Supplier: Air Products PRISM Membranes
Description: Air Products’ PRISM® PE membrane dryers are a cost-effective way to manufacture a continuous stream of dry air on-site. These robust dryers use selective permeation, a passive technology, to separate water vapor from the air stream. The adjustable external purge
- Drying Capacity: 102 to 196 SCFM
- Maximum Pressure: 400 psi
- Minimum Output Dew Point: 180 to 10 F
- Operating Temperature: 130 F
-
Supplier: Accessorie Air Compressor Systems
Description: Consistently dry air For small applications that need very dry air, Kaeser offers a wall mounted version of its heatless adsorptive desiccant dryer, the KADW. These dryers are based on a "counterflow" design. Towers dry air as it flows up, and purge
- Drying Capacity: 5 to 25 SCFM
- Maximum Pressure: 150 psi
- Power Source: AC Single Phase
- Dryer Technology: Desiccant
-
Supplier: Titus Company (The)
Description: Membrane dryers are dehumidifying dryers that work by depressing the dew point of incoming air. They are popular since they can operate continuously without electricity and are quiet and low-maintenance. No longer relegated to simply point-of-use drying applications, membrane
- Dryer Technology: Membrane
-
Supplier: Kaeser Compressors, Inc.
Description: prefilter Your benefits: Durable and reliable unit design: The durable design of DC-HF series desiccant dryers is evident thanks to such high-quality features as long-lasting aluminum desiccant tubes, maintenance-free shuttle valves and cartridges filled with a
- Drying Capacity: 7 to 40 SCFM
- Maximum Pressure: 218 psi
- Minimum Output Dew Point: -40 to -94 F
- Power Source: AC Single Phase
-
Supplier: Rogers Machinery Company, Inc.
Description: Overview HBP Series dryers improve air system efficiency by the use of a dedicated axial blower, instead of a percentage of dehydrated purge air, to regenerate the off-line desiccant tower. ISO 8573.1 Class 2 (-40°F/-40°C) dew point performance is guaranteed. HBP Series
- Drying Capacity: 500 to 4,300 SCFM
- Maximum Pressure: 60 to 150 psi
- Dryer Technology: Desiccant
-
Supplier: Accessorie Air Compressor Systems
Description: Flow Capacities Maximum inlet flow capacities at various pressures: To determine a dryer's inlet flow capacity at inlet pressures other than 100 psig, multiply the dryer's rated inlet flow (found in Table 1) by the multiplier from Table 2 that corresponds to the system pressure at the
- Drying Capacity: 780 SCFM
- Maximum Pressure: 150 psi
- Dryer Technology: Desiccant
-
Supplier: Sahara Air Products
Description: The Sahara Exhaust Purge air dryers are simple and efficient. They are the safest and most trouble-free of any heat reactivated regenerative-type dryer.The Exhaust Purge (EP) is a twin tower dryer that delivers dry air with a -40°F pressure dew point; a dew point
-
Supplier: Air Products PRISM Membranes
Description: Air Products’ PRISM® PE membrane dryers are a cost-effective way to manufacture a continuous stream of dry air on-site. These robust dryers use selective permeation, a passive technology, to separate water vapor from the air stream. The adjustable external purge
- Drying Capacity: 20.1 to 50.7 SCFM
- Maximum Pressure: 300 to 3,000 psi
- Minimum Output Dew Point: -20 F
- Dryer Technology: Membrane
-
Supplier: Air/Tak, Inc.
Description: AIR/TAK "HLD" dryers deliver a continuous supply of super dry compressed air to downstream point of use. They employ the fundamental and dynamic relationship between desiccant adsorption and regeneration in a twin tower design.
- Drying Capacity: 3,590 SCFM
- Maximum Pressure: 150 psi
- Operating Temperature: -40 to 120 F
- Features: Automatic Condensate Drain, Integral Filter, Pressure Gauge
Find Suppliers by Category Top
Featured Products Top
-
thermal energy as it cycles from a solid to a liquid state, greatly enhancing energy efficiency. The PCM module is 98% denser than conventional storage media. This, combined with topside air exhaust, creates a smaller overall footprint for the dryer. TF dryers also feature a variable (read more)
Browse Compressed Air Dryers Datasheets for Kaeser Compressors, Inc. -
Kaeser’s redesigned HTRD is perfect for systems with small piston compressors in the 5-30 hp range, or commercial shops with high discharge temperatures and troubled with dusty, humid ambient air. These small, compact dryers remove moisture and filter contaminants in one compact, easy to (read more)
Browse Compressed Air Dryers Datasheets for Kaeser Compressors, Inc. -
The MS9 with 1-in. ports is the latest addition to the MS Series of air-preparation components. The modular units include pressure regulators, on/off and soft-start valves, filters, dryers, and lubricators, as well as modules with integrated sensors for remote adjustability and monitoring (read more)
Browse Compressed Air Dryers Datasheets for Festo Corporation -
With multiple aseptic packaging production lines running full-time, the Plant Engineer at a beverage packaging plant understood the vital importance of air technology in ensuring dryness for date coding and labeling. When customer demand necessitated the addition of another production line, the (read more)
Browse Process Dryers Datasheets for Paxton Products, an ITW company -
The PowerDry™ Drying System sets the standard for a complete drying & blow off air system that can be used for a wide variety of cans, bottles, and jars - often used for date coding and labeling applications. Paxton (read more)
Browse Process Dryers Datasheets for Paxton Products, an ITW company -
(integrated heat of compression) dryers use the heat that is a by-product of air compression to regenerate the desiccant without any additional heating energy to power the drying process. This ensures reliable air drying with maximum efficiency and lower energy costs—even when air demand varies (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
How can Eastern Instruments help me? With more than 35 years of pitot development and air flow measurement product design, Eastern Instruments offers a wide range of air flow measurement devices from insertion pitots to flow conditioners. All of Eastern Instrument's air flow (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
, and reduce scrap and inferior product. The DHS helps ensure that dryers and filters perform to specification. This electronic intermediate control acts on a pressure signal to prevent high velocity conditions that will occur when system pressure is low. This maximizes contact time in air treatment (read more)
Browse Air Valves Datasheets for Kaeser Compressors, Inc. -
customizable options for exceptional energy efficiency and air quality. Kaeser’s i.HOC dryers use the heat generated by compression to regenerate desiccant, eliminating the need for any additional energy in the drying process—even when air demand varies or in challenging (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
answer to many challenges. The integrated design reduces time spent planning and installing your air system. We combine the reliability, energy efficiency, and easy-to-service design of our industrial rotary screw compressors into a quiet, space-saving package complete with storage tank and dryer. They (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc.
Conduct Research Top
-
Simple Advice on Desiccant Dryer Maintenance
Regenerative desiccant compressed air dryers require preventive maintenance. All too often, the routine maintenance on air dryers is overlooked. Many air dryers simply run until something breaks. Simple routine maintenance prevents major expenses and downtime. Click to learn more, courtesy of Van
-
Choosing Replacement Desiccant: Pitfalls to Avoid
Desiccant doesn't last forever, regardless of the type of compressed air dryer that you have. All desiccant needs to be replaced or replenished eventually. However, there are a few things that have to be pinned down before deciding what material is most appropriate for the dryer.
-
Improving Energy Efficiency in Pharmaceutical Manufacturing Operations Part I: Motors, Drives and Compressed Air Systems
energy. Maximizing the allowable pressure dew point at air intake. Choose a dryer that has the maximum allowable pressure dew point and best efficiency. A rule of thumb is that desiccant dryers consume 7-14% of the total energy of a compressor, whereas refrigerated dryers consume 1-2% of the total
More Information Top
-
Regenerative Desiccant Compressed Air Dryers - Compressed Air Treatment - Grainger Industrial Supply
A regenerative desiccant air dryer uses two cylinders containing desiccant, so that one can be used to take water vapor from the air while the other is being regenerated.
-
Desiccant Air Dryers - Grainger Industrial Supply
• Desiccant Air Dryers .
-
speedaire air dryer Compressed Air Treatment - Pneumatics - Grainger Industrial Supply
• Desiccant Air Dryer , ISO Class 3, 5 CFM, Dew Point (Deg. F) -4, 5 Max.
-
speedaire air dryer products - Grainger Industrial Supply
• Desiccant Air Dryer , ISO Class 3, 30 CFM, Dew Point (Deg. F) -40, 30 Max.
-
Pneumatic Air Dryers - Grainger Industrial Supply
• Desiccant Air Dryer , ISO Class 3, 5 CFM, Dew Point (Deg. F) -4, 5 Max.
-
Federal Register > Monday, November 4, 1996 > [61 FR 56652] Federal Motor Vehicle Safety Standards; Air Brake Systems, Devices That Remove Moisture and Contami...
ATA also stated that desiccant air dryers were more effective in keeping air in the brake system clean than automatic drain valves.
-
Cold Vacuum Drying Instrument Air System Design Description (SYS 12)
The particulate after-filter (CA-F-5024) is another filter placed in the line to capture any solid contaminants introduced into the compressed air line by the desiccant air dryer into a mobile drain device.
-
Condition Assessment Survey (CAS) Program. Deficiency standards and inspections methods manual: Volume 8, 0.08 Mechanical, Book 2
GSS 0.08.01.01 Automated Desiccant Air Dryers .................................
-
Differential Evolution
… supply side (Fig. 7.11) consisted of air compressors, pre-filters to remove any com- pressor oil or other mists from the air stream that may damage the desic- cant material in the air dryer, desiccant air dryers that remove moisture from …
-
HANKISON Air Dryer,Desiccant,35.2 CFM,35.2 Flow - Regenerative Desiccant Compressed Air Dryers - 2DBA7|DHW35-F - Grainger Industrial Supply
• Desiccant Air Dryers (59 .
Indicates content that may require registration and/or purchase.