Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ACCES I/O Products, Inc.
Description: Features Easy access and serviceability via a removable railed card cage subassembly Ethernet enabled data transfers for simplified cabling Embedded, high-performance fanless operation and conduction cooling Environmental enclosure ideal for use in rugged and harsh applications PC/104
-
Supplier: ACCES I/O Products, Inc.
Description: L2400 (1.66GHz, 667FSB, 2MB L2). This is highest performance fanless embedded solution. NANOIOSC - ETX-PM800: Intel® Celeron M™ ULV Mobile Processor 82855GME (800MHz, 400FSB). This is mid-range performance fanless embedded solution. NANOIOSA - ETX-LX800: ETX 3.0 with AMD® Geode™ Low
-
Supplier: 4D Systems Pty. Ltd.
Description: port, TTL interface, with 300 baud to 600K baud. On-board micro-SD memory card adaptor for storing of icons, images, animations, etc. Supports 64MB to 2GGB micro-SD as well as micro-SDHC memory cards starting from 4GB and above. A SPI compatible micro-SD card is required.
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
-
Supplier: 4D Systems Pty. Ltd.
Description: Asynchronous hardware serial port, TTL interface, with 300 baud to 600K baud. On-board micro-SD memory card adaptor for storing of icons, images, animations, etc. Supports 64MB to 2GB micro-SD memory cards.A SPI compatible micro-SD card is required. Comprehensive set of
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: 4D Systems Pty. Ltd.
Description: 16bit vars). 1 x Asynchronous hardware serial port, TTL interface, with 300 baud to 600K baud. On-board micro-SD memory card adaptor for storing of icons, images, animations, etc. Supports 64MB to 2GB micro-SD memory cards.A SPI compatible micro-SD card is required.
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: 4D Systems Pty. Ltd.
Description: Asynchronous hardware serial port, TTL interface, with 300 baud to 600K baud. On-board micro-SD memory card adaptor for storing of icons, images, animations, etc. Supports 64MB to 2GB micro-SD memory cards.A SPI compatible micro-SD card is required. Comprehensive set of
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: Microchip Technology, Inc.
Description: specification, MMC memory cards V4.51 eXecute-In-Place (XIP) support Up to 75 MHz SDR operation and DDR support Embedded host and device function USART with full-duplex and single-wire half-duplex configuration ISO7816 I2C up to 3.4MHz SPI LIN master/slave RS485 SPI inter-byte
- Clock Speed: 120 MHz
- Internal RAM Size: 256 KB
- Internal ROM Size: 1,024 KB
- Number of Timers: 13
-
Supplier: Xoxide
Description: Armor+ VH6000SWA offers an enormous helping of features and add-ons to create the ultimate high-end workstation or liquid-cooled gaming system. Offering an optimized design that's capable of handing liquid cooling (the case is both capable and embedded) or air cooling system, this
-
Supplier: ValueTronics International, Inc.
Description: Windows 2000 Professional Processor: Intel Pentium III Chipset: Intel 815E DRAM: 512 MB SDRAM Display Memory: 4 MB Dual Monitor Support: 1600 x 1200 Resolution Sound: Built-in PC speaker transducer; multimedia sound can be added via PC Card interface Replaceable Hard Disk Drive:
Find Suppliers by Category Top
Featured Products Top
-
over a 10 GigE link to receiving software or hardware. The NTx-Ten is compatible with fiber-based links via an SFP+ (small form-factor pluggable) connector, and connects easily to off-the-shelf 10 GigE components such as network cards and switches. A sophisticated on-board programmable (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
Product Overview Embedded MultiMediaCard (eMMC) is a NAND flash storage technology that integrates the storage controller on the same chip as the memory. The integration gives a compact, cost-effective design, and the controller manages writes and reads, wear leveling, and error (read more)
Browse Flash Memory Cards Datasheets for Win Source Electronics -
Samtec's AcceleRate is a 0.635 mm pitch Eye Speed® ultra-low skew twinax cable with direct attach to the contacts. This eliminates the need and variability of a transition card for improved signal integrity. The cable system also supports Samtec's Flyover® (read more)
Browse Cable Assemblies Datasheets for DigiKey -
controller card. Find out which RAID storage solution is best for you here. When should you consider an add-on RAID controller? Even (read more)
Browse Data Storage Systems Datasheets for OnLogic Inc. -
MAC 10® LEDC Fan Filter Unit A Second Generation FFU The MAC 10® LEDC features the most control options and the most versatile control system available on the market today, while topping the industry in energy efficiency (read more)
Browse Cleanrooms Datasheets for Envirco -
features the most control options and the most versatile control system available on the market today, while topping the industry in energy efficiency. The MAC 10 LEDC comes standard with the filter integral with the unit housing, while roomside replaceable filters, motor blower, and now controls are (read more)
Browse Fans and Blowers (industrial) Datasheets for Envirco -
features the most control options and the most versatile control system available on the market today, while topping the industry in energy efficiency. The MAC 10 LEDC comes standard with the filter integral with the unit housing, while roomside replaceable filters, motor blower, and now controls are (read more)
Browse Cleanroom Supplies and Accessories Datasheets for Envirco -
communicate with external devices. In addition, the user has access to local storage through an SD-Card. All this allows local or remote data storage without impacting the motion control being executed in parallel. Naturally, all this is provided on top of (read more)
Browse Motion Controllers Datasheets for ETEL S.A. -
MMC managed NAND flash memory device designed for reliable embedded data storage. It combines MLC NAND flash memory with an intelligent eMMC controller in a single JEDEC-standard package, simplifying storage integration and reducing the software and hardware complexity associated with raw NAND flash (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
The device contains 64 KB of embedded Flash memory for application firmware and constant data, together with 20 KB of SRAM for variables, communication buffers, stacks, real-time operating system objects, and temporary processing data. A seven (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
Smart Computing Article - Jabber to justification
On your CPUs are numerous jacks, including those for a keyboard, mouse, speakers, printer, and a modem/phone line hookup. A jack is a socket or receptacle into which a connector (or plug) is inserted, especially for audio devices, such as sound cards, and telecommunications equipment
More Information Top
-
Lirias: Software verification with VeriFast: Industrial case studies
We applied VeriFast, a sound and modular software verier based on separation logic, to two Java Card smart card applets, a Linux device driver, and an embedded Linux network management component, the latter two written in C.
-
Measuring Technology and Mechatronics Automation in Electrical Engineering
… exceeds the number in the application of a variety of general-purpose computer, a general purpose computer, the external device includes a 5–10 on the embedded microprocessor, keyboard, mouse, floppy … … hard drives, monitors, graphics cards , network cards, sound cards, printers, scan- ners …
-
Study and design of the embedded file system
… the number in the application of a variety of general-purpose computer, a general purpose computer, the external device includes a 5- lO on the embedded microprocessor, keyboard, mouse, floppy … … hard drives, monitors, graphics cards , network cards , sound cards, printers, scanners, digital …
-
Design and implementation of an efficient MPEG-4 interactive terminal on embedded devices
For the last one issue. on embedded devices , there is usually no high-level multimedia APls, e.g. DirectX, available to help programmers to access the advanced features of high- performance hardware such as 3D graphics acceleration chips and sound cards .
-
Symbian Forensics: An Overview
… considered as a de facto standard in the em- bedded device category, might contain phone … … infor- mation and SIM- card data, contacts list, caller … … text notes, photos, video, sound , Java and other files … … the phone memory or on the flash card, and …
-
Theory of Cryptography
This model is particularly relevant for cryptographic protocols being executed on embedded devices , such as smart cards . BGGL provided a construction of a resettably- sound zero-knowledge ar- gument for NP based on the …
-
Theory of Cryptography
This notion of soundness, referred to as resettable soundness, was first introduced by Barak, Goldwasser, Goldreich and Lindell (BGGL) in [3], and is particularly rel- evant for cryptographic protocols being executed on embedded devices such as smart cards . … for NP cannot admit a black-box zero knowledge simulator and be resettably- sound at same time.
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/7506/Moreno_Carlos.pdf?sequence=1
… extend these ideas used in SPA and propose a technique to non-intrusively monitor a device and trace program execution, with the intended application of assisting in the difficult task of debugging embedded systems at deployment or … … longer enabled in the device . One of the important highlights of this contribution is the fact that the system works on a standard PC, capturing the power traces through the recording input of the sound card .
-
http://dspace.mit.edu/bitstream/handle/1721.1/96540/vtp_wp3.pdf?sequence=1
… only a touch screen, a slow processor and bus, minimal working RAM, and only one or two kinds of I/O port (e.g. serial, USB, or PCMCIA); it needs no rotating storage devices , no network card , no sound card (except for units … It should have all of its software in ROM, and that software should be as simple as possible—in particular it should not be based on a full-featured operating system, but rather … … app should be built in as an embedded application.
-
Real-Time Operating System Kernel for Multithreaded Processor
On the board, several devices , graphic card , Ethernet card, keyboard/mouse, sound device, and disc storage card, are controlled by the PRESTOR-1 and system software with the RTOS kernel. In the future, we evaluate actual applications for embedded systems on this board.
Indicates content that may require registration and/or purchase.