Products/Services for Dfx 1500 Watt Speakers
-
Speakers - (728 companies)How to Select Speakers Image Credit: Digi-Key Corporation Speakers use a vibrating membrane or diaphragm to produce sound in response to an electric, digital, or wireless signal. They include an integral or external amplifier, drivers... -
Audio Cables - (375 companies)...such as speakers. Most products are shielded to prevent electromagnetic interference (EMI), typically with a foil and/or braided shield. How to Select Audio Cables. Audio cables transmit audible signals such as voice and music. They are designed... -
Audio Headphones - (120 companies)Image Credit: SFCable.com | Target.com. Audio headphones are small speakers worn over the ears to isolate sounds for the listener. Audio Headphone Technology. Audio headphones use three basic technologies: standard, wireless, and infrared. Standard... -
Intercoms - (238 companies)Intercoms are an electronic communications system generally composed of fixed microphone/speaker units connected to a central control device. Intercoms are electronic communications systems that consist of fixed microphone/speaker units that connect... -
Support Stands - (162 companies)Support stands are used to hold a piece of equipment at an elevated or extended position. This product area represents a large range of products - from heavy-duty industrial jack stands to light-weight, easily-adjustable camera and speaker stands...
-
Audio and Video Connectors - (437 companies)Audio connectors are used to affix cables to other audio equipment, providing electronic signal transference and grounding protection.
-
Audio Amplifiers and Preamplifiers - (396 companies)...pre-amplification, the signal is sent to a power amplifier or amp, which provides the higher current necessary to drive the speakers. How to Select Audio Amplifiers and Audio Preamplifiers. Audio amplifiers and audio preamplifiers are used to increase...
-
Electrical Coil Winding Machines - (61 companies)...equipment is used in solenoid winding, speaker and microphone coil winding, or air coil winding applications. Suppliers of electrical coil winding machines also provide equipment for medical device assembly, micro-electronic assembly, and RFID assembly...
-
Hot Plates - (185 companies)Hot plates are used for heating samples and are used as an alternative to a Bunsen burner when an open flame would be dangerous.
-
AC-DC Converters - (244 companies)AC-DC converters are electrical circuits that transform alternating current (AC) input into direct current (DC) output.
Product News
-
Clean Air Industries
DFX Ambient Air Cleaner Series The DFX Ambient Air Cleaner Series by Clean Air Industries allows you to provide weld fume extraction and dust collection for your entire facility with no floor space used. Space: The DFX is hung at 12-14 feet in a pattern that allows air coverage over your entire shop. It creates constant air changes by "throwing " air to one another allowing for large coverage with small pieces of equipment. You can literally watch the smoke float up and get carried away into the unit. Powerful Motors: Most... (read more)Browse Fume and Smoke Collectors Datasheets for Clean Air Industries -
Federal Signal Corporation - Industrial Signaling and Systems
Intercom Devices, Speakers, and Accesories AudioMaster and Atkinson Dynamics Intercoms are engineered to deliver dependable performance, maximum flexibility, and extended service life under the harshest conditions. Federal Signal 's intercoms feature wall-mount, two-way, desktop, safe area, and hazardous environment intercoms. Our modular design enables you to specify a system with an unlimited number of stations, customize a system for a variety of environments, and further expand your system in the future. Looking to replace a product... (read more)Browse Intercoms Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
BRIM Electronics, Inc.
Mini Speaker/Zip Cord Cables 2 conductors of 28 AWG stranded tinned copper, insulated with 80 C PVC,. extruded into a parallel or miniature zip cord. Polarity identification on one conductor. STD. COLORS: White, Black OPER.VOLT.: external -- 30V, internal -- 300V. (read more)Browse Multiconductor Cables Datasheets for BRIM Electronics, Inc. -
Dongguan Sheen Electronic Technology Co., Ltd.
SHEEN Thermal Silicone Sheet in Bluetooth Speakers In the world of modern digital music, Bluetooth speakers are no longer just tools for playing music; they have become symbols of modern lifestyle. However, as features and sound quality improve, the heat generated during the operation of Bluetooth speakers has been steadily increasing, which directly impacts the performance and lifespan of the devices. To solve this problem, SHEEN thermal conductive silicone sheets have been introduced into Bluetooth speaker designs, acting like an invisible... (read more)Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Dongguan Sheen Electronic Technology Co., Ltd.
Thermal Pads for Wireless Chargers, AI Speakers As consumer electronics become smaller and more power-dense, thermal management has become a critical design factor. Thermal silicone pads are widely used as thermal interface materials because they combine heat conduction, flexibility, and electrical insulation in one material. In wireless chargers, thermal silicone pads help bridge the gap between heat-generating components and heat sinks, reducing air pockets and improving heat transfer efficiency. In AI smart speakers, they help manage heat... (read more)Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Win Source Electronics
WM8960 Low-Power Stereo Audio CODEC Modern embedded and portable devices often require low-power, high-fidelity audio while minimizing PCB space and BOM cost. Designers face challenges integrating multiple discrete components for headphones, speakers, and digital audio effects without compromising performance. The WM8960CGEFL/RV combines headphone and speaker amplification, 2-channel 24-bit ADC/DAC, multi-input audio MUX, and programmable digital audio effects in a single compact IC. With integrated Class D drivers, flexible EQ... (read more)Browse Audio Amplifier Chips Datasheets for Win Source Electronics -
BRIM Electronics, Inc.
UNSHIELDED TWISTED-PAIRED SOLID INTERCOM CABLE Each conductor 22 AWG solid TC, .010" wall of PVC, twisted, cabled, Gray PVC. jacket overall. Suitable for indoor or outdoor intercom systems, signal systems, nurse's call systems, annunciators, control circuit cables, multi-speaker systems and more. OPER. TEMP.: -40 C to +80 C. OPER. VOLT.: 200V. See color code for paired cables. RoHS compliant constructions are available to order. STD. P-U: 100',1000' (read more)Browse Audio Cables Datasheets for BRIM Electronics, Inc. -
Yaskawa America, Inc. - Motion Division
Using VFDs with iCube Controllers | Webinar In this webinar, you will learn to control VFDs (variable frequency drives) with an iCube Controller using iCube Engineer. The presentation will include examples of configuring Yaskawa VFDs for use with standard PLCOpen function blocks, as well as controlling VFDs using CiA-402 and CiA-301 protocols. Guest Speaker: Micah Stuedemann (read more)Browse Motion Control Systems Datasheets for Yaskawa America, Inc. - Motion Division -
Yaskawa America, Inc. - Drives Division
Using VFDs with iCube Controllers | Webinar In this webinar, you will learn to control VFDs (variable frequency drives) with an iCube Controller using iCube Engineer. The presentation will include examples of configuring Yaskawa VFDs for use with standard PLCOpen function blocks, as well as controlling VFDs using CiA-402 and CiA-301 protocols. Guest Speaker: Micah Stuedemann (read more)Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
Precision Polymer Engineering Ltd.
PPE gearing up for CHEMUK 2026 the Process & Chemical Engineering Show zone; the Chemical Laboratory Show zone; and, new for 2025, the Formulated Product Manufacturer Show zone. The CHEMUK 2026 2-day speaker programme will host some 150+ expert speakers discussing the big challenges and opportunities affecting the UK 's chemical and chemical product industries. (read more)Browse O-rings Datasheets for Precision Polymer Engineering Ltd.
-
Studies on the Cornea and Lens
… to recover, most cells synthesize both fer- ritin and ferritoid by 18 h after removal of DFX . 1500 Watt FM, Hogan BL. Ortwerth BJ, Speaker JA, Prabakharam M, Lopez MG, Yinan E, Feather MS.
-
Workshop on CEBAF at higher energies
2 it is also clear that the pion charge radius < r2 >xe -q( dFx (dQ2)q1=o … Ij -0., t j -1.0 500 1000 1500 2000 E. 10 Fggure 2: Recoil proton pohdlation … The' titles and speakers for the parallel ims in tizis session are given below. … xget (ep,5) Basel-wa-cpnepol= CRRAF eo �get Rz, Ow He) (2�� wate-o -4�9 watt !
-
Extreme Environmental Events
Watt JP, Davies GF, O’Connell RJ With these assumptions, the CO2 in the atmosphere would double from 750 to 1500 GT during the … pX(x) D dFX (x) dx Loud speaker /sires operated by mu- nicipalities/prefectures are used in ‘the last mile’ to reach the public.
-
Glocalized Solutions for Sustainability in Manufacturing
… Towards an integrated approach to “Design for X”: an agenda for decision-based DFX research, Research in … 1500 Figure 2: Energy consumption in Watt per dm 2 over time. … design, taking into account presence and location of the main components, including electronics, speakers , supporting structures and …
-
Micromanufacturing
This leads us to the need for new DFX rules and guidelines that will help designers select … Although the main spindle motor has only 1.5 watt rated power, the rotating speed can reach … The size of the ROBOnano is 1270 x 1420 x 1500 mm. … cell phone chip antennas, active and pas- sive electronic components, multifunction actuators (for speakers & vibrat- ing …
-
Springer Handbook of Experimental Fluid Mechanics
… elements (i = j) represent the sensitivities for the indi- vidual components E11 = dQx/ dFx , E22 = dQz/dFz and … 1500 Loud speaker Often instruments must use less than one watt of power (often milliwatts) and a preset sampling schedule.
-
Experimental physics 1
By the construction of the WEA and by the transfer of the power lines, the sensitive ecosystem of the cotton wool sea could be disturbed. … periodic shock waves are generated at an end, in Abb. 11.45 (e.g. through a loudspeaker ). dFx D. 1500 oxygen .
-
Physical traineeship
1500 K … generator (1) with frequency display (Abb. W.2.2.2) is with a loudspeaker (2) for high … Satisfy the pressure variations in the interior of the resonance tube dp = dFx / A induced through … … pumps one determines practically by the measurement of the electric power with a watt -meter as well …
-
Handbook of Sustainable Engineering
… ways for the product life cycle according to existing design-for-x methodologies ( DfX ), for example, design … … listening as “basic listening” which “refers to hearing or paying attention to any speaker , such as a … … to respond to the growing mechanization of English industries that were benefiting from Watt ’s steam engine. N = 1500 rpm .
Indicates content that may require registration and/or purchase.