-
Supplier: R. S. Hughes Company, Inc.
Description: 3M coated 675L sanding belt uses diamond as the abrasive material. 3M incorporates this diamond material into the sanding belt forming a grit of 74. This particular 3M sanding belt is 4 in wide by 72 in long.
- Width: 4 inch
- Length: 72 inch
- Backing: Film
- Belt Type: Non-woven Abrasive
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M coated 675L sanding belt uses diamond as the abrasive material. 3M incorporates this diamond material into the sanding belt forming a grit of 20. This particular 3M sanding belt is 4 in wide by 72 in long.
- Width: 4 inch
- Length: 72 inch
- Backing: Film
- Belt Type: Non-woven Abrasive
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M coated 662WY sanding belt uses diamond as the abrasive material. 3M incorporates this diamond material into the sanding belt forming a grit of 9. This particular 3M sanding belt is 4 in wide by 137 in long.
- Width: 4 inch
- Length: 137 inch
- Backing: Cloth
- Belt Type: Non-woven Abrasive
-
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M coated 651WY sanding belt uses diamond as the abrasive material. 3M incorporates this diamond material into the sanding belt forming a grit of 1200. This particular 3M sanding belt is 2 in wide by 24 in long.
- Width: 2 inch
- Length: 24 inch
- Grit / Micron Size: 1,200 # or Microns
- Backing: Cloth
Find Suppliers by Category Top
Featured Products Top
-
screens remove large particles. Grit and Debris Removal - A waste sorting machine removes particles >3 mm. Sand-laden sludge is then directed to a grit removal system. First Flocculation - Sludge enters a (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER -
a belt polisher. The higher the number the finer the grit and the smoother the surface finish. Black Oxide Finish – Minimizes light reflection Centerless Ground Finish Commercially Clean & Capped (read more)
Browse Finishing and Surface Treatment Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
a belt polisher. The higher the number the finer the grit and the smoother the surface finish. Black Oxide Finish – Minimizes light reflection Centerless Ground Finish Commercially Clean & Capped (read more)
Browse Finishing and Surface Treatment Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
processes to produce desired RMS finishes as needed. Sand Blasting Produces a matte finish with various grit sizes. 60 / 100 / 180 / 220 / Glass Bead Electro-Polishing Produces a high bright finish Belt Polishing (read more)
Browse Finishing and Surface Treatment Services Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
Sell Diamond Polishing Belts
diamond belts offer long life and quick durable cutting power, perfect for cutting any type of glass, lapidar, stone … … drums or belts polishing machine. the normal size is 125*380mm. other size can be ordered. the grit number is 60#, 120# … • Related Keywords :diamond belts, belts, polishing, abrasive, sanding belt .
-
Application of grey relational analysis for optimizing weld bead geometry parameters of pulsed current micro plasma arc welded inconel 625 sheets
The transverse face of the samples was surface grounded using 120 grit size belt with the help of belt grinder, polished using grade 1/0 (245 mesh size), grade 2/0 (425 mesh size) and grade 3/0 (515 mesh size) sand paper. … specimens were further polished by using aluminium oxide initially and the by utilising diamond paste and velvet …
-
Friction Stir Welding and Processing VII
A liquid cooled 120 grit Leco BG-32 belt sander then sanded the sample surface flat. … and 1200 grit wet sand paper, and then with 9, 6, 3, and 1 micron diamond solution.
-
Mechanical polishing, surface roughness, near‐surface deformation, and electrochemical corrosion of Alloy 690TT
The tubes then were strengthened and sand belt polished. In this study, the mechanical grinding and polishing were ap- plied on the outer surface of the as-received tubes with a 180 grit silicon carbide (SiC) paper and a polishing … … Sky Lark) using 5 μm water-based diamond paste (WBDP) respectively.
-
3M PSA Sanding Disc,Diamond,4in,50R Grit - Adhesive (PSA) Sanding Discs - 2DKY7|6752J - Grainger Industrial Supply
• Sanding Discs and Belts • PSA Sanding Disc, Diamond ,4in,50R Grit .
-
Array-based vapor sensing using chemically sensitive carbon black-polymer resistors
During this process, the bulk of the material was removed with diamond - impregnated sanding paper on a sanding belt . … sanded on a disk sander using 3M Tri-M-ite Fre-Cut, Open Coat, 360 grit paper.
-
Interdiffusion in the Ni/TD-NiCr and Cr/TD-NiCr Systems
It was delivered in a recrystal- lized condition, with a belt sanded surface finish. To examine the grain struc- ture of the alloy, the specimens were ground through 600 grit SiC abrasive paper, metallographically pol- ished through 1 ~tm diamond paste, and electropolished in a solution of 87 ml methanol, 3 ml H2SO4, and 2 ml …
-
Array-based vapor sensing using chemically sensitive, polymer composite resistors
During this process, the bulk of the material was removed with diamond -impregnated sanding paper on a sanding belt . … sanded on a disk sander using 3M Tri-M-ite Fre-Cut, Open Coat, 360 grit paper.
-
Federal Register > Tuesday, August 28, 2001 > [66 FR 45256] Comprehensive Guideline for Procurement of Products Containing Recovered Materials
Coated abrasives are commonly known as sandpaper, sandpaper discs, and sanding belts , although the term is used somewhat loosely and is occasionally used to include some types of bonded abrasives as well. Abrasives are also commonly sold in raw or unbonded form for such purposes as blasting grit . Superabrasives are abrasives made from only the strongest materials or minerals such as garnet or even diamond .
-
Roughness models for sanded wood surfaces
… oxide abrasive was used in the experiment for a sequential run of three grit sizes—120, 120–180 and … Belt tension was fixed at a constant 4 kg/cm2 throughout the experiments. Steel sanding roller, with a diameter of 25 cm, was operated at 19.6 m/s. The diamond stylus tip is in 90° cone shape, and its vertex is 5 lm in radius.
Indicates content that may require registration and/or purchase.