-
Supplier: Clark Solutions
Description: Model EQ 302 Automatic Diaphragm Pulsation Dampener Use with B502 Air Operated Diaphragm Pumps DESCRIPTION EQ 302 automatic diaphragm pulsation dampeners feature solid construction and high performance. They are fitted to the discharge line of
- Maximum Pressure: 102 psi
- Inlet Size: 2 inch
- Housing Material: Aluminum, PTFE, PVDF, Polypropylene (PP), Stainless Steel
- Type: Automatic Dampener, Threaded Inlet
-
Supplier: ARGAL s.r.l.
Description: Pulsation dampeners require minimal maintenance and their casings and diaphragms are produced with the same thermoplastic and metallic materials used to manufacture Argal air operated double diaphragm. POMc execution replaces aluminum for the dampener model PDA 75
- Inlet Size: 2 inch
- Type: Liquid Filled Dampener, Pressure Snubber
- Features: Other
- Housing Material: PTFE, PVDF, Polypropylene (PP), Stainless Steel
-
Supplier: Plast-O-Matic Valves, Inc.
Description: PVDF. Inlet screen and dome top match selected body material. Bladder material is EPDM or FKM. Air inlet valve and gauge isolation valve (non-wetted) are brass. Fasteners are stainless steel. Pulsation Dampener and Surge Suppressor will steady a pulsing flow caused by diaphragm
- Maximum Pressure: 150 psi
- Capacity / Volume: 180 cubic inches
- Inlet Size: 1 to 3 inch
- Type: Chargeable Dampener, Threaded Inlet
-
-
Supplier: CoorsTek
Description: cavity contains fluid within solid, durable diaphragm Robust diaphragms — nitrile (NBR) and hydrogenated nitrile (HNBR) diaphragms Replaceable bottom plate — available in carbon steel and stainless steel Rated from 285 psig to 6170 psig Extremely durable charging valve assembly
- Maximum Pressure: 6,170 psi
- Capacity / Volume: 2,310.00231000231 cubic inches
- Housing Material: Carbon Steel, Stainless Steel
- Type: Liquid Filled Dampener
-
Supplier: Clark Solutions
Description: The active pulsation dampener is the most efficient way to remove pressure variations on the discharge of an air operated diaphragm pump. The P-Series pulsation dampener works actively with compressed air and a diaphragm, automatically setting the correct
- Valve Size: 0.06299216 to 0.0787402 inch
- Pressure Rating: 5 psi
- Media Temperature: 32 to 176 F
- Number of Ports/Ways: 3
-
Supplier: Wanner Engineering, Inc.
Description: would damage other types of pumps. In addition, Hydra-Cell can run dry indefinitely without damage to the pump. The multiple-diaphragm design of Hydra-Cell provides virtually pulse-less, linear flow without the need for expensive pulsation dampeners. Diaphragm Pump
- Maximum Discharge Flow: 2.1 GPM
- Maximum Discharge Pressure: 2,500 psi
- Discharge Size: 0.5 inch
- Media Temperature: 250 F
-
Supplier: ProMinent Fluid Controls, Inc.
Description: accuracy The integrated injection control optoGuard® detects hydraulic failures which can then be messaged via the optional relays High level of economy thanks to savings with regard to accessories such as e.g. pulsation dampeners, flow monitoring etc. High metering accuracy even at
- Pump Type: Metering Pumps
-
Supplier: Wanner Engineering, Inc.
Description: would damage other types of pumps. In addition, Hydra-Cell can run dry indefinitely without damage to the pump. The multiple-diaphragm design of Hydra-Cell provides virtually pulse-less, linear flow without the need for expensive pulsation dampeners. Diaphragm Pump
- Maximum Discharge Flow: 26 GPM
- Maximum Discharge Pressure: 500 to 5,000 psi
- Discharge Size: 1.25 inch
- Power Source: AC Powered, Gasoline / Diesel Engine, Natural Gas, None, Pump Only
-
Supplier: Wanner Engineering, Inc.
Description: would damage other types of pumps. In addition, Hydra-Cell can run dry indefinitely without damage to the pump. The multiple-diaphragm design of Hydra-Cell provides virtually pulse-less, linear flow without the need for expensive pulsation dampeners. Diaphragm Pump
- Maximum Discharge Flow: 65.7 GPM
- Maximum Discharge Pressure: 700 psi
- Discharge Size: 1.5 inch
- Media Temperature: 200 F
-
Supplier: NOSHOK, Inc.
Description: filling lubricates gauge internals and extends service life by dampening the effects of vibration, pulsation and shock Convoluted diaphragm fully supported to the rated working pressure of the gauge Shipped with a certificate of calibration to ensure accuracy and quality performance
- Working Pressure Range: 1,500 to 3,000 psi
- Dial Diameter: 2.5 inch
- Pressure Connection Size: 0.25 inch
- Accuracy: 2 ±% FS
-
Supplier: Wanner Engineering, Inc.
Description: would damage other types of pumps. In addition, Hydra-Cell can run dry indefinitely without damage to the pump. The multiple-diaphragm design of Hydra-Cell provides virtually pulse-less, linear flow without the need for expensive pulsation dampeners. Diaphragm Pump
- Maximum Discharge Flow: 3.1 GPM
- Maximum Discharge Pressure: 350 to 1,200 psi
- Discharge Size: 0.375 inch
- Media Temperature: 140 to 250 F
-
Supplier: Mid-West Instrument
Description: The Model 150 “Vari-Damp®” all purpose pulsation dampener features both a fine thread needle valve for adjusting dampening characteristics and a Precision Controlled Flow Rate Ball Check to block line surges, shock waves, or fluid hammer. This adjustment can be performed with the unit
- Maximum Pressure: 3,000 psi
- Inlet Size: 0.25 inch
- Type: Adjustable Dampener, Threaded Inlet
- Housing Material: Brass
-
Supplier: Trebor International
Description: Ideal for single-wafer wet process applications, the Trebor® Purus CP is a two-chamber, cross-phase discharge diaphragm pump that synchronizes the dual pumping action to minimize fluctuations in pressure and flow while continually delivering superior flow stability. Even without a
- Maximum Discharge Flow: 1.6 GPM
- Maximum Discharge Pressure: 60 psi
- Discharge Size: 0.5 inch
- Media Temperature: 248 F
-
Supplier: Johnson Pump, An SPX Brand
Description: The new generation of WPS pumps - 12V or 24V DC. Quiet and pulsation-free even at low speeds, the new Aqua Jet five-chamber diaphragm pump from SPX Johnson Pump provides the perfect water pressure solution for both small and medium sized leisure and commercial boats. NEW! WPS 3.5
- Discharge Size: 0.375 to 0.75 inch
- Power Source: DC Powered
- Pump Type: Diaphragm Pumps, Positive Displacement Pumps, Self-Priming Pump
- Pump Housing Material: Plastic
-
Supplier: Bosch Rexroth Corporation
Description: duty cycles, economizing hydraulic pump drive power Provide emergency or standby power Compensate for leakage loss Provide suspension in vehicles Dampen pulsations and shocks of a periodic nature
- Capacity: 57.75005775005774 to 3,051.189651189651 cubic inches
- Operating Pressure: 5,076.3195 to 6,000 psi
- Technology Type: Bladder, Diaphragm
-
Supplier: Ashcroft Inc.
Description: Ashcroft® sanitary gaugea are designed specifically to satisfy stringent sanitary requirements. An ideal product assuring reliability and process integrity. Clean or steam in place (CIP/SIP) Autoclave or Sterilize 3 1/2" only dial with polysulfone window option (XPS) Electropolished diaphragm
- Working Pressure Range: 15 to 1,000 psi
- Accuracy: 0.25 to 5 ±% FS
- Pressure Measurement: Absolute, Differential, Gauge
- Features: Analog, Digital, Liquid Filled
-
Supplier: Ashcroft Inc.
Description: ambient temperature for effective dissipation. Effectively protects instruments from elevated temperatures Siphon and sensing instrument mount directly to the process Built-in dampening mechanism combats process pulsation Compatible with many process media Use with gauges, switches,
-
Supplier: NOSHOK, Inc.
Description: corrosion resistance, complemented with a polycarbonate lens Tri-Clamp® housing and diaphragm are constructed from 316L Stainless steel with wetted surfaces electropolished to Ra25 or better 316L Stainless steel socket is welded to the Tri-Clamp® process connection for greater strength and
- Working Pressure Range: 0 to 600 psi
- Dial Diameter: 2 inch
- Pressure Connection Size: 0.75 inch
- Accuracy: 2.5 ±% FS
Find Suppliers by Category Top
Featured Products Top
-
Stop Diaphragm Failures Before They Start: How Inlet Stabilizers for AODD Pumps Improve Reliability Frequent diaphragm failures can cripple plant operations and drive up maintenance costs. For facilities relying on Air-Operated Double Diaphragm (AODD) pumps, these issues often stem (read more)
Browse Pulsation Dampeners Datasheets for Blacoh Fluid Control, Inc. -
Inlet Stabilizer on pump inlet • Blacoh A2520V AT Pulsation Dampener on pump discharge • Recommended replacement of PTFE pump diaphragms with Viton diaphragms for better resilience to pressure spikes These modifications were designed to extend component life, reduce leaks (read more)
Browse Pulsation Dampeners Datasheets for Blacoh Fluid Control, Inc. -
Pipes do not just break. Something usually beats them up first. In many pump systems, that “something” is pulsation. Diaphragm pumps, metering pumps, and peristaltic pumps all move fluid in strokes, and every stroke sends a pressure wave through the (read more)
Browse Pulsation Dampeners Datasheets for Blacoh Fluid Control, Inc. -
Pulsation dampeners are vessels filled with compressed gas and process fluid, separated most often by a flexible bladder or diaphragm. The vessel is pre-charged with gas at a calculated value below the average system pressure before liquids are introduced. Once the pumping system starts (read more)
Browse Pulsation Dampeners Datasheets for Blacoh Fluid Control, Inc. -
, enabling independent operation without reliance on external power sources. • A BLACOH automatic pulsation dampener (AP4000T), comprised of PP / PTFE, ensuring smooth flow, reduced pulsation, and minimized pressure losses over long distances. • A complete electrical control panel and (read more)
Browse Pulsation Dampeners Datasheets for Blacoh Fluid Control, Inc. -
Pulsation Dampeners provide six piping system safeguards Pulsation dampeners are multifaceted safeguards in a piping system: Smoothing pump flow, increase (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc. -
primarily lies in sizing and pressurizing. The most current pulsation dampener design is the hydro-pneumatic dampener, consisting of a pressure vessel containing a compressed gas, generally, air or nitrogen separated from the process liquid by a bladder or diaphragm. The dampener is (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
FOIL DROP GENERATOR FOR FOLIAR CHEMIGATION: FIELD EVALUATION
A diaphragm pulsation dampener , C, precharged with nitrogen gas at 0.69 MPa, was placed at the pump discharge to eliminate pressure fluctuation.
-
Droplet size spectra generated in turbulent pipe flow of dilute liquid/liquid dispersions
A pressure relief diaphragm ( 3 ) and a pulsation dampener (4) were necessary to protect the pipe against pressure surges and to eliminate flow pulsations, respectively.
-
Microfiltration of yeast suspensions with self‐cleaning spiral vortices: Possibilities for a new membrane module design
Schematic flow diagram for the curved slit channel system with a porous test section: (I) reservoir; (2) diaphragm pump; (3) pulsation dampener ; (4)pressure relief valve; (5) pressure gauge: (6) three-way valve; (7) thermometer; (8)curved channel; (9) mercury and water …
-
Frost & Sullivan Recognizes Pump Solutions Group's Unique Value to Customers in the Fragmented North American Positive Displacement Pumps Market
For instance, Dover's Wilden® SanifloTM Hygienic series line of air operated double diaphragm (AODD) pumps and pulsation dampeners are specifically engineered to meet the stringent compliant standards of food and beverage industry.
-
ASTM MNL58 - Petroleum Refining and Natural Gas Processing
A pulsation dampener can be a diaphragm device or a direct pressurization device, with the only difference being whether there is a separation between the gas that provides the “dampening” pressure.
-
Grout pump selection process for the Transportable Grout Facility
Pulsation Dampener Manual, Air Diaphragm .
-
Design Aspects of Separation Units and Processing Equipment
A pulsation dampener can be a diaphragm device or a direct pressurization device, with the only difference being whether there is a separation between the gas that provides the “dampening” pressure.
Indicates content that may require registration and/or purchase.