-
Supplier: Accuris
Description: INSULATION, ELECTRICAL, DIELECTRIC BARRIER, LAMINATED, PLASTIC FILM AND SYNTHETIC FIBER MAT
-
Supplier: Accuris
Description: Insulation, Electrical, Dielectric Barrier, Laminated, Plastic Film and Synthetic Fiber Mat
-
Supplier: American Floor Mats
Description: Designed to meet strict military standards, Smooth Marbleized Military Switchboard Matting is non-conductive matting with a dielectric strength of 30,000 volts. • The smooth vinyl surface is easy to clean and offers exceptional ozone and oil resistance. • Available 1/8" thick • Smooth
- Mat Type: Nonconductive
-
-
Supplier: American Floor Products Co., Inc.
Description: Military Grade matting designed for the U.S. Navy, meets Military Specifications MIL-M-15562-"F"Type III dated 12/7/77 as amended. Safe for use around electrical apparatus not exceeding 15000 volts to ground. Good flexibility, high friction traction, fire and chemical resistant. Dielectric
- Width: 36 inch
- Thickness: 0.1875 inch
-
Supplier: Win Source Electronics
Description: Manufacturer: AVX Corporation Win Source Part Number: 760311-12106D107MAT2A Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Package: 1210 Applications: General Mounting: Surface Mount, MLCC Capacitance: 100μF Tolerance: ±20% Temperature Coefficient: X5R Family Name: X5R
- Capacitance Range: 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -55 to 85 C
-
Supplier: Win Source Electronics
Description: X7R Dielectric Categories: Capacitors Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Voltage Rating DC: 16V Thickness (Maximum): 0.070" (1.78mm) Alternative Parts (Cross-Reference): GMC31X7R106M16NT; C1206T106M4RCC; CL31B106MOHNNNE; Introduction Date: June 30, 2003 ECCN: EAR99 Country of
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Win Source Electronics
Description: X7R Dielectric Categories: Capacitors Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Voltage Rating DC: 100V Thickness (Maximum): 0.050" (1.27mm) Alternative Parts (Cross-Reference): C1206X7R101-104MN6E; NMC1206X7R104M100TRPLPF; CL31B104MCFNNNC; Introduction Date: June 30, 2003 ECCN: EAR99
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Win Source Electronics
Description: X7R Dielectric Categories: Capacitors Dimension: 0.225" L x 0.250" W (5.72mm x 6.35mm) Voltage Rating DC: 50V Thickness (Maximum): 0.050" (1.27mm) Alternative Parts (Cross-Reference): C2225C105M5RACTM; NMC2225X7R105M50TRPLPF; C2225C105M5RAC7210; Introduction Date: March 18, 2000 ECCN: EAR99
- Capacitance Range: 1 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -55 to 125 C
-
Supplier: American Floor Products Co., Inc.
Description: Ribbed matting tested under the strict requirements of A.S.T.M. regulations to ensure personal safety against 17000 volts to ground. Dielectric Strength: 30,000 volts AC Test: ASTM-D178-77, Type 1, Class 2 OSHA Regulation: 29CFR 1910.137 Note: also available in 1/8" smooth in Blue, Green, or
- Width: 48 inch
- Thickness: 0.25 inch
-
Supplier: American Floor Products Co., Inc.
Description: Ribbed matting tested under the strict requirements of A.S.T.M. regulations to ensure personal safety against 17000 volts to ground. Dielectric Strength: 30,000 volts AC Test: ASTM-D178-77, Type 1, Class 2 OSHA Regulation: 29CFR 1910.137 Note: also available in 1/8" smooth in Blue, Green, or
- Width: 36 inch
- Thickness: 0.25 inch
-
Supplier: ASTM International
Description: or random-oriented fiber mats, glass fiber-reinforced polystyrene, polyphenyleneoxide, irradiated polyethylene, and similar materials having a nominal specimen thickness of 1/16 in. (1.6 mm). The materials listed in the preceding sentence have been used in commercial applications at nominal
-
Supplier: Cole-Parmer
Description: • Protect workers from harmful or deadly electrical shock • ASTM D178-01 specifications High-performance, nonconductive vinyl mats insulate workers, protecting them from deadly shocks generated by high-voltage equipment. Mats are tested and proven to have a high dielectric
-
Supplier: Cole-Parmer
Description: • Protect workers from harmful or deadly electrical shock • ASTM D178-01 specifications High-performance, nonconductive vinyl mats insulate workers, protecting them from deadly shocks generated by high-voltage equipment. Mats are tested and proven to have a high dielectric
-
Supplier: Cole-Parmer
Description: • Protect workers from harmful or deadly electrical shock • ASTM D178-01 specifications High-performance, nonconductive vinyl mats insulate workers, protecting them from deadly shocks generated by high-voltage equipment. Mats are tested and proven to have a high dielectric
-
Supplier: Cole-Parmer
Description: • Protect workers from harmful or deadly electrical shock • ASTM D178-01 specifications High-performance, nonconductive vinyl mats insulate workers, protecting them from deadly shocks generated by high-voltage equipment. Mats are tested and proven to have a high dielectric
-
Supplier: American Floor Products Co., Inc.
Description: Avoid where ladies narrow heels are worn, (hole size: 1/4" x 1/4") Flammability: DOC-FF-1-70 Tensile Strength: 4,000 PSI Dielectric Strength: 220/103 in. Ultra violet Stabilizers. USDA-MID approved (meets all FDA regulations.) Notes: Sold in full cartons only. Actual colors may vary - please
- Thickness: 0.625 inch
- Application: Commercial
-
Supplier: ASTM International
Description: 1.1 These test methods cover the procedures for testing rigid round rods used in electrical insulation. These round rods include many types made from fibrous sheets of basic materials, such as cellulose, asbestos, glass, or nylon in the form of paper, woven fabrics, or mats, bonded together
-
Supplier: ASTM International
Description: 1.1 These test methods cover the testing of rigid tubes used in electrical insulation. These tubes include many types made from fibrous sheets of basic materials, such as cellulose, asbestos, glass, or nylon, in the form of paper, woven fabrics, or mats, bonded together by natural or
-
Supplier: ASTM International
Description: fibrous-mat materials formed from suspensions of fiber in fluids other than water. These mats may have thicknesses approaching 2 mm, and may contain fibers that are natural, synthetic, organic, or inorganic; fillers that are natural, synthetic, organic, or inorganic; and flexible
Find Suppliers by Category Top
More Information Top
-
ESD Design for Analog Circuits
While the dielectric mat for the test is defined by the standard, the coupling will depend on system size and ground isolation.
-
System Level ESD Protection
The distance between the corresponding upper plate and board is determined by the dielectric mat defined by the standard.
-
Springer Handbook of Electronic and Photonic Materials
Dielectric Mat 28.
-
A Device for Measuring the Influence of Ski Boot Design on the Pressure Distribution in the Lower Leg
The form of the dielectric mat is arbitrary, within wide limits.
Indicates content that may require registration and/or purchase.