-
Supplier: Caterpillar Oil & Gas
Description: This is an ideal engine for applications that require Tier 4 Final emissions certifications in well service application such as well stimulation pumping, pump skids, nitrogen units, acidizing units, blenders, and hydraulic power units. Cat engines are backed by the worldwide network of Cat
- Horse Power: 1,125 HP
- Displacement: 32.0858455854519 liters
- Length: 75 inch
- Width: 63 inch
-
Supplier: Caterpillar Oil & Gas
Description: This is an ideal engine for applications that require Tier 4 Final emissions certifications in well service application such as well stimulation, pump skids, nitrogen units, acidizing units, blenders, and hydraulic power units. Cat engines are backed by the worldwide network of Cat dealers
- Horse Power: 800 to 950 HP
- Displacement: 27.005859818603028 liters
- Length: 85 inch
- Width: 49 inch
-
Supplier: Caterpillar Oil & Gas
Description: include well stimulation pumping, pump skids, nitrogen units, acidizing units, blenders, and hydraulic power units. Cat engines are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. Cat C32 ACERT Industrial
- Horse Power: 800 to 1,500 HP
- Displacement: 32.126813212603906 liters
- Length: 75.5 inch
- Width: 58 inch
-
-
Supplier: Caterpillar Oil & Gas
Description: ideal engine for applications that require compliance with the highest emission standards in well service applications such as pump skids, nitrogen units, acidizing units, cementing units, blenders, and hydraulic power units. Cat engines are backed by the worldwide network of Cat dealers
- Horse Power: 755 to 800 HP
- RPM: 1,800 rpm
- Displacement: 18.0913041503263 liters
- Length: 60.2 inch
Find Suppliers by Category Top
Featured Products Top
-
needed. The InfraCal 2 ATR-B is based on proven IR technology, originally developed by Wilks, and used by fuel distributors, blenders, producers and regulatory agencies worldwide. The compact, easy-to-use Biodiesel Blend Analyzer has a measurement range of 0 – 100% biodiesel in diesel. These (read more)
Browse Fuel Testers Datasheets for AMETEK Spectro Scientific
More Information Top
-
Short‐term scheduling of a large‐scale oil‐refinery operations: Incorporating logistics details
Honeywell refinery uses Jet blender and Diesel blender units to blend components produced by other production units to produce final products.
-
Novel Natural Gas to Liquids Processes: Process Synthesis and Global Optimization Strategies
Diesel blender .
-
Catalysis for Alternative Energy Generation
For example, the organic C9-ketone stream can be processed (through hydrogenation/dehydration cycles) over a bifunctional metal–acid catalyst such as Pt/Nb2O5 [104] into linear n-nonane, with excellent cetane number and lubricity to be used as a diesel blender agent.
-
Federal Register > Monday, July 29, 2013 > [78 FR 45441] Sugar Program; Feedstock Flexibility Program for Bioenergy Producers
Specifically, FFP will allow the generation of Renewable Identification Numbers (RINs), which will help gasoline and diesel blenders meet their Renewable Fuels Standard (RFS) mandates in 2014.
-
Clean coal technologies: Research, development, and demonstration program plan
Diesel Blenders .
-
Renewable Challenge: Winter vs. biodiesel | Today's Trucking
Shell Canada will be the demonstration's ultra low sulphur diesel (ULSD) supplier and the renewable diesel blender and distributor through the project's temporary facility being operated by Shell at its Sherwood Terminal in Edmonton.
-
International Bioenergy Trade
Each year, obligated parties such as refiners and importers of gasoline and diesel and blenders are required to meet volumetric targets for four broad categories of biofuels: (1) conventional renewable fuels; (2) bio-based diesels, (3) advanced biofuels, and (4) cellulosic biofuels.
-
A data‐driven rolling‐horizon online scheduling model for diesel production of a real‐world refinery
Generally, diesel production process relates to crude distillation units (CDUs), vacuum distillation units, fluid catalytic cracking units, coking units, hydrotreating units, storage tanks of intermediate compo- nents, and diesel pipe blenders or blending tanks.
-
ASTM MNL37 - FUELS AND LUBRICANTS HANDBOOK: Technology, Properties, Performance, and Testing
Typically, a manufacturing site extracts a large quantity of a check standard candidate material from the production facilities (e.g., gasoline or diesel fuel blender ).
-
Chapter 38-Statistical Quality Assurance of Measurement Processes for Petroleum and Petroleum Products
Typically, a manufacturing site extracts a large quantity of a check standard candidate material from the production fa- cilities (e.g., gasoline or diesel fuel blender ).
Indicates content that may require registration and/or purchase.