-
Supplier: Taylor Dynamometer, Inc.
Description: Taylor dynamometer offers a wide range of above ground rectangular diesel fuel storage tanks. These tanks come standard with a level gauge and a 2" fill connection. Models are available in sizes ranging from 10 to 1,000 gallons (37.8 to 37,800 liters). Heavy
-
Supplier: Mi-T-M Corporation
Description: Angled isolator design features six neoprene isolators Components: Easy-access and protected control panel with magnetic circuit breakers and GFCI-protected receptacles · Fuel shutoff valve · Easy-to-read fuel gauge · Voltmeter/hour meter · Fuel tanks are powder
- Wattage: 6,000 watts
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
-
Supplier: Electric Generators Direct
Description: •Easy-to-read fuel gauge helps monitor fuel levels
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Diesel
-
-
Supplier: SSI Technologies, LLC
Description: fuel gauges in the automotive, marine and construction industries. The traditional resistive float sender uses a potentiometer attached to a float at the end of an actuating arm to provide a level indication. This technology interfaces with the instrument cluster’s fuel
- Measuring Range: 32 inch
- Material Temperature Range: -58 to 212 F
- Features: Analog Voltage, Programmable, Top mount
- User Interface: Computer Controllable
-
Supplier: Electric Generators Direct
Description: Gas Tank •Easy-to-read fuel gauge helps monitor fuel levels
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Diesel
-
Supplier: UL Standards & Engagement
Description: Liquid-Level Gauges for Oil Burner Fuels and Other Combustible Liquids UL 180 1.1 This Standard covers construction and performance requirements for the tank accessories identified in Clause 1.2, for use on atmospheric aboveground tanks not exceeding 19,927 L
-
Supplier: SSI Technologies, LLC
Description: filtering eliminates errors due to fluids sloshing in mobile tanks. Tank Profiling: User programmable strapping tables for unique tank shapes. Chemical compatibility: Acu-Trac® NEMA6 liquid level transmitter works with a wide variety of media including diesel,
- Measuring Range: 59.05515 inch
- Material Temperature Range: -58 to 212 F
- Features: Analog Current, Analog Voltage, Programmable, Top mount
- User Interface: Computer Controllable
-
Supplier: SSI Technologies, LLC
Description: The Acu-Trac® NEMA4 liquid level sensor is a non-contact sensor that is a direct replacement for level senders on tanks with depths up to ≤ 1.5 meters (59 inches). The NEMA4 liquid level sensor offers a choice of outputs (analog current loop; ratiometric voltage; or
- Measuring Range: 59.05515 inch
- Material Temperature Range: -58 to 212 F
- Features: Analog Current, Analog Voltage, Programmable, Top mount
- User Interface: Computer Controllable
-
Supplier: Electric Generators Direct
Description: Industrial Towable Diesel Generator •Designed for long life & to maximize return on investment 4.5L Turbocharged Iveco Diesel Engine •Provides long life, high performance, and great fuel efficiency Large 110-Gallon 7-Gauge Steel Fuel Tank •Provides up to
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial, Power, Standby
- Portability: Portable
-
Supplier: Electric Generators Direct
Description: Industrial Towable Diesel Generator •Designed for long life & to maximize return on investment 4.5L Turbocharged Iveco Diesel Engine •Provides long life, high performance, and great fuel efficiency Large 110-Gallon 7-Gauge Steel Fuel Tank •Provides up to 46
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial, Power, Standby
- Portability: Portable
-
Supplier: UL Standards & Engagement
Description: Liquid-Level Gauges for Oil Burner Fuels and Other Combustible Liquids UL 180 1.1 This Standard covers construction and performance requirements for the tank accessories identified in Clause 1.2, for use on atmospheric aboveground tanks not exceeding 19,927 L
-
Supplier: Caterpillar Oil & Gas
Description: Side-by-side cores Coolant drain line with valve at edge of base Coolant level sight gauge Fan and belt guards Cat Extended Life Coolant Metal top and bottom tanks Exhaust System Dry exhaust manifold Fuel System Primary fuel filter Secondary fuel filter
- Wattage: 725 watts
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: top and bottom tanks Exhaust System Dry exhaust manifold Fuel System Primary fuel filter Secondary fuel filter Fuel priming pump Fuel transfer pump Generator SR4B brushless, single-bearing, self-excited Class H insulation Random wound IP23 protection Cat DVR
- Wattage: 450 watts
- Volt-Ampere: 562,000 VA
- Frequency: 60 Hz
- Fuel Type: Diesel
-
Supplier: Caterpillar Oil & Gas
Description: top and bottom tanks Exhaust System Dry exhaust manifold Fuel System Primary fuel filter Secondary fuel filter Fuel priming pump Fuel transfer pump Generator SR4B Class H insulation Random wound IP23 protection Cat DVR Permanent magnet excitation
- Wattage: 725 watts
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: Radiator package mounted (50° C) Coolant drain line with valve at edge of base Coolant level sensor Fan and belt guards Coolant level sight gauge Cat Extended Life Coolant Metal top and bottom tanks Exhaust System Dry exhaust manifold Flange outlets Fuel System
- Wattage: 910 to 800 watts
- Volt-Ampere: 1,300,000 to 1,000,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
Supplier: Westerbeke Corporation
Description: Introducing the Universal B-Series The Legend Continues Makers of the world famous Atomic-4 and pioneers in premium marine diesel propulsion, Universal has struck again with its latest release, the Universal B-Series. The B-Series is powered by the latest advancements in diesel engine
- Displacement: 1.002887512681132 liters
- Number of Cylinders: 3
- Length: 28.4 inch
- Width: 18.9 inch
-
Supplier: UL Standards & Engagement
Description: of UL 180, Liquid-Level Gauges for Oil Burner Fuels and Other Combustible Liquids and ULC/ORD-C180, Liquid Level Gauges And Indicators For Fuel Oil And Lubricating Oil Tanks; or underground piping products which are found in CAN/ULC-S679, Standard for
-
Supplier: UL Standards & Engagement
Description: of UL 180, Liquid-Level Gauges for Oil Burner Fuels and Other Combustible Liquids and ULC/ORD-C180, Liquid Level Gauges And Indicators For Fuel Oil And Lubricating Oil Tanks; or underground piping products which are found in CAN/ULC-S679, Standard for
Find Suppliers by Category Top
Featured Products Top
-
cover. The large 28 gallon fuel tank provides unbeatable extended operation - up to 10 full hours. The heavy-duty Tier 4 Final Kubota diesel engine direct coupled to the energy-saving Sigma Profile™ airend produces more air with less horsepower. A high capacity cold start battery ensures (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
2025. Cygnus 1 Ex PRO Ultrasonic Thickness Gauge (UTG) is designed for taking reliable ultrasonic thickness measurements (UTM) in all hazardous gas Zones (0, 1, 2), coal mines and combustible dust Zones (21, 22). This anniversary kit includes (read more)
Browse Thickness Gages Datasheets for Cygnus Instruments Limited -
outlet pressure to the desired level. With a single stage regulator, when the supply pressure gets low, the lower inlet pressure causes the outlet pressure to climb. If the diaphragm loading spring compression is not adjusted to compensate, the poppet can remain open and allow the tank to rapidly dump (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd.
More Information Top
-
Instrumentation for measuring oil product output — State and prospects
The UM-01 magnetostrietion level gauge is designed to determine the level of light oil products (gasoline, kerosene, diesel fuel ) in upright tanks .
Indicates content that may require registration and/or purchase.