-
Supplier: Goulds Water Technology, a xylem brand
Description: irrigation application. Typical Applications • Center pivot irrigation • Flood irrigation • Drip irrigation • Spray irrigation • General turf irrigation Features and Benefits Heavy casing wall increases the life of pump components by resisting
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: Gator Pump, Inc.
Description: Crop irrigation pump (flood and row irrigation) – Dewatering of crops – Dairy and hog waste management – Tail-water reuse – Dredging water intakes for irrigation and aqua-culture – Harvesting of peat bogs – Cleaning of ponds or lagoons of sludge and sediment
- Discharge Size: 16 inch
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Submersible Pumps
- Features: None, Pump Only, Wastewater, Water Pumps
-
Supplier: Gator Pump, Inc.
Description: Crop irrigation pump (flood and row irrigation) – Dewatering of crops – Dairy and hog waste management – Tail-water reuse – Dredging water intakes for irrigation and aqua-culture – Harvesting of peat bogs – Cleaning of ponds or lagoons of sludge and sediment
- Discharge Size: 8 inch
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Submersible Pumps
- Features: None, Pump Only, Wastewater, Water Pumps
-
-
Supplier: EBARA Pumps Americas Corporation
Description: materials available on request including 304SS, 316SS and CD4 MCU Diesel engine operation, trailer or skid mounted Applications Water Wastewater Sewage Slurry Irrigation Dewatering
- Maximum Discharge Flow: 3,400 GPM
- Maximum Discharge Pressure: 484.398327 psi
- Discharge Size: 2 to 12 inch
- Horsepower: 125 HP
-
Supplier: Godwin, a xylem brand
Description: Godwin's Wet Prime Series Trash Pumps are portable, gasoline-powered trash pump ideal for construction and industrial applications including trash-laden water, stream/pond dewatering, septic tanks and manholes, and pumping water with light abrasives and solids. Solids
- Maximum Discharge Flow: 238 to 425 GPM
- Maximum Discharge Pressure: 196.0659895 to 431.3451769 psi
- Features: Cast Iron, DC Powered, Gasoline / Diesel Engine, Self-Priming Pump, Wastewater, Water Pumps
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Trash Pumps
-
Supplier: BakerCorp
Description: Ideal Usage Industrial water blasting, pipeline pigging, irrigation, standby fire protection, environmental cleanups. Benefit Produces enough pressure to eliminate multiple pumps. Operates in flooded conditions. Unattended operation. PERFORMANCE Suction Size: 4" – 10" Discharge
- Discharge Size: 4 inch
- Horsepower: 103 HP
- Maximum Discharge Flow: 350 to 1,600 GPM
- Maximum Discharge Pressure: 211 psi
-
Supplier: BakerCorp
Description: Ideal Usage Industrial water blasting, pipeline pigging, irrigation, standby fire protection, environmental cleanups. Benefit Produces enough pressure to eliminate multiple pumps. Operates in flooded conditions. Unattended operation. PERFORMANCE Suction Size: 4" – 10" Discharge
- Discharge Size: 6 inch
- Horsepower: 225 HP
- Maximum Discharge Flow: 850 to 4,300 GPM
- Maximum Discharge Pressure: 230 psi
-
Supplier: BakerCorp
Description: Ideal Usage Industrial water blasting, pipeline pigging, irrigation, standby fire protection, environmental cleanups. Benefit Produces enough pressure to eliminate multiple pumps. Operates in flooded conditions. Unattended operation. PERFORMANCE Suction Size: 4" – 10" Discharge
- Discharge Size: 3 inch
- Maximum Discharge Flow: 300 to 950 GPM
- Maximum Discharge Pressure: 312 psi
- Media Temperature: 160 F
-
Supplier: Chevron Lubricants
Description: inhibitor is included to minimize foaming tendencies during service. Chevron HTF P-150 coolant is recommended as a coolant in stationary engines, in applications such as natural gas processing, irrigation, power generating systems, oil field operations, and portable air compressors. Chevron
- Applications: Automotive / Transportation, Combustion Engines, Compressors / Piston Pumps, Process Equipment
- Type / Function: Circulating Coolant (Anti-freeze / Secondary Refrigerant), Heat Transfer Fluid
- Features: Low / Non-foaming, Synthetic / Semi-synthetic
- Composition / Chemistry: Polyglycol / Water-Glycol
Find Suppliers by Category Top
Featured Products Top
-
Efficient watering is essential for healthy plant growth. Choosing the right pump helps ensure consistent water flow, prevents plant damage, and improves overall irrigation performance. Different plants and irrigation systems require different flow rates and pressure levels. This guide (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Problem: The diesel transfer pumps on an offshore platform had never operated reliably or automatically since installation. This forced operators to transfer diesel to the electrical generators manually, resulting in significant delays (read more)
Browse Pulsation Dampeners Datasheets for Blacoh Fluid Control, Inc. -
Reliable water supply systems require stable water flow, energy-efficient operation, and long-term reliability. From residential buildings to commercial facilities, municipal infrastructure, agricultural irrigation, and HVAC systems, engineers need pumping solutions that support (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
High-Efficiency Brushless Motor The Cleartide diaphragm water pump features a high-efficiency brushless motor designed to provide reliable water delivery with reduced maintenance (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
380 GPH with a maximum head of approximately 67 ft, providing the pumping capacity needed for household drainage, outdoor water transfer, garden irrigation, pool and pond maintenance, and emergency water (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
pumps to a variety of prime movers, such as diesel / petrol engines, electric, air or hydraulic motors, they can also be used in the connection from prime mover to alternative driven parts i.e. gearboxes, generators, water or vacuum pumps etc. (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
transfer Garden irrigation and outdoor water transfer Temporary drainage and water-removal tasks The product range provides options for both hands-on pumping and automatic water removal, helping contractors (read more)
Browse Submersible Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Solar pumping solutions for agriculture provide numerous benefits. With the ability to pump water for irrigation during dry and sunny weather in regions that need it most, panels like these can be easily installed and enable the pumps to work in wells of very low yields, offering a longer (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
. Typical municipal water applications include: wells, booster stations, effluent, filter balancing and backwash, pumping stations, UV dosing and potable water distribution. About McCrometer McCrometer's advanced liquid, steam and gas flow measurement solutions (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
-zero conditions, it’s a smart fit for agriculture, irrigation, wastewater, marine bilge, trash pump, dewatering, frack solution removal, and standard-duty water suction applications. (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc.
More Information Top
-
Diesel Fuel Injection Pump Test - Diesel Fuel Injection Pump Test Manufacturers, Suppliers
12 Inch Fixed Type Diesel Irrigation Water Pump For Agriculture Use 900M3/H 12M .
-
Reducing the power required for irrigation : designing low-pressure, pressure-compensating drip irrigation emitters and high efficiency solar-powered pumps for...
[52] "Factory Supply Wholesale High Quality Kerosene Water Pump Agricultural Irrigation Diesel Water Pump 4hp" Www.alibaba.com.
-
ENERGY AND GREENHOUSE GAS EMISSION ACCOUNTING FRAMEWORK FOR GROUNDWATER USE IN AGRICULTURE
Diesel powered water pump irrigation systems emitted the least total amount of greenhouse gas emissions per unit volume of water supplied, compared to grid electricity and diesel generator powered submersible water pump options.
-
AIJ in the Non-Energy Sector in India: Opportunities and Concerns
as diesel pumps for irrigation water lifting).
-
Wood gas generators for small power (∼ 5 hp) requirements
This paper reports experimental and developmentalstudies on wood gas generators meant for running 5 hp diesel engines in irrigation water pumping .
-
Wood gas generators for small power $(\sim 5hp)$ requirements - ePrints@IISc
This paper reports experimental and developmental studies on wood gas generators meant for running 5 hp diesel engines in irrigation water pumping .
-
Challenging climate change
…‘Ain was surveyed as part of the Yale University Khabur Basin Project (Fig. 5.1U).69 The area can be considered marginal from the viewpoint of agriculture, which today is carried out with irrigation water supplied by diesel pumps (Hole 1997a: 44).
-
Sustainable bioenergy production strategies for rural India
In the absence of biomass gasifier-based power supply, Tumkur district would have used liquid petroleum gas (LPG) for cooking, kerosene for lighting and diesel for pumping water for irrigation and would have been connected to the centralized grid, where nearly 70%…
-
Wind Driven Generator - Wind Driven Generator Manufacturers, Suppliers
[ Related Keywords : diesel irrigation pumps , diesel powered water pump ] .
-
Diesel Flow Meter - Diesel Flow Meter Manufacturers, Suppliers
[ Related Keywords : diesel engine irrigation pumps , diesel powered water pump ] .
Indicates content that may require registration and/or purchase.